CO2Meter.com CozIR®-A 2,000 ppm CO2 Sensor

Description
The CozIR®-A 2,000 ppm CO2 sensor is designed to monitor carbon dioxide levels indoors. It is ideal for monitoring CO2 in buildings, schools, offices, or anywhere indoor air quality is important for the personal comfort of the occupants. Features Low Power Consumption 2 measurements per second Sensor Life Expectancy > 15 years Industry-Standard Serial Communication Models GC-0010: CozIR®-A 2,000 ppm CO2 Sensor - for integration into high-volume OEM products. Contact us directly for wholesale pricing on large quantities of this sensor. CM-0187: CozIR®-A Development Kit - Easy to use, simply plug the sensor module into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide, to configure the sensor, or for data logging. CM-0047: Tube Cap Adapter - This adapter has been discontinued. If you are looking for a tube cap adapter, please contact us directly at Sales@CO2Meter.com - you MUST provide us with which sensor you have purchased for a proper solution.
Request a Quote
Description
The CozIR®-A 2,000 ppm CO2 sensor is designed to monitor carbon dioxide levels indoors. It is ideal for monitoring CO2 in buildings, schools, offices, or anywhere indoor air quality is important for the personal comfort of the occupants. Features Low Power Consumption 2 measurements per second Sensor Life Expectancy > 15 years Industry-Standard Serial Communication Models GC-0010: CozIR®-A 2,000 ppm CO2 Sensor - for integration into high-volume OEM products. Contact us directly for wholesale pricing on large quantities of this sensor. CM-0187: CozIR®-A Development Kit - Easy to use, simply plug the sensor module into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide, to configure the sensor, or for data logging. CM-0047: Tube Cap Adapter - This adapter has been discontinued. If you are looking for a tube cap adapter, please contact us directly at Sales@CO2Meter.com - you MUST provide us with which sensor you have purchased for a proper solution.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
CozIR®-A 2,000 ppm CO2 Sensor -  - CO2Meter.com
Ormond Beach, FL, United States
CozIR®-A 2,000 ppm CO2 Sensor
CozIR®-A 2,000 ppm CO2 Sensor
The CozIR®-A 2,000 ppm CO2 sensor is designed to monitor carbon dioxide levels indoors. It is ideal for monitoring CO2 in buildings, schools, offices, or anywhere indoor air quality is important for the personal comfort of the occupants. Features Low Power Consumption 2 measurements per second Sensor Life Expectancy > 15 years Industry-Standard Serial Communication Models GC-0010: CozIR®-A 2,000 ppm CO2 Sensor - for integration into high-volume OEM products. Contact us directly for wholesale pricing on large quantities of this sensor. CM-0187: CozIR®-A Development Kit - Easy to use, simply plug the sensor module into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide, to configure the sensor, or for data logging. CM-0047: Tube Cap Adapter - This adapter has been discontinued. If you are looking for a tube cap adapter, please contact us directly at Sales@CO2Meter.com - you MUST provide us with which sensor you have purchased for a proper solution.

The CozIR®-A 2,000 ppm CO2 sensor is designed to monitor carbon dioxide levels indoors. It is ideal for monitoring CO2 in buildings, schools, offices, or anywhere indoor air quality is important for the personal comfort of the occupants.

Features

  • Low Power Consumption
  • 2 measurements per second
  • Sensor Life Expectancy > 15 years
  • Industry-Standard Serial Communication

Models

GC-0010: CozIR®-A 2,000 ppm CO2 Sensor - for integration into high-volume OEM products. Contact us directly for wholesale pricing on large quantities of this sensor.

CM-0187: CozIR®-A Development Kit - Easy to use, simply plug the sensor module into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide, to configure the sensor, or for data logging.

CM-0047: Tube Cap Adapter - This adapter has been discontinued. If you are looking for a tube cap adapter, please contact us directly at Sales@CO2Meter.com - you MUST provide us with which sensor you have purchased for a proper solution.

Supplier's Site

Technical Specifications

  CO2Meter.com
Product Category Gas Sensors
Product Name CozIR®-A 2,000 ppm CO2 Sensor
Measurement Type Trace
Unlock Full Specs
to access all available technical data

Similar Products

030-8-0010 K30 FR Fast Response 10,000 ppm CO2 Sensor -  - CO2Meter.com
Specs
Measurement Type Trace
Gas Types CO2; (0 - 10,000 ppm)
Number of Gases Monitored Single
View Details
033-9-0027 K33 ICB 30% CO2 Sensor -  - CO2Meter.com
Specs
Measurement Type Trace
Gas Types CO2; (0 – 300,000 ppm (0-30%))
Number of Gases Monitored Single
View Details
TecWeld Oxygen and Carbon Dioxide Weld Purge Monitor -  - CO2Meter.com
Specs
Measurement Type %Volume
Gas Types CO2; O2; (0-5%)
Number of Gases Monitored Single
View Details
CL2-A1 Alphasense 20ppm Chlorine Gas Sensor -  - CO2Meter.com
Specs
Gas Types (CL2-A1 Alphasense 20ppm Chlorine Gas Sensor)
Number of Gases Monitored Single
View Details