CO2Meter.com SBrH-5A Cubic 5% Methyl Bromide Sensor

Description
The SBrH-5A Cubic 5% NDIR Methyl Bromide Gas Sensor by Cubic detects 0-5% levels of CH3Br methyl bromide gas in ambient environments. Features Measures 0 to 5% Methyl Bromide by Volume Long-life NDIR sensor Built-in temperature and humidity compensation Auto-Baseline calibration can be enabled Precise measurement and stable performance ATEX rated for combustible environments Serial UART and analog voltage outputs Life expectancy > 10 Years Applications Industrial Safety Fumigation Chemical Oil & gas Gas drainage monitoring Liquefied gas station or transport Models SBrH-5A Methyl Bromide Sensor 0-5% methyl bromide gas sensor, with 'A' housing. SBrH-5B Methyl Bromide Sensor 0-5%, complimentary design with 'B' housing.
Request a Quote
Description
The SBrH-5A Cubic 5% NDIR Methyl Bromide Gas Sensor by Cubic detects 0-5% levels of CH3Br methyl bromide gas in ambient environments. Features Measures 0 to 5% Methyl Bromide by Volume Long-life NDIR sensor Built-in temperature and humidity compensation Auto-Baseline calibration can be enabled Precise measurement and stable performance ATEX rated for combustible environments Serial UART and analog voltage outputs Life expectancy > 10 Years Applications Industrial Safety Fumigation Chemical Oil & gas Gas drainage monitoring Liquefied gas station or transport Models SBrH-5A Methyl Bromide Sensor 0-5% methyl bromide gas sensor, with 'A' housing. SBrH-5B Methyl Bromide Sensor 0-5%, complimentary design with 'B' housing.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SBrH-5A Cubic 5% Methyl Bromide Sensor -  - CO2Meter.com
Ormond Beach, FL, United States
SBrH-5A Cubic 5% Methyl Bromide Sensor
SBrH-5A Cubic 5% Methyl Bromide Sensor
The SBrH-5A Cubic 5% NDIR Methyl Bromide Gas Sensor by Cubic detects 0-5% levels of CH3Br methyl bromide gas in ambient environments. Features Measures 0 to 5% Methyl Bromide by Volume Long-life NDIR sensor Built-in temperature and humidity compensation Auto-Baseline calibration can be enabled Precise measurement and stable performance ATEX rated for combustible environments Serial UART and analog voltage outputs Life expectancy > 10 Years Applications Industrial Safety Fumigation Chemical Oil & gas Gas drainage monitoring Liquefied gas station or transport Models SBrH-5A Methyl Bromide Sensor 0-5% methyl bromide gas sensor, with 'A' housing. SBrH-5B Methyl Bromide Sensor 0-5%, complimentary design with 'B' housing.

The SBrH-5A Cubic 5% NDIR Methyl Bromide Gas Sensor by Cubic detects 0-5% levels of CH3Br methyl bromide gas in ambient environments.

Features

  • Measures 0 to 5% Methyl Bromide by Volume
  • Long-life NDIR sensor
  • Built-in temperature and humidity compensation
  • Auto-Baseline calibration can be enabled
  • Precise measurement and stable performance
  • ATEX rated for combustible environments
  • Serial UART and analog voltage outputs
  • Life expectancy > 10 Years

Applications

  • Industrial Safety
  • Fumigation
  • Chemical
  • Oil & gas
  • Gas drainage monitoring
  • Liquefied gas station or transport

Models

SBrH-5A Methyl Bromide Sensor 0-5% methyl bromide gas sensor, with 'A' housing.

SBrH-5B Methyl Bromide Sensor 0-5%, complimentary design with 'B' housing.

Supplier's Site

Technical Specifications

  CO2Meter.com
Product Category Gas Sensors
Product Name SBrH-5A Cubic 5% Methyl Bromide Sensor
Measurement Type %Volume
Unlock Full Specs
to access all available technical data

Similar Products

ExplorIR®-W 5% CO2 Sensor -  - CO2Meter.com
Specs
Measurement Type %Volume
Gas Types CO2; (0-5% CO2)
Number of Gases Monitored Single
View Details
Nitrogen Dioxide (NO2) Fixed Gas Detector w/ Remote Sensor (0-20ppm) -  - CO2Meter.com
Specs
Measurement Type Trace
Gas Types NO2; (0-20ppm)
Number of Gases Monitored Single
View Details
Incubator IR CO2 Sensor Analyzer -  - CO2Meter.com
Specs
Gas Types CO2; (Microhybrid - Incubator IR CO2 Sensor Analyzer)
Number of Gases Monitored Single
View Details
SprintIR®-6S-20 20% CO2 Sensor -  - CO2Meter.com
Specs
Measurement Type %Volume
Gas Types CO2; (0-20%)
Number of Gases Monitored Single
View Details