CO2Meter.com Portable CO2 Welding Gas Analyzer CM-1650

Description
The CM-1650 Portable CO2 Welding Gas Analyzer is designed to provide advanced analysis of active welding gas blends that contain 0-100% carbon dioxide and set the main target for AWS accuracy standards. Features Fast and Precise CO2 Measurements 0-100% Create custom selection for individual concentration range Gain UNLIMITED data logging to a Micro SD Card Included quality Li-ion rechargeable batteries Models CM-1650 - CO2 Welding Gas Analyzer CM-1652 - CO2 + O2 Welding Gas Analyzer Warranty 1-year warranty - see CO2Meter Terms & Conditions
Request a Quote
Description
The CM-1650 Portable CO2 Welding Gas Analyzer is designed to provide advanced analysis of active welding gas blends that contain 0-100% carbon dioxide and set the main target for AWS accuracy standards. Features Fast and Precise CO2 Measurements 0-100% Create custom selection for individual concentration range Gain UNLIMITED data logging to a Micro SD Card Included quality Li-ion rechargeable batteries Models CM-1650 - CO2 Welding Gas Analyzer CM-1652 - CO2 + O2 Welding Gas Analyzer Warranty 1-year warranty - see CO2Meter Terms & Conditions
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Portable CO2 Welding Gas Analyzer -  - CO2Meter.com
Ormond Beach, FL, United States
Portable CO2 Welding Gas Analyzer
Portable CO2 Welding Gas Analyzer
The CM-1650 Portable CO2 Welding Gas Analyzer is designed to provide advanced analysis of active welding gas blends that contain 0-100% carbon dioxide and set the main target for AWS accuracy standards. Features Fast and Precise CO2 Measurements 0-100% Create custom selection for individual concentration range Gain UNLIMITED data logging to a Micro SD Card Included quality Li-ion rechargeable batteries Models CM-1650 - CO2 Welding Gas Analyzer CM-1652 - CO2 + O2 Welding Gas Analyzer Warranty 1-year warranty - see CO2Meter Terms & Conditions

The CM-1650 Portable CO2 Welding Gas Analyzer is designed to provide advanced analysis of active welding gas blends that contain 0-100% carbon dioxide and set the main target for AWS accuracy standards.

Features

  • Fast and Precise CO2 Measurements 0-100%
  • Create custom selection for individual concentration range
  • Gain UNLIMITED data logging to a Micro SD Card
  • Included quality Li-ion rechargeable batteries

Models

  • CM-1650 - CO2 Welding Gas Analyzer
  • CM-1652 - CO2 + O2 Welding Gas Analyzer

Warranty

  • 1-year warranty - see CO2Meter Terms & Conditions
Supplier's Site

Technical Specifications

  CO2Meter.com
Product Category Gas Sensors
Product Name Portable CO2 Welding Gas Analyzer
Gas Types CO2; (Portable CO2 Welding Gas Analyzer)
Unlock Full Specs
to access all available technical data

Similar Products

SprintIR®-6S-100 100% CO2 Sensor -  - CO2Meter.com
Specs
Measurement Type %Volume
Gas Types CO2; (0-100%)
Number of Gases Monitored Single
View Details
NH3-AF Alphasense 50ppm Ammonia Gas Sensor -  - CO2Meter.com
Specs
Gas Types (NH3-AF Alphasense 50ppm Ammonia Gas Sensor)
Number of Gases Monitored Single
View Details
CM1106SL-NS Super Low Power NDIR CO2 Sensor -  - CO2Meter.com
Specs
Gas Types CO2; (CM1106SL-NS Super Low Power NDIR CO2 Sensor)
Number of Gases Monitored Single
View Details
SprintIR®-W 20% CO2 Sensor -  - CO2Meter.com
Specs
Measurement Type Trace
Gas Types CO2; (20% (200,000ppm) CO2)
Number of Gases Monitored Single
View Details