CO2Meter.com AM4205H-LC-R32 Cubic R32 A2L Refrigerant Gas Sensor AM4205H-LC-R32

Description
The AM4205H-LC Cubic Refrigerant Gas Sensor series can detects refrigerant gases for safety or alarms. Using industry standard UART, in seconds the sensor begins reporting 0-50% LFL (Lower Flammability Limit, equal to LEL Lower Explosive Limit) in with high accuracy. This enhanced version also includes Modbus output. *PLEASE NOTE: Minimum Order Quantity is 10* Features Non-dispersive infrared (NDIR) technology Industry-standard serial UART or analog voltage outputs Reference channel for self-compensation and long-term stability No calibration required Built-in temperature and humility compensation Built-in heater for low-temperature operation to -30C Fast response, no moving parts >15 year expected lifespan Applications Cold Chain and Storage Commercial Air Conditioning Automotive Air Conditioning Models AM4205H-LC-R32: R32 Cubic Refrigerant Sensor - Measures R32 gas only w/ modbus output. AM4205H-LC-R454B: R454B Cubic Refrigerant Sensor - Measures R454B gas only w/ modbus output. AM4205H-LC-R454C: R454C Cubic Refrigerant Sensor - Measures R454C gas only w/ modbus output. AM4205H-LC-R454A: R454A Cubic Refrigerant Sensor - Measures R454A gas only w/ modbus output. AM4205H-LC-R290: R290 Cubic Refrigerant Sensor - Measures R290 gas only w/ modbus output.
Request a Quote
Description
The AM4205H-LC Cubic Refrigerant Gas Sensor series can detects refrigerant gases for safety or alarms. Using industry standard UART, in seconds the sensor begins reporting 0-50% LFL (Lower Flammability Limit, equal to LEL Lower Explosive Limit) in with high accuracy. This enhanced version also includes Modbus output. *PLEASE NOTE: Minimum Order Quantity is 10* Features Non-dispersive infrared (NDIR) technology Industry-standard serial UART or analog voltage outputs Reference channel for self-compensation and long-term stability No calibration required Built-in temperature and humility compensation Built-in heater for low-temperature operation to -30C Fast response, no moving parts >15 year expected lifespan Applications Cold Chain and Storage Commercial Air Conditioning Automotive Air Conditioning Models AM4205H-LC-R32: R32 Cubic Refrigerant Sensor - Measures R32 gas only w/ modbus output. AM4205H-LC-R454B: R454B Cubic Refrigerant Sensor - Measures R454B gas only w/ modbus output. AM4205H-LC-R454C: R454C Cubic Refrigerant Sensor - Measures R454C gas only w/ modbus output. AM4205H-LC-R454A: R454A Cubic Refrigerant Sensor - Measures R454A gas only w/ modbus output. AM4205H-LC-R290: R290 Cubic Refrigerant Sensor - Measures R290 gas only w/ modbus output.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
AM4205H-LC-R32 Cubic R32 A2L Refrigerant Gas Sensor -  - CO2Meter.com
Ormond Beach, FL, United States
AM4205H-LC-R32 Cubic R32 A2L Refrigerant Gas Sensor
AM4205H-LC-R32 Cubic R32 A2L Refrigerant Gas Sensor
The AM4205H-LC Cubic Refrigerant Gas Sensor series can detects refrigerant gases for safety or alarms. Using industry standard UART, in seconds the sensor begins reporting 0-50% LFL (Lower Flammability Limit, equal to LEL Lower Explosive Limit) in with high accuracy. This enhanced version also includes Modbus output. *PLEASE NOTE: Minimum Order Quantity is 10* Features Non-dispersive infrared (NDIR) technology Industry-standard serial UART or analog voltage outputs Reference channel for self-compensation and long-term stability No calibration required Built-in temperature and humility compensation Built-in heater for low-temperature operation to -30C Fast response, no moving parts >15 year expected lifespan Applications Cold Chain and Storage Commercial Air Conditioning Automotive Air Conditioning Models AM4205H-LC-R32: R32 Cubic Refrigerant Sensor - Measures R32 gas only w/ modbus output. AM4205H-LC-R454B: R454B Cubic Refrigerant Sensor - Measures R454B gas only w/ modbus output. AM4205H-LC-R454C: R454C Cubic Refrigerant Sensor - Measures R454C gas only w/ modbus output. AM4205H-LC-R454A: R454A Cubic Refrigerant Sensor - Measures R454A gas only w/ modbus output. AM4205H-LC-R290: R290 Cubic Refrigerant Sensor - Measures R290 gas only w/ modbus output.

The AM4205H-LC Cubic Refrigerant Gas Sensor series can detects refrigerant gases for safety or alarms. Using industry standard UART, in seconds the sensor begins reporting 0-50% LFL (Lower Flammability Limit, equal to LEL Lower Explosive Limit) in with high accuracy. This enhanced version also includes Modbus output.

*PLEASE NOTE: Minimum Order Quantity is 10*

Features

  • Non-dispersive infrared (NDIR) technology
  • Industry-standard serial UART or analog voltage outputs
  • Reference channel for self-compensation and long-term stability
  • No calibration required
  • Built-in temperature and humility compensation
  • Built-in heater for low-temperature operation to -30C
  • Fast response, no moving parts
  • >15 year expected lifespan

Applications

  • Cold Chain and Storage
  • Commercial Air Conditioning
  • Automotive Air Conditioning

Models

  • AM4205H-LC-R32: R32 Cubic Refrigerant Sensor - Measures R32 gas only w/ modbus output.
  • AM4205H-LC-R454B: R454B Cubic Refrigerant Sensor - Measures R454B gas only w/ modbus output.
  • AM4205H-LC-R454C: R454C Cubic Refrigerant Sensor - Measures R454C gas only w/ modbus output.
  • AM4205H-LC-R454A: R454A Cubic Refrigerant Sensor - Measures R454A gas only w/ modbus output.
  • AM4205H-LC-R290: R290 Cubic Refrigerant Sensor - Measures R290 gas only w/ modbus output.
Supplier's Site

Technical Specifications

  CO2Meter.com
Product Category Gas Sensors
Product Name AM4205H-LC-R32 Cubic R32 A2L Refrigerant Gas Sensor
Measurement Type %Volume
Unlock Full Specs
to access all available technical data

Similar Products

Oxygen (O2) Fixed Gas Detector w/ Remote Sensor (0-25%) -  - CO2Meter.com
Specs
Measurement Type %Volume
Gas Types O2; (0-25%)
Number of Gases Monitored Single
View Details
LOX-O2 UV Flux 25% Oxygen Smart Sensor -  - CO2Meter.com
Specs
Measurement Type %Volume
Gas Types O2; (0.1 to 25% O2)
Number of Gases Monitored Single
View Details
CL2-A1 Alphasense 20ppm Chlorine Gas Sensor -  - CO2Meter.com
Specs
Gas Types (CL2-A1 Alphasense 20ppm Chlorine Gas Sensor)
Number of Gases Monitored Single
View Details
SprintIR®-R 5% CO2 Sensor -  - CO2Meter.com
Specs
Measurement Type %Volume
Gas Types CO2; (0-5%,)
Number of Gases Monitored Single
View Details