CO2Meter.com CM1109 Dual IR Source NDIR CO2 Sensor CM1109

Description
The CM1109 Dual IR Source NDIR CO2 Sensor is designed to measure CO2 for safety, beverage, agriculture, industrial or cold chain storage applications. The advantage of a dual source, dual beam sensor is that over time it self-compensates for the influence of temperature and humidity, light source aging and other factors that impact the sensor's accuracy. This results in better stability over its lifetime. Features Superior Stability & Accuracy Temperature and Humidity Compensation High Accuracy Supports WELL, RESET, ASHRAE 62.1-2019 Addendum aa & California Title 24 Application Applications Indoor Air Quality (IAQ) HVAC controller Central Air Conditioning Agriculture Models CM1109 - Dual IR Source NDIR CO2 Sensor - designed for long-term stability. Sensor Development Kit (CM-200) - Easy to use, simply plug the sensor into the PCB and plug it into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide or use our library of source code on Github to build your own application or for OEM batch testing/configuratio n. Order sensors on this page, then order the Devkit here. We recommend that all first time users purchase both this sensor and the CM-200 Development Kit for fastest and easiest results.
Request a Quote
Description
The CM1109 Dual IR Source NDIR CO2 Sensor is designed to measure CO2 for safety, beverage, agriculture, industrial or cold chain storage applications. The advantage of a dual source, dual beam sensor is that over time it self-compensates for the influence of temperature and humidity, light source aging and other factors that impact the sensor's accuracy. This results in better stability over its lifetime. Features Superior Stability & Accuracy Temperature and Humidity Compensation High Accuracy Supports WELL, RESET, ASHRAE 62.1-2019 Addendum aa & California Title 24 Application Applications Indoor Air Quality (IAQ) HVAC controller Central Air Conditioning Agriculture Models CM1109 - Dual IR Source NDIR CO2 Sensor - designed for long-term stability. Sensor Development Kit (CM-200) - Easy to use, simply plug the sensor into the PCB and plug it into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide or use our library of source code on Github to build your own application or for OEM batch testing/configuratio n. Order sensors on this page, then order the Devkit here. We recommend that all first time users purchase both this sensor and the CM-200 Development Kit for fastest and easiest results.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
CM1109 Dual IR Source NDIR CO2 Sensor -  - CO2Meter.com
Ormond Beach, FL, United States
CM1109 Dual IR Source NDIR CO2 Sensor
CM1109 Dual IR Source NDIR CO2 Sensor
The CM1109 Dual IR Source NDIR CO2 Sensor is designed to measure CO2 for safety, beverage, agriculture, industrial or cold chain storage applications. The advantage of a dual source, dual beam sensor is that over time it self-compensates for the influence of temperature and humidity, light source aging and other factors that impact the sensor's accuracy. This results in better stability over its lifetime. Features Superior Stability & Accuracy Temperature and Humidity Compensation High Accuracy Supports WELL, RESET, ASHRAE 62.1-2019 Addendum aa & California Title 24 Application Applications Indoor Air Quality (IAQ) HVAC controller Central Air Conditioning Agriculture Models CM1109 - Dual IR Source NDIR CO2 Sensor - designed for long-term stability. Sensor Development Kit (CM-200) - Easy to use, simply plug the sensor into the PCB and plug it into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide or use our library of source code on Github to build your own application or for OEM batch testing/configuratio n. Order sensors on this page, then order the Devkit here. We recommend that all first time users purchase both this sensor and the CM-200 Development Kit for fastest and easiest results.

The CM1109 Dual IR Source NDIR CO2 Sensor is designed to measure CO2 for safety, beverage, agriculture, industrial or cold chain storage applications.

The advantage of a dual source, dual beam sensor is that over time it self-compensates for the influence of temperature and humidity, light source aging and other factors that impact the sensor's accuracy. This results in better stability over its lifetime.

Features

  • Superior Stability & Accuracy
  • Temperature and Humidity Compensation
  • High Accuracy Supports WELL, RESET, ASHRAE 62.1-2019 Addendum aa & California Title 24 Application

Applications

  • Indoor Air Quality (IAQ)
  • HVAC controller
  • Central Air Conditioning
  • Agriculture

Models

  • CM1109 - Dual IR Source NDIR CO2 Sensor - designed for long-term stability.
  • Sensor Development Kit (CM-200) - Easy to use, simply plug the sensor into the PCB and plug it into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide or use our library of source code on Github to build your own application or for OEM batch testing/configuration. Order sensors on this page, then order the Devkit here.

We recommend that all first time users purchase both this sensor and the CM-200 Development Kit for fastest and easiest results.

Supplier's Site

Technical Specifications

  CO2Meter.com
Product Category Gas Sensors
Product Name CM1109 Dual IR Source NDIR CO2 Sensor
Measurement Type Trace
Unlock Full Specs
to access all available technical data

Similar Products

NH3-AF Alphasense 50ppm Ammonia Gas Sensor -  - CO2Meter.com
Specs
Gas Types (NH3-AF Alphasense 50ppm Ammonia Gas Sensor)
Number of Gases Monitored Single
View Details
Indoor Air Quality CO2 Monitor -  - CO2Meter.com
Specs
Gas Types CO2; (Indoor Greenhouse - Indoor Air Quality CO2 Monitor)
Number of Gases Monitored Single
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
SprintIR®-W 20% CO2 Sensor -  - CO2Meter.com
Specs
Measurement Type Trace
Gas Types CO2; (20% (200,000ppm) CO2)
Number of Gases Monitored Single
View Details
CozIR®-A 2,000ppm CO2 + RH/T Sensor -  - CO2Meter.com
Specs
Gas Types CO2; (Search Results - CozIR®-A 2,000ppm CO2 + RH/T Sensor)
Number of Gases Monitored Single
Operating Temperature 0 to 131 F (-18 to 55 C)
View Details