CO2Meter.com PM2008M-M Cubic Particulate Matter Sensors PM2008M-M

Description
Cubic's PM1.0, PM2.5, and PM10 combined Particulate Matter Sensors deliver fast, accurate and stable performance at an incredibly low price. They are designed to be used stand-alone or as the foundation of an OEM indoor air quality PM detector. Features Advanced laser scattering technology Real-time output PM1.0, PM2.5, PM10 in μg/m³ Small, compact structure All-metal shielding for strong anti-interference High accuracy, high sensitivity and quick response Industry-standard UART, I²C outputs Four types of measuring modes: single/continuous/ti ming/dynamic RoHS and Reach compliant Models PM2008M-M: High Accuracy PM Sensor Module - UART, I2C, PWM, with inlet and outlet ports on the same side. Better accuracy at very low PM levels. PM2012SE-A: Compact PM Sensor Module - UART, I2C. Opposite side ports.
Request a Quote
Description
Cubic's PM1.0, PM2.5, and PM10 combined Particulate Matter Sensors deliver fast, accurate and stable performance at an incredibly low price. They are designed to be used stand-alone or as the foundation of an OEM indoor air quality PM detector. Features Advanced laser scattering technology Real-time output PM1.0, PM2.5, PM10 in μg/m³ Small, compact structure All-metal shielding for strong anti-interference High accuracy, high sensitivity and quick response Industry-standard UART, I²C outputs Four types of measuring modes: single/continuous/ti ming/dynamic RoHS and Reach compliant Models PM2008M-M: High Accuracy PM Sensor Module - UART, I2C, PWM, with inlet and outlet ports on the same side. Better accuracy at very low PM levels. PM2012SE-A: Compact PM Sensor Module - UART, I2C. Opposite side ports.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PM2008M-M Cubic Particulate Matter Sensors -  - CO2Meter.com
Ormond Beach, FL, United States
PM2008M-M Cubic Particulate Matter Sensors
PM2008M-M Cubic Particulate Matter Sensors
Cubic's PM1.0, PM2.5, and PM10 combined Particulate Matter Sensors deliver fast, accurate and stable performance at an incredibly low price. They are designed to be used stand-alone or as the foundation of an OEM indoor air quality PM detector. Features Advanced laser scattering technology Real-time output PM1.0, PM2.5, PM10 in μg/m³ Small, compact structure All-metal shielding for strong anti-interference High accuracy, high sensitivity and quick response Industry-standard UART, I²C outputs Four types of measuring modes: single/continuous/ti ming/dynamic RoHS and Reach compliant Models PM2008M-M: High Accuracy PM Sensor Module - UART, I2C, PWM, with inlet and outlet ports on the same side. Better accuracy at very low PM levels. PM2012SE-A: Compact PM Sensor Module - UART, I2C. Opposite side ports.

Cubic's PM1.0, PM2.5, and PM10 combined Particulate Matter Sensors deliver fast, accurate and stable performance at an incredibly low price. They are designed to be used stand-alone or as the foundation of an OEM indoor air quality PM detector.

Features

  • Advanced laser scattering technology
  • Real-time output PM1.0, PM2.5, PM10 in μg/m³
  • Small, compact structure
  • All-metal shielding for strong anti-interference
  • High accuracy, high sensitivity and quick response
  • Industry-standard UART, I²C outputs
  • Four types of measuring modes: single/continuous/timing/dynamic
  • RoHS and Reach compliant

Models

  • PM2008M-M: High Accuracy PM Sensor Module - UART, I2C, PWM, with inlet and outlet ports on the same side. Better accuracy at very low PM levels.
  • PM2012SE-A: Compact PM Sensor Module - UART, I2C. Opposite side ports.
Supplier's Site

Technical Specifications

  CO2Meter.com
Product Category Gas Sensors
Product Name PM2008M-M Cubic Particulate Matter Sensors
Measurement Type %Volume
Unlock Full Specs
to access all available technical data

Similar Products

Probe 1% and 30% CO2 USB Data Logger -  - CO2Meter.com
Specs
Gas Types CO2; (Probe 1% and 30% CO2 USB Data Logger)
Number of Gases Monitored Single
View Details
004-0-0017 S8 Alarm 5% CO2 Sensor -  - CO2Meter.com
Specs
Measurement Type Trace
Gas Types CO2; (0-5% (0-50,000ppm))
Number of Gases Monitored Single
View Details
033-9-0027 K33 ICB 30% CO2 Sensor -  - CO2Meter.com
Specs
Measurement Type Trace
Gas Types CO2; (0 – 300,000 ppm (0-30%))
Number of Gases Monitored Single
View Details
SprintIR®-6S-5 5% CO2 Sensor -  - CO2Meter.com
Specs
Measurement Type %Volume
Gas Types CO2; (0-5%)
Number of Gases Monitored Single
View Details