CO2Meter.com 030-8-0010 K30 FR Fast Response 10,000 ppm CO2 Sensor 030-8-0010

Description
The K30 FR Fast Response 10,000 ppm CO2 Sensor 030-8-0010 (formerly known as SE-0117) is optimized for fast response time. The sample cell is well protected by a particle filter and is designed for fast diffusion without any need for external pump. In addition, there is a tube inlet to be able to feed on-line test gas through the sensor. The module is designed for high volume production with full traceability by sensor serial number on all manufacturing processes and key components. Every sensor is individually calibrated and is provided with UART digital interface. The K30 FR is designed for simple integration into products that requires a fast update rate of CO2 measurement. The sensor can be used in a wide range of applications where fast changes need to be detected, such as gas leakage in the food and pharmaceutical packaging industry. Other uses are human occupancy detection and leakage detection in industry environments.is a low-cost sensor solution for OEMs who want to integrate CO2 sensors into applications like high speed bottling head-space testing. Features Optimized for incredibly fast response (2 seconds!) Built-in tube inlet with fast diffusion with or without pump Flexible analog and digital outputs Compliant with ANSI/ASHRAE, WELL, and RESET grad B standards Models K30 FR 10,000 ppm Sensor (030-8-0010) - For integration into high-volume OEM products. K30 CO2 Sensor Development Kit (CM-0126) - Easy to use, simply plug the sensor module into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide in real time or for data logging. Sensor Development Kit (CM-200) - Easy to use, simply plug the sensor into the PCB and plug it into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide or use our library of source code on Github to build your own application or for OEM batch testing/configuratio n. Order sensors on this page, then order the Devkit here. We recommend that all first-time users purchase either the CM-0126 or CM-200 Development Kit for fastest and easiest results
Request a Quote
Description
The K30 FR Fast Response 10,000 ppm CO2 Sensor 030-8-0010 (formerly known as SE-0117) is optimized for fast response time. The sample cell is well protected by a particle filter and is designed for fast diffusion without any need for external pump. In addition, there is a tube inlet to be able to feed on-line test gas through the sensor. The module is designed for high volume production with full traceability by sensor serial number on all manufacturing processes and key components. Every sensor is individually calibrated and is provided with UART digital interface. The K30 FR is designed for simple integration into products that requires a fast update rate of CO2 measurement. The sensor can be used in a wide range of applications where fast changes need to be detected, such as gas leakage in the food and pharmaceutical packaging industry. Other uses are human occupancy detection and leakage detection in industry environments.is a low-cost sensor solution for OEMs who want to integrate CO2 sensors into applications like high speed bottling head-space testing. Features Optimized for incredibly fast response (2 seconds!) Built-in tube inlet with fast diffusion with or without pump Flexible analog and digital outputs Compliant with ANSI/ASHRAE, WELL, and RESET grad B standards Models K30 FR 10,000 ppm Sensor (030-8-0010) - For integration into high-volume OEM products. K30 CO2 Sensor Development Kit (CM-0126) - Easy to use, simply plug the sensor module into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide in real time or for data logging. Sensor Development Kit (CM-200) - Easy to use, simply plug the sensor into the PCB and plug it into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide or use our library of source code on Github to build your own application or for OEM batch testing/configuratio n. Order sensors on this page, then order the Devkit here. We recommend that all first-time users purchase either the CM-0126 or CM-200 Development Kit for fastest and easiest results
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
030-8-0010 K30 FR Fast Response 10,000 ppm CO2 Sensor -  - CO2Meter.com
Ormond Beach, FL, United States
030-8-0010 K30 FR Fast Response 10,000 ppm CO2 Sensor
030-8-0010 K30 FR Fast Response 10,000 ppm CO2 Sensor
The K30 FR Fast Response 10,000 ppm CO2 Sensor 030-8-0010 (formerly known as SE-0117) is optimized for fast response time. The sample cell is well protected by a particle filter and is designed for fast diffusion without any need for external pump. In addition, there is a tube inlet to be able to feed on-line test gas through the sensor. The module is designed for high volume production with full traceability by sensor serial number on all manufacturing processes and key components. Every sensor is individually calibrated and is provided with UART digital interface. The K30 FR is designed for simple integration into products that requires a fast update rate of CO2 measurement. The sensor can be used in a wide range of applications where fast changes need to be detected, such as gas leakage in the food and pharmaceutical packaging industry. Other uses are human occupancy detection and leakage detection in industry environments.is a low-cost sensor solution for OEMs who want to integrate CO2 sensors into applications like high speed bottling head-space testing. Features Optimized for incredibly fast response (2 seconds!) Built-in tube inlet with fast diffusion with or without pump Flexible analog and digital outputs Compliant with ANSI/ASHRAE, WELL, and RESET grad B standards Models K30 FR 10,000 ppm Sensor (030-8-0010) - For integration into high-volume OEM products. K30 CO2 Sensor Development Kit (CM-0126) - Easy to use, simply plug the sensor module into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide in real time or for data logging. Sensor Development Kit (CM-200) - Easy to use, simply plug the sensor into the PCB and plug it into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide or use our library of source code on Github to build your own application or for OEM batch testing/configuratio n. Order sensors on this page, then order the Devkit here. We recommend that all first-time users purchase either the CM-0126 or CM-200 Development Kit for fastest and easiest results

The K30 FR Fast Response 10,000 ppm CO2 Sensor 030-8-0010 (formerly known as SE-0117) is optimized for fast response time.

The sample cell is well protected by a particle filter and is designed for fast diffusion without any need for external pump. In addition, there is a tube inlet to be able to feed on-line test gas through the sensor.

The module is designed for high volume production with full traceability by sensor serial number on all manufacturing processes and key components. Every sensor is individually calibrated and is provided with UART digital interface.

The K30 FR is designed for simple integration into products that requires a fast update rate of CO2 measurement. The sensor can be used in a wide range of applications where fast changes need to be detected, such as gas leakage in the food and pharmaceutical packaging industry. Other uses are human occupancy detection and leakage detection in industry environments.is a low-cost sensor solution for OEMs who want to integrate CO2 sensors into applications like high speed bottling head-space testing.

Features

  • Optimized for incredibly fast response (2 seconds!)
  • Built-in tube inlet with fast diffusion with or without pump
  • Flexible analog and digital outputs
  • Compliant with ANSI/ASHRAE, WELL, and RESET grad B standards

Models

  • K30 FR 10,000 ppm Sensor (030-8-0010) - For integration into high-volume OEM products.
  • K30 CO2 Sensor Development Kit (CM-0126) - Easy to use, simply plug the sensor module into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide in real time or for data logging.
  • Sensor Development Kit (CM-200) - Easy to use, simply plug the sensor into the PCB and plug it into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide or use our library of source code on Github to build your own application or for OEM batch testing/configuration. Order sensors on this page, then order the Devkit here.

We recommend that all first-time users purchase either the CM-0126 or CM-200 Development Kit for fastest and easiest results

Supplier's Site

Technical Specifications

  CO2Meter.com
Product Category Gas Sensors
Product Name 030-8-0010 K30 FR Fast Response 10,000 ppm CO2 Sensor
Measurement Type Trace
Unlock Full Specs
to access all available technical data

Similar Products

Gas Sensor Development Kit -  - CO2Meter.com
Specs
Gas Types O2; (Oxygen Sensor Module - Gas Sensor Development Kit)
Number of Gases Monitored Single
View Details
SprintIR®-6S-20 20% CO2 Sensor -  - CO2Meter.com
Specs
Measurement Type %Volume
Gas Types CO2; (0-20%)
Number of Gases Monitored Single
View Details
H2S-A1 Alphasense 1% Hydrogen Sulfide Sensor -  - CO2Meter.com
Specs
Gas Types (H2S-A1 Alphasense 1% Hydrogen Sulfide Sensor)
Number of Gases Monitored Single
View Details
004-0-0050 Senseair S8 2% CO2 Sensor -  - CO2Meter.com
Specs
Measurement Type %Volume
Gas Types CO2; (0.04-2% vol)
Number of Gases Monitored Single
View Details