CO2Meter.com CozIR®-A 10,000 ppm CO2 Sensor

Description
The CozIR®-A 10,000 ppm (1%) CO2 sensor is designed to monitor carbon dioxide levels indoors. It is ideal for monitoring CO2 in buildings, schools, offices or anywhere indoor air quality is important for personal comfort of the occupants. Features Low Power Consumption 2 measurements per second Industry-Standard Serial Communication Sensor life expectancy > 15 years Models GC-0012 CozIR®-A 10,000 ppm CO2 Sensor - for integration into high-volume OEM products. Contact us directly for wholesale pricing on large quantities of this sensor. CM-0120 CozIR®-A Development Kit - Easy to use, simply plug the sensor module into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide, to configure the sensor or for data logging. CM-0047 Tube Cap Adapter - This adapter has been discontinued. If you are looking for a tube cap adapter, please contact us directly at Sales@CO2Meter.com - you MUST provide us with which sensor you have purchased for proper solution.
Request a Quote
Description
The CozIR®-A 10,000 ppm (1%) CO2 sensor is designed to monitor carbon dioxide levels indoors. It is ideal for monitoring CO2 in buildings, schools, offices or anywhere indoor air quality is important for personal comfort of the occupants. Features Low Power Consumption 2 measurements per second Industry-Standard Serial Communication Sensor life expectancy > 15 years Models GC-0012 CozIR®-A 10,000 ppm CO2 Sensor - for integration into high-volume OEM products. Contact us directly for wholesale pricing on large quantities of this sensor. CM-0120 CozIR®-A Development Kit - Easy to use, simply plug the sensor module into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide, to configure the sensor or for data logging. CM-0047 Tube Cap Adapter - This adapter has been discontinued. If you are looking for a tube cap adapter, please contact us directly at Sales@CO2Meter.com - you MUST provide us with which sensor you have purchased for proper solution.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
CozIR®-A 10,000 ppm CO2 Sensor -  - CO2Meter.com
Ormond Beach, FL, United States
CozIR®-A 10,000 ppm CO2 Sensor
CozIR®-A 10,000 ppm CO2 Sensor
The CozIR®-A 10,000 ppm (1%) CO2 sensor is designed to monitor carbon dioxide levels indoors. It is ideal for monitoring CO2 in buildings, schools, offices or anywhere indoor air quality is important for personal comfort of the occupants. Features Low Power Consumption 2 measurements per second Industry-Standard Serial Communication Sensor life expectancy > 15 years Models GC-0012 CozIR®-A 10,000 ppm CO2 Sensor - for integration into high-volume OEM products. Contact us directly for wholesale pricing on large quantities of this sensor. CM-0120 CozIR®-A Development Kit - Easy to use, simply plug the sensor module into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide, to configure the sensor or for data logging. CM-0047 Tube Cap Adapter - This adapter has been discontinued. If you are looking for a tube cap adapter, please contact us directly at Sales@CO2Meter.com - you MUST provide us with which sensor you have purchased for proper solution.

The CozIR®-A 10,000 ppm (1%) CO2 sensor is designed to monitor carbon dioxide levels indoors. It is ideal for monitoring CO2 in buildings, schools, offices or anywhere indoor air quality is important for personal comfort of the occupants.

Features

  • Low Power Consumption
  • 2 measurements per second
  • Industry-Standard Serial Communication
  • Sensor life expectancy > 15 years

Models

GC-0012 CozIR®-A 10,000 ppm CO2 Sensor - for integration into high-volume OEM products. Contact us directly for wholesale pricing on large quantities of this sensor.

CM-0120 CozIR®-A Development Kit - Easy to use, simply plug the sensor module into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide, to configure the sensor or for data logging.

CM-0047 Tube Cap Adapter - This adapter has been discontinued. If you are looking for a tube cap adapter, please contact us directly at Sales@CO2Meter.com - you MUST provide us with which sensor you have purchased for proper solution.

Supplier's Site

Technical Specifications

  CO2Meter.com
Product Category Gas Sensors
Product Name CozIR®-A 10,000 ppm CO2 Sensor
Measurement Type Trace
Unlock Full Specs
to access all available technical data

Similar Products

Oxygen (O2) Fixed Gas Detector w/ Remote Sensor (0-25%) -  - CO2Meter.com
Specs
Measurement Type %Volume
Gas Types O2; (0-25%)
Number of Gases Monitored Single
View Details
Zirconia Oxygen Sensor System -  - CO2Meter.com
Specs
Gas Types O2; (Oxygen Sensor Module - Zirconia Oxygen Sensor System)
Electrical Outputs Voltage; Current
Number of Gases Monitored Single
View Details
CozIR®-A 2,000ppm CO2 + RH/T Sensor -  - CO2Meter.com
Specs
Gas Types CO2; (Search Results - CozIR®-A 2,000ppm CO2 + RH/T Sensor)
Number of Gases Monitored Single
Operating Temperature 0 to 131 F (-18 to 55 C)
View Details
030-7-0007 K30 10% CO2 Sensor -  - CO2Meter.com
Specs
Measurement Type Trace
Gas Types CO2; (0-100,000 ppm (0-10%))
Number of Gases Monitored Single
View Details