Features
Low maintenance due to few moving parts, heavy duty, rugged, and dependable.
Unique design allows the mold to be poured while the parting line is perpendicular to the floor. The machine tilts the mold so that the parting line is parallel to the floor for solidification and ejection.
Cushioned tilt cylinders provide a smooth tilting motion from start to stop.
Clamping pressure
29,500 lbs.
(13,381 kg.)
Max. mold size
33 x 20 in.
(84 x 51 cm)
Max. mold weight
1,800 lbs
(816.5 kg.)
Ram stroke
18 in.
(46cm)
Daylight opening
21 in
(53.4 cm)
Machine weight
3,800 lbs
(1,724 kg.)
Tilt speed
7 sec.
CMH Manufacturing Co.
Done
Description
Features
Low maintenance due to few moving parts, heavy duty, rugged, and dependable.
Unique design allows the mold to be poured while the parting line is perpendicular to the floor. The machine tilts the mold so that the parting line is parallel to the floor for solidification and ejection.
Cushioned tilt cylinders provide a smooth tilting motion from start to stop.
Clamping pressure
29,500 lbs.
(13,381 kg.)
Max. mold size
33 x 20 in.
(84 x 51 cm)
Max. mold weight
1,800 lbs
(816.5 kg.)
Ram stroke
18 in.
(46cm)
Daylight opening
21 in
(53.4 cm)
Machine weight
3,800 lbs
(1,724 kg.)
Tilt speed
7 sec.
Features
Low maintenance due to few moving parts, heavy duty, rugged, and dependable.
Unique design allows the mold to be poured while the parting line is perpendicular to the floor. The machine tilts the mold so that the parting line is parallel to the floor for solidification and ejection.
Cushioned tilt cylinders provide a smooth tilting motion from start to stop.
Clamping pressure
29,500 lbs.
(13,381 kg.)
Max. mold size
33 x 20 in.
(84 x 51 cm)
Max. mold weight
1,800 lbs
(816.5 kg.)
Ram stroke
18 in.
(46cm)
Daylight opening
21 in
(53.4 cm)
Machine weight
3,800 lbs
(1,724 kg.)
Tilt speed
7 sec.
Features
Low maintenance due to few moving parts, heavy duty, rugged, and dependable.
Unique design allows the mold to be poured while the parting line is perpendicular to the floor. The machine tilts the mold so that the parting line is parallel to the floor for solidification and ejection.
Cushioned tilt cylinders provide a smooth tilting motion from start to stop.