Roll-over design utilizes smaller floor footprint and allows pouring and ejection at different work stations, facilitation in line work flow. Low maintenance due to few moving parts, heavy duty, rugged, and dependable. PLC/Touchscreen control, hydraulic power unit is sized to operate at a medium operating pressure. Twin cushioned tilt cylinders provide a smooth tilting motion from start to stop. Quad ram cylinders provide a safety factor, as well as extra holding pressure and better clamping balance. Hydraulic ejector system available. System can be interfaced with other devices such as Robot Casting Catcher and automatic ladler.
|
Clamping pressure | 61,000 lbs. | (27,669 kg.) |
|
Max. mold size | 54 x 68 in. | (137 x 173 cm) |
|
Max. Mold Weight | 10,000 lbs. | (4,536 kg.) |
|
Ram Stroke | 36 in | (91.5 cm) |
|
Daylight Opening | 27 in. | (68.5 cm) |
|
Pressure Height Center | 24.50 in. | (61 cm) |
|
Machine Weight | 23,000 lbs. | (10,432 kg.) |
|
Tie Bar Size | 2.50 in. Dia. | (6.35 cm) |
|
Tilt Speed | 25 Sec. |
| CMH Manufacturing Co. | |
|---|---|
| Product Category | Casting Machines |
| Product Number | 5H 180 |
| Product Name | Permanent Mold Casting Machine |