CENO Electronics Technology Co., Ltd. Slip Ring High Speed 6000rpm with RF ECN000-01S-01F

Description
High speed slip ring 's rotating speed at lease is 1000RPM. It mainly be used in high speed train, nondestructive testing equipment, eddy current testing equipment and so on. CENO adopts the advanced and special technology in the structure between the stator and rotor for ensuring the slip ring performance stably during rotating under high speed.
Description
High speed slip ring 's rotating speed at lease is 1000RPM. It mainly be used in high speed train, nondestructive testing equipment, eddy current testing equipment and so on. CENO adopts the advanced and special technology in the structure between the stator and rotor for ensuring the slip ring performance stably during rotating under high speed.

Suppliers

Company
Product
Description
Supplier Links
Slip Ring High Speed 6000rpm with RF - ECN000-01S-01F - CENO Electronics Technology Co., Ltd.
Shenzhen, China
Slip Ring High Speed 6000rpm with RF
ECN000-01S-01F
Slip Ring High Speed 6000rpm with RF ECN000-01S-01F
High speed slip ring 's rotating speed at lease is 1000RPM. It mainly be used in high speed train, nondestructive testing equipment, eddy current testing equipment and so on. CENO adopts the advanced and special technology in the structure between the stator and rotor for ensuring the slip ring performance stably during rotating under high speed.

High speed slip ring 's rotating speed at lease is 1000RPM. It mainly be used in high speed train, nondestructive testing equipment, eddy current testing equipment and so on. CENO adopts the advanced and special technology in the structure between the stator and rotor for ensuring the slip ring performance stably during rotating under high speed.

Supplier's Site

Technical Specifications

  CENO Electronics Technology Co., Ltd.
Product Category Slip Rings
Product Number ECN000-01S-01F
Product Name Slip Ring High Speed 6000rpm with RF
Slip Ring Design Capsule
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Slip Rings - Hansen - ElectroCraft
Specs
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.8000 to 12 rpm
View Details
Through-hole slip ring -  - JiuJiang Ingiant Technology Co., Ltd.
JiuJiang Ingiant Technology Co., Ltd.
Specs
Maximum Current 2 to 25 amps
View Details
Radial Capsules For Every Application - 2199-00 - Electro-Miniatures Corporation
Specs
Slip Ring Design Capsule
Configuration Drum Type
Maximum Voltage 250 volts
View Details
Slip Ring Carbon Brush 380 / 690VAC IP65 - BHCN-C-0463-1420 - CENO Electronics Technology Co., Ltd.
Specs
Slip Ring Design Capsule
Speed 0.0 to 5 rpm
Maximum Voltage 380 to 690 volts
View Details