CENO Electronics Technology Co., Ltd. Slip Ring Ethernet Signal 100M & 1xPE ECN038-04P2-03EM

Description
Slip ring is designed to use to transmit power, signal or data, pneumatically or hydraulically from a stationary to a rotating platform. It also can be defined to something that goes around an axle like a collar that has 2 ports on it, the inside port rotates independent of the outside one, so that it is possible to attach a motor or sensor on a rotating platform without the wire winding. ECN038-04P2-03EM with compact size, stable electrical and signal performance, low friction and torque, thicker precious metal plate, longer life. Can be apply for automatic machines which require rotating transfer electric/signal/gas/ liquid, solve wire winding problems. We can make customized slip ring to rotating transfer RS485/232/422, CANBUS, Profibus, CC-link, USB2.0, Gigabit Ethernet etc.
Description
Slip ring is designed to use to transmit power, signal or data, pneumatically or hydraulically from a stationary to a rotating platform. It also can be defined to something that goes around an axle like a collar that has 2 ports on it, the inside port rotates independent of the outside one, so that it is possible to attach a motor or sensor on a rotating platform without the wire winding. ECN038-04P2-03EM with compact size, stable electrical and signal performance, low friction and torque, thicker precious metal plate, longer life. Can be apply for automatic machines which require rotating transfer electric/signal/gas/ liquid, solve wire winding problems. We can make customized slip ring to rotating transfer RS485/232/422, CANBUS, Profibus, CC-link, USB2.0, Gigabit Ethernet etc.

Suppliers

Company
Product
Description
Supplier Links
Slip Ring Ethernet  Signal 100M & 1xPE - ECN038-04P2-03EM - CENO Electronics Technology Co., Ltd.
Shenzhen, China
Slip Ring Ethernet Signal 100M & 1xPE
ECN038-04P2-03EM
Slip Ring Ethernet Signal 100M & 1xPE ECN038-04P2-03EM
Slip ring is designed to use to transmit power, signal or data, pneumatically or hydraulically from a stationary to a rotating platform. It also can be defined to something that goes around an axle like a collar that has 2 ports on it, the inside port rotates independent of the outside one, so that it is possible to attach a motor or sensor on a rotating platform without the wire winding. ECN038-04P2-03EM with compact size, stable electrical and signal performance, low friction and torque, thicker precious metal plate, longer life. Can be apply for automatic machines which require rotating transfer electric/signal/gas/ liquid, solve wire winding problems. We can make customized slip ring to rotating transfer RS485/232/422, CANBUS, Profibus, CC-link, USB2.0, Gigabit Ethernet etc.

Slip ring is designed to use to transmit power, signal or data, pneumatically or hydraulically from a stationary to a rotating platform. It also can be defined to something that goes around an axle like a collar that has 2 ports on it, the inside port rotates independent of the outside one, so that it is possible to attach a motor or sensor on a rotating platform without the wire winding. ECN038-04P2-03EM with compact size, stable electrical and signal performance, low friction and torque, thicker precious metal plate, longer life. Can be apply for automatic machines which require rotating transfer electric/signal/gas/liquid, solve wire winding problems. We can make customized slip ring to rotating transfer RS485/232/422, CANBUS, Profibus, CC-link, USB2.0, Gigabit Ethernet etc.

Supplier's Site

Technical Specifications

  CENO Electronics Technology Co., Ltd.
Product Category Slip Rings
Product Number ECN038-04P2-03EM
Product Name Slip Ring Ethernet Signal 100M & 1xPE
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.0 to 300 rpm
Maximum Voltage 0.0 to 380 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Slip Rings - Hansen - ElectroCraft
Specs
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.8000 to 12 rpm
View Details
Electrical Slip Ring, ES Series - ES6 - DSTI - Dynamic Sealing Technologies, Inc.
DSTI - Dynamic Sealing Technologies, Inc.
Specs
Slip Ring Design Capsule
Configuration Drum Type
Total # of Circuits 6
View Details
Waterproof Slip Ring - ECN088-04P1-44S-IP65-JZ - CENO Electronics Technology Co., Ltd.
CENO Electronics Technology Co., Ltd.
Specs
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.0 to 50 rpm
View Details