Electro-Miniatures Corporation 5 Amp Standard Slip Ring Assemblies 2435-00

Description
Graduated inner bores. Silver alloy rings, silver graphite bushes, treated aluminum alloy frame, 5 amps per circuit, #22 AWG Teflon 24 in. long standard leadwire, 750 volts RMS dielectric strength.
Description
Graduated inner bores. Silver alloy rings, silver graphite bushes, treated aluminum alloy frame, 5 amps per circuit, #22 AWG Teflon 24 in. long standard leadwire, 750 volts RMS dielectric strength.

Suppliers

Company
Product
Description
Supplier Links
5 Amp Standard Slip Ring Assemblies - 2435-00 - Electro-Miniatures Corporation
Moonachie, NJ, USA
5 Amp Standard Slip Ring Assemblies
2435-00
5 Amp Standard Slip Ring Assemblies 2435-00
Graduated inner bores. Silver alloy rings, silver graphite bushes, treated aluminum alloy frame, 5 amps per circuit, #22 AWG Teflon 24 in. long standard leadwire, 750 volts RMS dielectric strength.

Graduated inner bores. Silver alloy rings, silver graphite bushes, treated aluminum alloy frame, 5 amps per circuit, #22 AWG Teflon 24 in. long standard leadwire, 750 volts RMS dielectric strength.

Supplier's Site

Technical Specifications

  Electro-Miniatures Corporation
Product Category Slip Rings
Product Number 2435-00
Product Name 5 Amp Standard Slip Ring Assemblies
Slip Ring Design Capsule
Configuration Drum Type
Maximum Voltage 750 volts
Maximum Current 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Ingiant Standard 50mm through hole Gigabit Ethernet slip ring with 1 channel Gigabit Ethernet signal -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Total # of Circuits 46
Speed 0.0 to 600 rpm
Maximum Voltage 0.0 to 240 volts
View Details
Motorized Slip Rings - Hansen - ElectroCraft
Specs
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.8000 to 12 rpm
View Details
10 Amp Standard Slip Ring Assemblies - 2423-00 - Electro-Miniatures Corporation
Specs
Slip Ring Design Capsule
Configuration Drum Type
Maximum Voltage 750 volts
View Details
Slip Ring Servo-motor 16xswitch 2x1000M Ethernet - ECN080-20P-44S-02EG - CENO Electronics Technology Co., Ltd.
Specs
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.0 to 100 rpm
View Details