CANNON Instrument Company Single-Bath Dilute Solution Polymer Viscometer miniPV®

Description
For Dilute Solution Viscosity of Polymers in Organic Solvents and Aqueous Solutions miniPV® is a fully-automated, single sample, benchtop viscometer for testing dilute solution viscosity of polymers in organic solvents and aqueous solutions. The Ubbelohde-style tube covers a 100-fold viscosity range between 0.3 cSt and 5,000 cSt from 20 °C to 100 °C. Elastomers Plastics Thermoplastic elastomers Copolymers Biopolymers Polymer blends Oligomers Pre-polymers Resins Viscosity modifiers Designed to meet specific polymer industry needs Compatible with organic solvents and aqueous solutions On-board software with specialized polymer calculations determines relative, inherent, reduced, specific and intrinsic viscosity Superb temperature control (±0.01°C) from 20° C to 100 °C (with available options) Kinematic viscosity range: 0.3 mm²/s (cSt) to 5,000 mm²/s (cSt) in 100-fold increments. Special ranges available upon request. Compact, robust design Fits in roughly the same bench-top area as an analytical balance Conserves valuable lab space Proven CANNON® viscometer platform offers reliability and outstanding support Optional Peltier cooling is environmentally friendly and requires no external refrigeration Fully automated bench-top testing Software controls the instrument and facilitates tasks such as calibration, data entry, method specification, calculation selection, report formatting, and data exporting Single PC manages up to 4 instruments using VISCPRO® software Reduces operator to operator variability Reduced consumable costs ASTM D 446/ISO 3105 Ubbelohde-style tube reduces solvent usage and disposal costs by 50% Automated vial washing & drying reduces vial consumption and replaces manual washing Simplified maintenance & test versatility Modular bath for easy maintenance access Viscometer tube replacement completed in minutes Single-point temperature calibration avoids need for tube recalibration and maximizes test flexibility
Datasheet
Description
For Dilute Solution Viscosity of Polymers in Organic Solvents and Aqueous Solutions miniPV® is a fully-automated, single sample, benchtop viscometer for testing dilute solution viscosity of polymers in organic solvents and aqueous solutions. The Ubbelohde-style tube covers a 100-fold viscosity range between 0.3 cSt and 5,000 cSt from 20 °C to 100 °C. Elastomers Plastics Thermoplastic elastomers Copolymers Biopolymers Polymer blends Oligomers Pre-polymers Resins Viscosity modifiers Designed to meet specific polymer industry needs Compatible with organic solvents and aqueous solutions On-board software with specialized polymer calculations determines relative, inherent, reduced, specific and intrinsic viscosity Superb temperature control (±0.01°C) from 20° C to 100 °C (with available options) Kinematic viscosity range: 0.3 mm²/s (cSt) to 5,000 mm²/s (cSt) in 100-fold increments. Special ranges available upon request. Compact, robust design Fits in roughly the same bench-top area as an analytical balance Conserves valuable lab space Proven CANNON® viscometer platform offers reliability and outstanding support Optional Peltier cooling is environmentally friendly and requires no external refrigeration Fully automated bench-top testing Software controls the instrument and facilitates tasks such as calibration, data entry, method specification, calculation selection, report formatting, and data exporting Single PC manages up to 4 instruments using VISCPRO® software Reduces operator to operator variability Reduced consumable costs ASTM D 446/ISO 3105 Ubbelohde-style tube reduces solvent usage and disposal costs by 50% Automated vial washing & drying reduces vial consumption and replaces manual washing Simplified maintenance & test versatility Modular bath for easy maintenance access Viscometer tube replacement completed in minutes Single-point temperature calibration avoids need for tube recalibration and maximizes test flexibility
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single-Bath Dilute Solution Polymer Viscometer - miniPV® - CANNON Instrument Company
State College, PA, United States
Single-Bath Dilute Solution Polymer Viscometer
miniPV®
Single-Bath Dilute Solution Polymer Viscometer miniPV®
For Dilute Solution Viscosity of Polymers in Organic Solvents and Aqueous Solutions miniPV® is a fully-automated, single sample, benchtop viscometer for testing dilute solution viscosity of polymers in organic solvents and aqueous solutions. The Ubbelohde-style tube covers a 100-fold viscosity range between 0.3 cSt and 5,000 cSt from 20 °C to 100 °C. Elastomers Plastics Thermoplastic elastomers Copolymers Biopolymers Polymer blends Oligomers Pre-polymers Resins Viscosity modifiers Designed to meet specific polymer industry needs Compatible with organic solvents and aqueous solutions On-board software with specialized polymer calculations determines relative, inherent, reduced, specific and intrinsic viscosity Superb temperature control (±0.01°C) from 20° C to 100 °C (with available options) Kinematic viscosity range: 0.3 mm²/s (cSt) to 5,000 mm²/s (cSt) in 100-fold increments. Special ranges available upon request. Compact, robust design Fits in roughly the same bench-top area as an analytical balance Conserves valuable lab space Proven CANNON® viscometer platform offers reliability and outstanding support Optional Peltier cooling is environmentally friendly and requires no external refrigeration Fully automated bench-top testing Software controls the instrument and facilitates tasks such as calibration, data entry, method specification, calculation selection, report formatting, and data exporting Single PC manages up to 4 instruments using VISCPRO® software Reduces operator to operator variability Reduced consumable costs ASTM D 446/ISO 3105 Ubbelohde-style tube reduces solvent usage and disposal costs by 50% Automated vial washing & drying reduces vial consumption and replaces manual washing Simplified maintenance & test versatility Modular bath for easy maintenance access Viscometer tube replacement completed in minutes Single-point temperature calibration avoids need for tube recalibration and maximizes test flexibility

For Dilute Solution Viscosity of Polymers in Organic Solvents and Aqueous Solutions

miniPV® is a fully-automated, single sample, benchtop viscometer for testing dilute solution viscosity of polymers in organic solvents and aqueous solutions. The Ubbelohde-style tube covers a 100-fold viscosity range between 0.3 cSt and 5,000 cSt from 20 °C to 100 °C.

  • Elastomers
  • Plastics
  • Thermoplastic elastomers
  • Copolymers
  • Biopolymers
  • Polymer blends
  • Oligomers
  • Pre-polymers
  • Resins
  • Viscosity modifiers

Designed to meet specific polymer industry needs

  • Compatible with organic solvents and aqueous solutions
  • On-board software with specialized polymer calculations determines relative, inherent, reduced, specific and intrinsic viscosity
  • Superb temperature control (±0.01°C) from 20° C to 100 °C (with available options)
  • Kinematic viscosity range: 0.3 mm²/s (cSt) to 5,000 mm²/s (cSt) in 100-fold increments. Special ranges available upon request.

Compact, robust design

  • Fits in roughly the same bench-top area as an analytical balance
  • Conserves valuable lab space
  • Proven CANNON® viscometer platform offers reliability and outstanding support
  • Optional Peltier cooling is environmentally friendly and requires no external refrigeration

Fully automated bench-top testing

  • Software controls the instrument and facilitates tasks such as calibration, data entry, method specification, calculation selection, report formatting, and data exporting
  • Single PC manages up to 4 instruments using VISCPRO® software
  • Reduces operator to operator variability

Reduced consumable costs

  • ASTM D 446/ISO 3105 Ubbelohde-style tube reduces solvent usage and disposal costs by 50%
  • Automated vial washing & drying reduces vial consumption and replaces manual washing

Simplified maintenance & test versatility

  • Modular bath for easy maintenance access
  • Viscometer tube replacement completed in minutes
  • Single-point temperature calibration avoids need for tube recalibration and maximizes test flexibility
Supplier's Site Datasheet

Technical Specifications

  CANNON Instrument Company
Product Category Property Testing Equipment
Product Number miniPV®
Product Name Single-Bath Dilute Solution Polymer Viscometer
Properties Analyzed Testing Dilute Solution Viscosity of Polymers in Organic Solvents and Aqueous Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Densometer - 4340N - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Methods, Technology & Standards Mass flow and servo-regulator technology, automatic test feature, auto-drive mechanism
Properties Analyzed Texture Analysis; Flowability / Workability; Smoothness; Absorption / WaterAbsorption; Densometry / Pore Size
Test Media Textiles; Paper
View Details
Ethanol Blend Analyzer - InfraCal 2 ATR-E - AMETEK Spectro Scientific
Specs
Test Media Fuel / Fuel Materials
Mounting / Loading Options Benchtop or Laboratory
Display & Special Features PC Interface / Networkable; Video
View Details
Automated Dual High-Pressure Pore Size Analyzer - PoreMaster® GT Series Porosimeter - Quantachrome Instruments
Specs
Properties Analyzed Porosimetry / Pore Volume; Densometry / Pore Size
Test Media Powders, Bulk Solids; Powders
Mounting / Loading Options Benchtop or Laboratory
View Details
Constant Temperature Bath - TE-3000 - CANNON Instrument Company
CANNON Instrument Company
Specs
Properties Analyzed Viscosity
Test Media Asphalt / Pavement
Mounting / Loading Options Benchtop or Laboratory
View Details