CANNON Instrument Company Single-Bath Benchtop Kinematic Viscometer CAV 4.1

Description
CANNON® CAV® 4.1 is a fully automated, single bath, benchtop viscometer with two 14-position sample handlers for unattended D445 processing. Each of the two Ubbelohde-style tubes covers a 100- fold viscosity range at values between 0.5 mm2/s (cSt) and 10,000 mm2/s (cSt) from 40 °C to 150 °C (down to 20 °C with optional integral bath cooler). Conforms to ASTM D445/446. Common applications include Formulated oil analysis, Hydraulic oil analysis, Additive analysis, Marine fuel testing, Base stock analysis, Light and heavy fuel testing, Waxes/paraffin, Crude oil testing, Glycols/polyols. D445 precision in a modern, dependable design Standard temperature range: 40 °C to 150 °C (down to 20 °C with TE bath cooler option) Viscosity range: 0.5 mm²/s (cSt) to 10,000 mm²/s (cSt)* in 100-fold increments (easily covering the range of 5 separate manual glass viscometers) Two fully accessible, 14-position sample handlers ensure reliable, unattended processing of up to 24 determinations per hour Automation provides an alternative to labor-intensive manual testing and reduces operator to operator variability A well tested CANNON viscometer platform offers reliability and dependable support Compact & self-contained with flexible configuration Simple, out-of-the-box installation 35% smaller footprint than CAV-2000 series conserves lab space An onboard computer enables preprogrammed test parameters to be run without an external PC VISCPRO® PC software enables programming of user-defined test methods and permits one PC to manage and control up to four instruments User-configurable reports may be viewed, printed, saved and exported Reduced consumable costs ASTM D445/ISO 3105 Ubbelohde-style tubes reduce solvent usage and disposal costs by 50% compared to larger Atlantic-style tubes Automated vial washing and drying enables reuse and reduces vial consumption Simplified maintenance and test versatility Modular chassis design for easy maintenance access Operators can physically replace tubes in minutes, eliminating the need for related service calls Single-point temperature calibration avoids tube recalibration costs and maximizes flexibility Colored status indicator bath lights provide a simple remote indication of operational status Multiple predefined/user-defi ned test methods can be run within the same sample tray
Datasheet
Description
CANNON® CAV® 4.1 is a fully automated, single bath, benchtop viscometer with two 14-position sample handlers for unattended D445 processing. Each of the two Ubbelohde-style tubes covers a 100- fold viscosity range at values between 0.5 mm2/s (cSt) and 10,000 mm2/s (cSt) from 40 °C to 150 °C (down to 20 °C with optional integral bath cooler). Conforms to ASTM D445/446. Common applications include Formulated oil analysis, Hydraulic oil analysis, Additive analysis, Marine fuel testing, Base stock analysis, Light and heavy fuel testing, Waxes/paraffin, Crude oil testing, Glycols/polyols. D445 precision in a modern, dependable design Standard temperature range: 40 °C to 150 °C (down to 20 °C with TE bath cooler option) Viscosity range: 0.5 mm²/s (cSt) to 10,000 mm²/s (cSt)* in 100-fold increments (easily covering the range of 5 separate manual glass viscometers) Two fully accessible, 14-position sample handlers ensure reliable, unattended processing of up to 24 determinations per hour Automation provides an alternative to labor-intensive manual testing and reduces operator to operator variability A well tested CANNON viscometer platform offers reliability and dependable support Compact & self-contained with flexible configuration Simple, out-of-the-box installation 35% smaller footprint than CAV-2000 series conserves lab space An onboard computer enables preprogrammed test parameters to be run without an external PC VISCPRO® PC software enables programming of user-defined test methods and permits one PC to manage and control up to four instruments User-configurable reports may be viewed, printed, saved and exported Reduced consumable costs ASTM D445/ISO 3105 Ubbelohde-style tubes reduce solvent usage and disposal costs by 50% compared to larger Atlantic-style tubes Automated vial washing and drying enables reuse and reduces vial consumption Simplified maintenance and test versatility Modular chassis design for easy maintenance access Operators can physically replace tubes in minutes, eliminating the need for related service calls Single-point temperature calibration avoids tube recalibration costs and maximizes flexibility Colored status indicator bath lights provide a simple remote indication of operational status Multiple predefined/user-defi ned test methods can be run within the same sample tray
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single-Bath Benchtop Kinematic Viscometer - CAV 4.1 - CANNON Instrument Company
State College, PA, United States
Single-Bath Benchtop Kinematic Viscometer
CAV 4.1
Single-Bath Benchtop Kinematic Viscometer CAV 4.1
CANNON® CAV® 4.1 is a fully automated, single bath, benchtop viscometer with two 14-position sample handlers for unattended D445 processing. Each of the two Ubbelohde-style tubes covers a 100- fold viscosity range at values between 0.5 mm2/s (cSt) and 10,000 mm2/s (cSt) from 40 °C to 150 °C (down to 20 °C with optional integral bath cooler). Conforms to ASTM D445/446. Common applications include Formulated oil analysis, Hydraulic oil analysis, Additive analysis, Marine fuel testing, Base stock analysis, Light and heavy fuel testing, Waxes/paraffin, Crude oil testing, Glycols/polyols. D445 precision in a modern, dependable design Standard temperature range: 40 °C to 150 °C (down to 20 °C with TE bath cooler option) Viscosity range: 0.5 mm²/s (cSt) to 10,000 mm²/s (cSt)* in 100-fold increments (easily covering the range of 5 separate manual glass viscometers) Two fully accessible, 14-position sample handlers ensure reliable, unattended processing of up to 24 determinations per hour Automation provides an alternative to labor-intensive manual testing and reduces operator to operator variability A well tested CANNON viscometer platform offers reliability and dependable support Compact & self-contained with flexible configuration Simple, out-of-the-box installation 35% smaller footprint than CAV-2000 series conserves lab space An onboard computer enables preprogrammed test parameters to be run without an external PC VISCPRO® PC software enables programming of user-defined test methods and permits one PC to manage and control up to four instruments User-configurable reports may be viewed, printed, saved and exported Reduced consumable costs ASTM D445/ISO 3105 Ubbelohde-style tubes reduce solvent usage and disposal costs by 50% compared to larger Atlantic-style tubes Automated vial washing and drying enables reuse and reduces vial consumption Simplified maintenance and test versatility Modular chassis design for easy maintenance access Operators can physically replace tubes in minutes, eliminating the need for related service calls Single-point temperature calibration avoids tube recalibration costs and maximizes flexibility Colored status indicator bath lights provide a simple remote indication of operational status Multiple predefined/user-defi ned test methods can be run within the same sample tray

CANNON® CAV® 4.1 is a fully automated, single bath, benchtop viscometer with two 14-position sample handlers for unattended D445 processing. Each of the two Ubbelohde-style tubes covers a 100- fold viscosity range at values between 0.5 mm2/s (cSt) and 10,000 mm2/s (cSt) from 40 °C to 150 °C (down to 20 °C with optional integral bath cooler).

Conforms to ASTM D445/446. Common applications include Formulated oil analysis, Hydraulic oil analysis, Additive analysis, Marine fuel testing, Base stock analysis, Light and heavy fuel testing, Waxes/paraffin, Crude oil testing, Glycols/polyols.

D445 precision in a modern, dependable design

  • Standard temperature range: 40 °C to 150 °C (down to 20 °C with TE bath cooler option)
  • Viscosity range: 0.5 mm²/s (cSt) to 10,000 mm²/s (cSt)* in 100-fold increments (easily covering the range of 5 separate manual glass viscometers)
  • Two fully accessible, 14-position sample handlers ensure reliable, unattended processing of up to 24 determinations per hour
  • Automation provides an alternative to labor-intensive manual testing and reduces operator to operator variability
  • A well tested CANNON viscometer platform offers reliability and dependable support

Compact & self-contained with flexible configuration

  • Simple, out-of-the-box installation
  • 35% smaller footprint than CAV-2000 series conserves lab space
  • An onboard computer enables preprogrammed test parameters to be run without an external PC
  • VISCPRO® PC software enables programming of user-defined test methods and permits one PC to manage and control up to four instruments
  • User-configurable reports may be viewed, printed, saved and exported

Reduced consumable costs

  • ASTM D445/ISO 3105 Ubbelohde-style tubes reduce solvent usage and disposal costs by 50% compared to larger Atlantic-style tubes
  • Automated vial washing and drying enables reuse and reduces vial consumption

Simplified maintenance and test versatility

  • Modular chassis design for easy maintenance access
  • Operators can physically replace tubes in minutes, eliminating the need for related service calls
  • Single-point temperature calibration avoids tube recalibration costs and maximizes flexibility
  • Colored status indicator bath lights provide a simple remote indication of operational status
  • Multiple predefined/user-defined test methods can be run within the same sample tray
Supplier's Site Datasheet

Technical Specifications

  CANNON Instrument Company
Product Category Viscometers
Product Number CAV 4.1
Product Name Single-Bath Benchtop Kinematic Viscometer
Kinematic Viscosity Range 0.5000 to 10000 cSt (5.38E-6 to 0.1076 ft²/sec)
Unlock Full Specs
to access all available technical data

Similar Products

Particle Counter, Wear Classifier, Ferrous Monitor - LaserNet 200 Series - AMETEK Spectro Scientific
Specs
Kinematic Viscosity Range 15 to 320 cSt (1.61E-4 to 0.0034 ft²/sec)
Technology / Test Method Other; Laser & Transducers
Display & Special Features Benchtop or Laboratory; PC Interface / Networkable; SPC or Application Software; Video
View Details
Automatic Cold-Cranking Simulator - CCS-2100 - CANNON Instrument Company
Specs
Dynamic Viscosity Range 900 to 2500 cps
Display & Special Features Benchtop or Laboratory; PC Interface / Networkable
Industry / Application Petroleum
View Details
Asphalt Binder Viscometer - Visco 2000 - Malvern Instruments, Inc.
Specs
Display & Special Features Benchtop or Laboratory
Industry / Application Asphalt
View Details
In-Line Process Viscometer - VTX423-32 - TDCollaborative, LLC
Specs
Dynamic Viscosity Range 10 to 300 cps
Accuracy 2 ±% Full Scale
Technology / Test Method Vibratory / Oscillating Viscometry
View Details