Broadcom Inc. SFH250 - 100MBd Analog Receiver Diode SP000063866

Description
The SFH250 is a low-cost 650nm receiver diode for simple optical data transmission with polymer optical fiber. It incorporates an analog photodiode and can be used for speeds up to 100MBd. The transparent plastic package has an aperture where the the 2.2mm fiber end can be inserted and fixed with glue. This easy coupling method is extremely cost-effective.
Request a Quote Datasheet
Description
The SFH250 is a low-cost 650nm receiver diode for simple optical data transmission with polymer optical fiber. It incorporates an analog photodiode and can be used for speeds up to 100MBd. The transparent plastic package has an aperture where the the 2.2mm fiber end can be inserted and fixed with glue. This easy coupling method is extremely cost-effective.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SFH250 - 100MBd Analog Receiver Diode - SP000063866 - Broadcom Inc.
San Jose, CA, USA
SFH250 - 100MBd Analog Receiver Diode
SP000063866
SFH250 - 100MBd Analog Receiver Diode SP000063866
The SFH250 is a low-cost 650nm receiver diode for simple optical data transmission with polymer optical fiber. It incorporates an analog photodiode and can be used for speeds up to 100MBd. The transparent plastic package has an aperture where the the 2.2mm fiber end can be inserted and fixed with glue. This easy coupling method is extremely cost-effective.

The SFH250 is a low-cost 650nm receiver diode for simple optical data transmission with polymer optical fiber. It incorporates an analog photodiode and can be used for speeds up to 100MBd.
The transparent plastic package has an aperture where the the 2.2mm fiber end can be inserted and fixed with glue. This easy coupling method is extremely cost-effective.

Supplier's Site
Fibre Optic Receivers - 6961841P - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Receivers
6961841P
Fibre Optic Receivers 6961841P
100MBd Receiver Diode, Optical fibre

100MBd Receiver Diode, Optical fibre

Supplier's Site
Fibre Optic Receivers - 6961841 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Receivers
6961841
Fibre Optic Receivers 6961841
100MBd Receiver Diode, Optical fibre

100MBd Receiver Diode, Optical fibre

Supplier's Site
Fibre Optic Receivers - 1782983 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Receivers
1782983
Fibre Optic Receivers 1782983
100MBd Receiver Diode, Optical fibre

100MBd Receiver Diode, Optical fibre

Supplier's Site
Fiber Optic Receivers - 516-3081-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Receivers
516-3081-ND
Fiber Optic Receivers 516-3081-ND
Fiber Optic Receiver General Purpose 100MBd

Fiber Optic Receiver General Purpose 100MBd

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. RS Components, Ltd. DigiKey
Product Category Fiber Optic Receivers Fiber Optic Receivers Fiber Optic Receivers
Product Number SP000063866 6961841P 516-3081-ND
Product Name SFH250 - 100MBd Analog Receiver Diode Fibre Optic Receivers Fiber Optic Receivers
Packaging Type Transparent Plastic Package
Unlock Full Specs
to access all available technical data

Similar Products

Fiber-Optic Receiver, 320-1000 nm Silicon, 25 kHz to 125 MHz, FC, AC-Coupled - 1801-FC-AC - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 3 ns
Bandwidth 0.0250 to 125 MHz
View Details
Fibre Optic Receivers - 458678 - RS Components, Ltd.
Specs
Data Rate 16 Mbps
Rise Time 25 ns
View Details
3 GHz RF Analog Fiber Optic Receiver - MP-2320RX - Microwave Photonic Systems, Inc.
Specs
Receiver Type PIN Photodiode
Connector Type FC (optional feature); SC (optional feature)
Bandwidth 3000 MHz
View Details
Test and Measurement Receivers -  - MACOM
Specs
Photodiode Semiconductor Silicon (optional feature); Indium Gallium Arsenic (optional feature)
Sensitivity -27 to -11 dB
Responsivity 0.2000 to 1 A/W
View Details