Broadcom Inc. SFH757V - 100MBd Transmitter with Direct Fiber Connector SP000063858

Description
The SFH757V is a low-cost transmitter for simple optical data transmission with polymer optical fiber. This very robust 650nm LED can be used for speeds up to 100MBd. The V-housing allows easy coupling of unconnectorized 2.2mm plastic optical fiber by means of an axial locking screw.
Request a Quote Datasheet
Description
The SFH757V is a low-cost transmitter for simple optical data transmission with polymer optical fiber. This very robust 650nm LED can be used for speeds up to 100MBd. The V-housing allows easy coupling of unconnectorized 2.2mm plastic optical fiber by means of an axial locking screw.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SFH757V - 100MBd Transmitter with Direct Fiber Connector - SP000063858 - Broadcom Inc.
San Jose, CA, USA
SFH757V - 100MBd Transmitter with Direct Fiber Connector
SP000063858
SFH757V - 100MBd Transmitter with Direct Fiber Connector SP000063858
The SFH757V is a low-cost transmitter for simple optical data transmission with polymer optical fiber. This very robust 650nm LED can be used for speeds up to 100MBd. The V-housing allows easy coupling of unconnectorized 2.2mm plastic optical fiber by means of an axial locking screw.

The SFH757V is a low-cost transmitter for simple optical data transmission with polymer optical fiber. This very robust 650nm LED can be used for speeds up to 100MBd.
The V-housing allows easy coupling of unconnectorized 2.2mm plastic optical fiber by means of an axial locking screw.

Supplier's Site
Fiber Optic Transmitters - Discrete - 516-2872-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Transmitters - Discrete
516-2872-ND
Fiber Optic Transmitters - Discrete 516-2872-ND
Fiber Optic Transmitter 650nm 2.1V 50mA Connector-less

Fiber Optic Transmitter 650nm 2.1V 50mA Connector-less

Buy Now Datasheet
Fibre Optic Transmitters - 8019273P - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Transmitters
8019273P
Fibre Optic Transmitters 8019273P
100MBd Fibre Optic Transmitter,V-housin g

100MBd Fibre Optic Transmitter,V-housing

Supplier's Site
Fibre Optic Transmitters - 8019273 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Transmitters
8019273
Fibre Optic Transmitters 8019273
100MBd Fibre Optic Transmitter,V-housin g

100MBd Fibre Optic Transmitter,V-housing

Supplier's Site
Fibre Optic Transmitters - 1782971 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Transmitters
1782971
Fibre Optic Transmitters 1782971
100MBd Fibre Optic Transmitter,V-housin g

100MBd Fibre Optic Transmitter,V-housing

Supplier's Site

Technical Specifications

  Broadcom Inc. DigiKey RS Components, Ltd. RS Components, Ltd.
Product Category Fiber Optic Transmitters Fiber Optic Transmitters Fiber Optic Transmitters Fiber Optic Transmitters
Product Number SP000063858 516-2872-ND 8019273P 8019273
Product Name SFH757V - 100MBd Transmitter with Direct Fiber Connector Fiber Optic Transmitters - Discrete Fibre Optic Transmitters Fibre Optic Transmitters
Packaging Type V-Housing
Light Source Light Emitting Diode
Data Rate 0.1000 Gbps 0.1000 Gbps
Wavelength 650 nm (6500 Å) 650 nm (6500 Å) 685 nm (6850 Å) 685 nm (6850 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Transmitters - 458687 - RS Components, Ltd.
Specs
Data Rate 0.0160 Gbps
Wavelength 670 nm (6700 Å)
Rise Time 30 ns
View Details
1.5 µm Cooled DFB MSA TOSA, 80km, DWDM - 1608 - Broadcom Inc.
Specs
Packaging Type Metallized Ceramic
Light Source Laser Diode
Connector Type LC
View Details
Plastic Optical Fiber (POF) -  - Capella Microsystems, Inc.
Capella Microsystems, Inc.
Specs
Light Source Light Emitting Diode
Data Rate 0.0250 to 0.0500 Gbps
Signal Input: Transistor-Transistor Logic
View Details
Digital Opto-Electronic Transceivers, Transmitters and Receivers -  - Glenair, Inc.
Specs
Packaging Type PCB Mount, Cavity/Integrated
Data Rate 1 to 10 Gbps
View Details