Broadcom Inc. Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1532 HFBR-1532

Description
Manufacturer: Broadcom Limited Win Source Part Number: 873522-HFBR-1532 Features: Fiber Optic Transmitter 600nm 1.67V 60 mA Versatile Link Package: Bulk Part Status: Obsolete Categories: Optoelectronics ECCN: 5A991B4A Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8517.62.0090
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 873522-HFBR-1532 Features: Fiber Optic Transmitter 600nm 1.67V 60 mA Versatile Link Package: Bulk Part Status: Obsolete Categories: Optoelectronics ECCN: 5A991B4A Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8517.62.0090
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1532 - 873522-HFBR-1532 - Win Source Electronics
Laguna Hills, CA, United States
Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1532
873522-HFBR-1532
Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1532 873522-HFBR-1532
Manufacturer: Broadcom Limited Win Source Part Number: 873522-HFBR-1532 Features: Fiber Optic Transmitter 600nm 1.67V 60 mA Versatile Link Package: Bulk Part Status: Obsolete Categories: Optoelectronics ECCN: 5A991B4A Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8517.62.0090

Manufacturer: Broadcom Limited
Win Source Part Number: 873522-HFBR-1532
Features: Fiber Optic Transmitter 600nm 1.67V 60 mA Versatile Link
Package: Bulk
Part Status: Obsolete
Categories: Optoelectronics
ECCN: 5A991B4A
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 200
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8517.62.0090

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Transmitters
Product Number 873522-HFBR-1532
Product Name Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1532
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Transmitters - 2707762 - RS Components, Ltd.
Specs
Data Rate 0.0160 Gbps
Wavelength 670 nm (6700 Å)
Rise Time 40 ns
View Details
Dual Channel Fiber Optic Isolators - F2900 Series - Versitron, Inc.
Specs
Light Source Light Emitting Diode
Cable Type Single Mode / Multimode
Connector Type ST
View Details
Laser Photonic Integrated Circuits (L-PIC™) -  - MACOM
Specs
Cable Type Single mode
Data Rate 28 to 56 Gbps
Maximum Optical Output Power -6.5 to 4 dBm
View Details