The Versatile Link series is a complete family of fiber optic link components for applications requiring a low cost solution. The HFBR-0500Z series includes transmitters, receivers, connectors and cable specified for easy design. This series of components is ideal for solving problems with voltage isolation/insulation
The optical link design is simplified by the logic compatible receivers and complete specifications for each component. The key optical and electrical parameters of links configured with the HFBR-0500Z family are fully guaranteed from 0° to 70°C.
Versatile Link Horiz Std Tx RoHS
Versatile Link Horiz Std Tx RoHS
Versatile Link Horiz Std Tx RoHS
Manufacturer: Broadcom Limited
Win Source Part Number: 068055-HFBR-1524Z
Connector Type: Versatile Link
Capacitance: 86pF
Voltage - DC Reverse (Vr) (Max): 5V
Forward Voltage: 2.02V
Family Name: HFBR-1524
Wavelength: 660nm
Categories: Optoelectronics
Status: Active
Continuous forward current- Max: 80mA
Introduction Date: January 01, 2006
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 200
Fiber Optic Transmitter 660nm 2.02V 80mA Versatile Link
| Broadcom Inc. | RS Components, Ltd. | Win Source Electronics | DigiKey | |
|---|---|---|---|---|
| Product Category | Fiber Optic Transmitters | Fiber Optic Transmitters | Fiber Optic Transmitters | Fiber Optic Transmitters |
| Product Number | HFBR-1524Z | 2619704P | 068055-HFBR-1524Z | 516-2046-ND |
| Product Name | 1 MBd Standard Link Transmitter for Industrial Applications, Horizontal Package, 1x4, RoHS Compliant | Fibre Optic Transmitters | Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1524Z | Fiber Optic Transmitters - Discrete |
| Packaging Type | 1 x 4 Horizontal Package | |||
| Light Source | Light Emitting Diode | |||
| Cable Type | Multimode | |||
| Wavelength | 660 nm (6600 Å) | 660 nm (6600 Å) | 660 nm (6600 Å) | |
| Maximum Optical Output Power | -4.5 dBm |