Broadcom Inc. 10 MBd High Performance Link Receiver for Industrial Applications, Horizontal Package, 1x4, RoHS Compliant HFBR-2528Z

Description
The HFBR-0508Z Series consists of a fiber-optic transmitter and receiver operating at a 650 nm wavelength (red). The HFBR-1528Z transmitter is an LED in a low cost plastic housing designed to efficiently couple power into 200 μm diameter HCS and 1 mm diameter POF. The HFBR-2528Z receiver incorporates a PIN detector and digital output IC compatible with CMOS and TTL logic families. HFBR-0508Z links operate from DC to 10 MBd at distances up to 50 meters with 1 mm POF and up to 500 meters with 200 μm HCS®.
Request a Quote Datasheet
Description
The HFBR-0508Z Series consists of a fiber-optic transmitter and receiver operating at a 650 nm wavelength (red). The HFBR-1528Z transmitter is an LED in a low cost plastic housing designed to efficiently couple power into 200 μm diameter HCS and 1 mm diameter POF. The HFBR-2528Z receiver incorporates a PIN detector and digital output IC compatible with CMOS and TTL logic families. HFBR-0508Z links operate from DC to 10 MBd at distances up to 50 meters with 1 mm POF and up to 500 meters with 200 μm HCS®.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10 MBd High Performance Link Receiver for Industrial Applications, Horizontal Package, 1x4, RoHS Compliant - HFBR-2528Z - Broadcom Inc.
San Jose, CA, USA
10 MBd High Performance Link Receiver for Industrial Applications, Horizontal Package, 1x4, RoHS Compliant
HFBR-2528Z
10 MBd High Performance Link Receiver for Industrial Applications, Horizontal Package, 1x4, RoHS Compliant HFBR-2528Z
The HFBR-0508Z Series consists of a fiber-optic transmitter and receiver operating at a 650 nm wavelength (red). The HFBR-1528Z transmitter is an LED in a low cost plastic housing designed to efficiently couple power into 200 μm diameter HCS and 1 mm diameter POF. The HFBR-2528Z receiver incorporates a PIN detector and digital output IC compatible with CMOS and TTL logic families. HFBR-0508Z links operate from DC to 10 MBd at distances up to 50 meters with 1 mm POF and up to 500 meters with 200 μm HCS®.

The HFBR-0508Z Series consists of a fiber-optic transmitter and receiver operating at a 650 nm wavelength (red). The HFBR-1528Z transmitter is an LED in a low cost plastic housing designed to efficiently couple power into 200 μm diameter HCS and 1 mm diameter POF. The HFBR-2528Z receiver incorporates a PIN detector and digital output IC compatible with CMOS and TTL logic families.
HFBR-0508Z links operate from DC to 10 MBd at distances up to 50 meters with 1 mm POF and up to 500 meters with 200 μm HCS®.

Supplier's Site
Fiber Optic Receivers - 516-2066-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Receivers
516-2066-ND
Fiber Optic Receivers 516-2066-ND
Fiber Optic Receiver 10MBd 4.75V ~ 5.25V 45mA

Fiber Optic Receiver 10MBd 4.75V ~ 5.25V 45mA

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey
Product Category Fiber Optic Receivers Fiber Optic Receivers
Product Number HFBR-2528Z 516-2066-ND
Product Name 10 MBd High Performance Link Receiver for Industrial Applications, Horizontal Package, 1x4, RoHS Compliant Fiber Optic Receivers
Receiver Type PIN Photodiode
Packaging Type 1 x 4 Horizontal Package
Photodiode Semiconductor Silicon
Amplifier Type Transimpedance
Cable Type Multimode
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Receivers - 458678 - RS Components, Ltd.
Specs
Data Rate 16 Mbps
Rise Time 25 ns
View Details
Fiber-Optic Receiver, 320-1000 nm Silicon, 30 kHz to 1 GHz, FC/PC, AC-Coupled - 1601FC-AC - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 0.4000 ns
Bandwidth 0.0300 to 1000 MHz
View Details
5 MBd High Performance Link Transmitter for Industrial Applications, Vertical Package, 1x4, RoHS Compliant - HFBR-2531Z - Broadcom Inc.
Specs
Packaging Type 1 x 4 Vertical Package
Light Source Light Emitting Diode
Cable Type Multimode
View Details
4 suppliers