Broadcom Inc. DC-50MBd Miniature Link Fiber Optic Receiver with Metal ST Port AFBR-2418MZ

Description
The AFBR-2418Z fiber optic receiver is designed to operate with the Avago Technologies HFBR-14xxZ fiber optic transmitters and multimode glass fiber cable. The receiver output is a digital CMOS/TTL signal. The AFBR-2418Z receiver contains an IC with integrated photodiode to convert the incoming optical signal to a digital output signal without requiring additional circuitry. Because of its integrated design, the receiver has very high EMC resistance. A wide receiver dynamic range and high sensitivity over temperature is achievable. The data rate goes from DC to 50MBd max. AFBR-2418Z is equipped with RSSI (Received Signal Strength Indication) feature, which delivers the signal strength of the incoming optical signal for diagnostic function.
Request a Quote Datasheet
Description
The AFBR-2418Z fiber optic receiver is designed to operate with the Avago Technologies HFBR-14xxZ fiber optic transmitters and multimode glass fiber cable. The receiver output is a digital CMOS/TTL signal. The AFBR-2418Z receiver contains an IC with integrated photodiode to convert the incoming optical signal to a digital output signal without requiring additional circuitry. Because of its integrated design, the receiver has very high EMC resistance. A wide receiver dynamic range and high sensitivity over temperature is achievable. The data rate goes from DC to 50MBd max. AFBR-2418Z is equipped with RSSI (Received Signal Strength Indication) feature, which delivers the signal strength of the incoming optical signal for diagnostic function.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-50MBd Miniature Link Fiber Optic Receiver with Metal ST Port - AFBR-2418MZ - Broadcom Inc.
San Jose, CA, USA
DC-50MBd Miniature Link Fiber Optic Receiver with Metal ST Port
AFBR-2418MZ
DC-50MBd Miniature Link Fiber Optic Receiver with Metal ST Port AFBR-2418MZ
The AFBR-2418Z fiber optic receiver is designed to operate with the Avago Technologies HFBR-14xxZ fiber optic transmitters and multimode glass fiber cable. The receiver output is a digital CMOS/TTL signal. The AFBR-2418Z receiver contains an IC with integrated photodiode to convert the incoming optical signal to a digital output signal without requiring additional circuitry. Because of its integrated design, the receiver has very high EMC resistance. A wide receiver dynamic range and high sensitivity over temperature is achievable. The data rate goes from DC to 50MBd max. AFBR-2418Z is equipped with RSSI (Received Signal Strength Indication) feature, which delivers the signal strength of the incoming optical signal for diagnostic function.

The AFBR-2418Z fiber optic receiver is designed to operate with the Avago Technologies HFBR-14xxZ fiber optic transmitters and multimode glass fiber cable. The receiver output is a digital CMOS/TTL signal. The AFBR-2418Z receiver contains an IC with integrated photodiode to convert the incoming optical signal to a digital output signal without requiring additional circuitry. Because of its integrated design, the receiver has very high EMC resistance. A wide receiver dynamic range and high sensitivity over temperature is achievable. The data rate goes from DC to 50MBd max. AFBR-2418Z is equipped with RSSI (Received Signal Strength Indication) feature, which delivers the signal strength of the incoming optical signal for diagnostic function.

Supplier's Site
Fiber Optic Receivers - 516-3460-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Receivers
516-3460-ND
Fiber Optic Receivers 516-3460-ND
Fiber Optic Receiver Optical 50MBd -24dBm 3.135V ~ 5.25V 30mA

Fiber Optic Receiver Optical 50MBd -24dBm 3.135V ~ 5.25V 30mA

Buy Now Datasheet
Fibre Optic Receivers - 8188798 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Receivers
8188798
Fibre Optic Receivers 8188798
Opto, Avago, AFBR-2418MZ

Opto, Avago, AFBR-2418MZ

Supplier's Site
Fibre Optic Receivers - 1894757 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Receivers
1894757
Fibre Optic Receivers 1894757
OPTO, AVAGO, AFBR-2418MZ

OPTO, AVAGO, AFBR-2418MZ

Supplier's Site

Technical Specifications

  Broadcom Inc. DigiKey RS Components, Ltd.
Product Category Fiber Optic Receivers Fiber Optic Receivers Fiber Optic Receivers
Product Number AFBR-2418MZ 516-3460-ND 8188798
Product Name DC-50MBd Miniature Link Fiber Optic Receiver with Metal ST Port Fiber Optic Receivers Fibre Optic Receivers
Receiver Type PIN Photodiode
Cable Type Multimode
Connector Type ST
Rise Time 5 ns 5 ns
Responsivity 0.7200 A/W
Unlock Full Specs
to access all available technical data

Similar Products

Fiber-Optic Receiver, 320-1000 nm Silicon, 25 kHz to 125 MHz, FC, AC-Coupled - 1801-FC-AC - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 3 ns
Bandwidth 0.0250 to 125 MHz
View Details
Fibre Optic Receivers - 458680 - RS Components, Ltd.
Specs
Data Rate 16 Mbps
Rise Time 25 ns
View Details
155 MBd Optical Receiver for Industrial Applications, 2x4, Ext Temp (-40 to  85C), RoHS Compliant - HFBR-2316TZ - Broadcom Inc.
Specs
Receiver Type PIN Photodiode
Packaging Type Dual In-Line Package
Photodiode Semiconductor InGaAsP
View Details
3 suppliers
Test and Measurement Receivers -  - MACOM
Specs
Photodiode Semiconductor Silicon (optional feature); Indium Gallium Arsenic (optional feature)
Sensitivity -27 to -11 dB
Responsivity 0.2000 to 1 A/W
View Details