Broadcom Inc. 1 MBd Standard Link Receiver for Industrial Applications, Horizontal Package, 1x4, RoHS Compliant HFBR-2524Z

Description
The Versatile Link series is a complete family of fiber optic link components for applications requiring a low cost solution. The HFBR-0500Z series includes transmitters, receivers, connectors and cable specified for easy design. This series of components is ideal for solving problems with voltage isolation/insulation , EMI/RFI immunity or data security. The optical link design is simplified by the logic compatible receivers and complete specifications for each component. The key optical and electrical parameters of links configured with the HFBR-0500Z family are fully guaranteed from 0° to 70°C.
Request a Quote Datasheet
Description
The Versatile Link series is a complete family of fiber optic link components for applications requiring a low cost solution. The HFBR-0500Z series includes transmitters, receivers, connectors and cable specified for easy design. This series of components is ideal for solving problems with voltage isolation/insulation , EMI/RFI immunity or data security. The optical link design is simplified by the logic compatible receivers and complete specifications for each component. The key optical and electrical parameters of links configured with the HFBR-0500Z family are fully guaranteed from 0° to 70°C.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 MBd Standard Link Receiver for Industrial Applications, Horizontal Package, 1x4, RoHS Compliant - HFBR-2524Z - Broadcom Inc.
San Jose, CA, USA
1 MBd Standard Link Receiver for Industrial Applications, Horizontal Package, 1x4, RoHS Compliant
HFBR-2524Z
1 MBd Standard Link Receiver for Industrial Applications, Horizontal Package, 1x4, RoHS Compliant HFBR-2524Z
The Versatile Link series is a complete family of fiber optic link components for applications requiring a low cost solution. The HFBR-0500Z series includes transmitters, receivers, connectors and cable specified for easy design. This series of components is ideal for solving problems with voltage isolation/insulation , EMI/RFI immunity or data security. The optical link design is simplified by the logic compatible receivers and complete specifications for each component. The key optical and electrical parameters of links configured with the HFBR-0500Z family are fully guaranteed from 0° to 70°C.

The Versatile Link series is a complete family of fiber optic link components for applications requiring a low cost solution. The HFBR-0500Z series includes transmitters, receivers, connectors and cable specified for easy design. This series of components is ideal for solving problems with voltage isolation/insulation, EMI/RFI immunity or data security.
The optical link design is simplified by the logic compatible receivers and complete specifications for each component. The key optical and electrical parameters of links configured with the HFBR-0500Z family are fully guaranteed from 0° to 70°C.

Supplier's Site
Fiber Optic Receivers - 516-2065-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Receivers
516-2065-ND
Fiber Optic Receivers 516-2065-ND
Fiber Optic Receiver 1MBd -24dBm 4.75V ~ 5.25V 10mA

Fiber Optic Receiver 1MBd -24dBm 4.75V ~ 5.25V 10mA

Buy Now Datasheet
Fibre Optic Receivers - 8415043P - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Receivers
8415043P
Fibre Optic Receivers 8415043P
Avago, Fibre Optics, HFBR-2524Z

Avago, Fibre Optics, HFBR-2524Z

Supplier's Site
Fibre Optic Receivers - 8415043 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Receivers
8415043
Fibre Optic Receivers 8415043
Avago, Fibre Optics, HFBR-2524Z

Avago, Fibre Optics, HFBR-2524Z

Supplier's Site
Fibre Optic Receivers - 1711897 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Receivers
1711897
Fibre Optic Receivers 1711897
Avago, Fibre Optics, HFBR-2524Z

Avago, Fibre Optics, HFBR-2524Z

Supplier's Site

Technical Specifications

  Broadcom Inc. DigiKey RS Components, Ltd. RS Components, Ltd.
Product Category Fiber Optic Receivers Fiber Optic Receivers Fiber Optic Receivers Fiber Optic Receivers
Product Number HFBR-2524Z 516-2065-ND 8415043P 8415043
Product Name 1 MBd Standard Link Receiver for Industrial Applications, Horizontal Package, 1x4, RoHS Compliant Fiber Optic Receivers Fibre Optic Receivers Fibre Optic Receivers
Receiver Type PIN Photodiode
Packaging Type 1 x 4 Horizontal Package
Photodiode Semiconductor Silicon
Amplifier Type Transimpedance
Cable Type Multimode
Unlock Full Specs
to access all available technical data

Similar Products

Nanosecond Photodetector, 800-1700 nm, 0.1 mm InGaAs Detector, 1 ns - 1623 - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 1 ns
Bandwidth 0.0 to 500 MHz
View Details
Fibre Optic Receivers - 458675 - RS Components, Ltd.
Specs
Data Rate 16 Mbps
Rise Time 25 ns
View Details
MiniPOD™ 12x10G Receiver Module (300m OM3) - AFBR-821vx3Z - Broadcom Inc.
Specs
Receiver Type PIN Photodiode
Cable Type Multimode
Data Rate 10000 Mbps
View Details
Dual Channel Fiber Optic Isolators - F2900 Series - Versitron, Inc.
Specs
Cable Type Single Mode / Multimode
Connector Type ST
Data Rate 5.00E-5 to 10 Mbps
View Details