Newport MKS Nanosecond Photodetector, 800-1700 nm, 0.1 mm InGaAs Detector, 1 ns 1623

Description
The 1623 InGaAs Nanosecond Optical Detector is similar to 800-1700 nm photodetectors with moderate gain and large bandwidth that many of us have built from scratch over and over again. It is ideal for use as a general purpose detector with Q-switched or CW lasers, and it's large diameter and DC response make alignment easy. The user-switchable load resistor (50Ω or 10 kΩ) lets you optimize for response time or sensitivity. Choose a nanosecond response time with 50-V/A sensitivity, or a slower response time with a higher (10,000 V/A) sensitivity. The nanosecond rise time at the 50Ω load setting is fast enough to see your Q-switched pulses. Or use the 10-kΩ resistor setting for alignment purposes and for detecting lower-power pulses and cow light. We've even included an open-circuit setting so you can choose the best gain-bandwidth combination for your application. 8-32 mounting thread. M4 metric adaptor and tool now included.
Request a Quote
Description
The 1623 InGaAs Nanosecond Optical Detector is similar to 800-1700 nm photodetectors with moderate gain and large bandwidth that many of us have built from scratch over and over again. It is ideal for use as a general purpose detector with Q-switched or CW lasers, and it's large diameter and DC response make alignment easy. The user-switchable load resistor (50Ω or 10 kΩ) lets you optimize for response time or sensitivity. Choose a nanosecond response time with 50-V/A sensitivity, or a slower response time with a higher (10,000 V/A) sensitivity. The nanosecond rise time at the 50Ω load setting is fast enough to see your Q-switched pulses. Or use the 10-kΩ resistor setting for alignment purposes and for detecting lower-power pulses and cow light. We've even included an open-circuit setting so you can choose the best gain-bandwidth combination for your application. 8-32 mounting thread. M4 metric adaptor and tool now included.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Nanosecond Photodetector, 800-1700 nm, 0.1 mm InGaAs Detector, 1 ns - 1623 - Newport MKS
Irvine, CA, United States
Nanosecond Photodetector, 800-1700 nm, 0.1 mm InGaAs Detector, 1 ns
1623
Nanosecond Photodetector, 800-1700 nm, 0.1 mm InGaAs Detector, 1 ns 1623
The 1623 InGaAs Nanosecond Optical Detector is similar to 800-1700 nm photodetectors with moderate gain and large bandwidth that many of us have built from scratch over and over again. It is ideal for use as a general purpose detector with Q-switched or CW lasers, and it's large diameter and DC response make alignment easy. The user-switchable load resistor (50Ω or 10 kΩ) lets you optimize for response time or sensitivity. Choose a nanosecond response time with 50-V/A sensitivity, or a slower response time with a higher (10,000 V/A) sensitivity. The nanosecond rise time at the 50Ω load setting is fast enough to see your Q-switched pulses. Or use the 10-kΩ resistor setting for alignment purposes and for detecting lower-power pulses and cow light. We've even included an open-circuit setting so you can choose the best gain-bandwidth combination for your application. 8-32 mounting thread. M4 metric adaptor and tool now included.

The 1623 InGaAs Nanosecond Optical Detector is similar to 800-1700 nm photodetectors with moderate gain and large bandwidth that many of us have built from scratch over and over again. It is ideal for use as a general purpose detector with Q-switched or CW lasers, and it's large diameter and DC response make alignment easy. The user-switchable load resistor (50Ω or 10 kΩ) lets you optimize for response time or sensitivity. Choose a nanosecond response time with 50-V/A sensitivity, or a slower response time with a higher (10,000 V/A) sensitivity. The nanosecond rise time at the 50Ω load setting is fast enough to see your Q-switched pulses. Or use the 10-kΩ resistor setting for alignment purposes and for detecting lower-power pulses and cow light. We've even included an open-circuit setting so you can choose the best gain-bandwidth combination for your application. 8-32 mounting thread. M4 metric adaptor and tool now included.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Fiber Optic Receivers
Product Number 1623
Product Name Nanosecond Photodetector, 800-1700 nm, 0.1 mm InGaAs Detector, 1 ns
Receiver Type PIN Photodiode
Unlock Full Specs
to access all available technical data

Similar Products

High Speed Photodetector, 320-1100 nm Biased Silicon Detector, 25 MHz - 818-BB-40 - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 30 ns
Bandwidth 0.0 to 25 MHz
View Details
Balanced Optical Receiver, InGaAs, 900-1700 nm, 800 MHz, Free Space - 1617-AC-FS - Newport MKS
Specs
Rise Time 0.8000 ns
Bandwidth 0.0400 to 800 MHz
View Details
Fiber-Optic Detector, 500-1630 nm, 25 GHz, FC Singlemode - 1414 - Newport MKS
Specs
Rise Time 0.0140 ns
Bandwidth 0.0 to 25000 MHz
View Details
Fiber-Optic Receiver, 900-1700 nm InGaAs Detector, 200 kHz Bandwidth, FC/PC, M4 - 2011-FC-M - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 2000 ns
Bandwidth 0.0 to 0.2000 MHz
View Details