Broadcom Inc. 1 MBd High Performance Link Receiver for Industrial Applications, Horizontal Package, 1x4, RoHS Compliant HFBR-2522Z

Description
The Versatile Link series is a complete family of fiber optic link components for applications requiring a low cost solution. The HFBR-0500Z series includes transmitters, receivers, connectors and cable specified for easy design. This series of components is ideal for solving problems with voltage isolation/insulation , EMI/RFI immunity or data security. The optical link design is simplified by the logic compatible receivers and complete specifications for each component. The key optical and electrical parameters of links configured with the HFBR-0500Z family are fully guaranteed from 0° to 70°C.
Request a Quote Datasheet
Description
The Versatile Link series is a complete family of fiber optic link components for applications requiring a low cost solution. The HFBR-0500Z series includes transmitters, receivers, connectors and cable specified for easy design. This series of components is ideal for solving problems with voltage isolation/insulation , EMI/RFI immunity or data security. The optical link design is simplified by the logic compatible receivers and complete specifications for each component. The key optical and electrical parameters of links configured with the HFBR-0500Z family are fully guaranteed from 0° to 70°C.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 MBd High Performance Link Receiver for Industrial Applications, Horizontal Package, 1x4, RoHS Compliant - HFBR-2522Z - Broadcom Inc.
San Jose, CA, USA
1 MBd High Performance Link Receiver for Industrial Applications, Horizontal Package, 1x4, RoHS Compliant
HFBR-2522Z
1 MBd High Performance Link Receiver for Industrial Applications, Horizontal Package, 1x4, RoHS Compliant HFBR-2522Z
The Versatile Link series is a complete family of fiber optic link components for applications requiring a low cost solution. The HFBR-0500Z series includes transmitters, receivers, connectors and cable specified for easy design. This series of components is ideal for solving problems with voltage isolation/insulation , EMI/RFI immunity or data security. The optical link design is simplified by the logic compatible receivers and complete specifications for each component. The key optical and electrical parameters of links configured with the HFBR-0500Z family are fully guaranteed from 0° to 70°C.

The Versatile Link series is a complete family of fiber optic link components for applications requiring a low cost solution. The HFBR-0500Z series includes transmitters, receivers, connectors and cable specified for easy design. This series of components is ideal for solving problems with voltage isolation/insulation, EMI/RFI immunity or data security.
The optical link design is simplified by the logic compatible receivers and complete specifications for each component. The key optical and electrical parameters of links configured with the HFBR-0500Z family are fully guaranteed from 0° to 70°C.

Supplier's Site
Fiber Optic Receivers - 516-2063-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Receivers
516-2063-ND
Fiber Optic Receivers 516-2063-ND
Fiber Optic Receiver 1MBd -24dBm 4.75V ~ 5.25V 10mA

Fiber Optic Receiver 1MBd -24dBm 4.75V ~ 5.25V 10mA

Buy Now Datasheet
Fibre Optic Receivers - 8415040 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Receivers
8415040
Fibre Optic Receivers 8415040
Broadcom HFBR-2522Z Fibre Optic Receiver

Broadcom HFBR-2522Z Fibre Optic Receiver

Supplier's Site
Fibre Optic Receivers - 8415040P - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Receivers
8415040P
Fibre Optic Receivers 8415040P
Broadcom HFBR-2522Z Fibre Optic Receiver

Broadcom HFBR-2522Z Fibre Optic Receiver

Supplier's Site
Fibre Optic Receivers - 1894847 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Receivers
1894847
Fibre Optic Receivers 1894847
Broadcom HFBR-2522Z Fibre Optic Receiver

Broadcom HFBR-2522Z Fibre Optic Receiver

Supplier's Site

Technical Specifications

  Broadcom Inc. DigiKey RS Components, Ltd. RS Components, Ltd.
Product Category Fiber Optic Receivers Fiber Optic Receivers Fiber Optic Receivers Fiber Optic Receivers
Product Number HFBR-2522Z 516-2063-ND 8415040 8415040P
Product Name 1 MBd High Performance Link Receiver for Industrial Applications, Horizontal Package, 1x4, RoHS Compliant Fiber Optic Receivers Fibre Optic Receivers Fibre Optic Receivers
Receiver Type PIN Photodiode
Packaging Type 1 x 4 Horizontal Package
Photodiode Semiconductor Silicon
Amplifier Type Transimpedance
Cable Type Multimode
Unlock Full Specs
to access all available technical data

Similar Products

Auto-balanced Optical Receiver, Nirvana, 800-1700 nm, 125 kHz, 8-32 / M4 - 2017 - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 3000 ns
Bandwidth 0.0 to 0.1250 MHz
View Details
Fibre Optic Receivers - 458675 - RS Components, Ltd.
Specs
Data Rate 16 Mbps
Rise Time 25 ns
View Details
3.5 GHz Linear Photonics Receiver - MP-2350RX - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Receiver Type PIN Photodiode
Cable Type Single mode
Connector Type FC; SC
View Details
Dual Channel Fiber Optic Isolators - F2900 Series - Versitron, Inc.
Specs
Cable Type Single Mode / Multimode
Connector Type ST
Data Rate 5.00E-5 to 10 Mbps
View Details