Broadcom Inc. 10MBd Metal Housing Optical Receiver for Industrial Applications with ST Port, RoHS Compliant HFBR-2515BFZ

Description
HFBR-2515BFZ is metal housing optical receiver suitable for opticalcommunication in industrial and harsh environment. It meets PROFIBUSapplication that allows data transmission from DC to 10MBd. The metalhousing provides robust design that prevents optical port breakage inthe harsh environment with excellence ESD performance. The optical datais transferred between numerical controls and drives via fiber-opticrings, with voltage isolation and noise immunity. HFBR-2515BFZ is designed to operate with transmitter HFBR-1515BFZ.This part is characterized with 200î¼m HCS® and 1mm POF cable for wideoperating temperature from -40°C to +85°C
Request a Quote Datasheet
Description
HFBR-2515BFZ is metal housing optical receiver suitable for opticalcommunication in industrial and harsh environment. It meets PROFIBUSapplication that allows data transmission from DC to 10MBd. The metalhousing provides robust design that prevents optical port breakage inthe harsh environment with excellence ESD performance. The optical datais transferred between numerical controls and drives via fiber-opticrings, with voltage isolation and noise immunity. HFBR-2515BFZ is designed to operate with transmitter HFBR-1515BFZ.This part is characterized with 200î¼m HCS® and 1mm POF cable for wideoperating temperature from -40°C to +85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10MBd Metal Housing Optical Receiver for Industrial Applications with ST Port, RoHS Compliant - HFBR-2515BFZ - Broadcom Inc.
San Jose, CA, USA
10MBd Metal Housing Optical Receiver for Industrial Applications with ST Port, RoHS Compliant
HFBR-2515BFZ
10MBd Metal Housing Optical Receiver for Industrial Applications with ST Port, RoHS Compliant HFBR-2515BFZ
HFBR-2515BFZ is metal housing optical receiver suitable for opticalcommunication in industrial and harsh environment. It meets PROFIBUSapplication that allows data transmission from DC to 10MBd. The metalhousing provides robust design that prevents optical port breakage inthe harsh environment with excellence ESD performance. The optical datais transferred between numerical controls and drives via fiber-opticrings, with voltage isolation and noise immunity. HFBR-2515BFZ is designed to operate with transmitter HFBR-1515BFZ.This part is characterized with 200î¼m HCS® and 1mm POF cable for wideoperating temperature from -40°C to +85°C

HFBR-2515BFZ is metal housing optical receiver suitable for opticalcommunication in industrial and harsh environment. It meets PROFIBUSapplication that allows data transmission from DC to 10MBd. The metalhousing provides robust design that prevents optical port breakage inthe harsh environment with excellence ESD performance. The optical datais transferred between numerical controls and drives via fiber-opticrings, with voltage isolation and noise immunity.
HFBR-2515BFZ is designed to operate with transmitter HFBR-1515BFZ.This part is characterized with 200μm HCS® and 1mm POF cable for wideoperating temperature from -40°C to +85°C

Supplier's Site
Fiber Optic Receivers - 516-3040-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Receivers
516-3040-ND
Fiber Optic Receivers 516-3040-ND
Fiber Optic Receiver General Purpose 10MBd 4.75V ~ 5.25V 19mA

Fiber Optic Receiver General Purpose 10MBd 4.75V ~ 5.25V 19mA

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey
Product Category Fiber Optic Receivers Fiber Optic Receivers
Product Number HFBR-2515BFZ 516-3040-ND
Product Name 10MBd Metal Housing Optical Receiver for Industrial Applications with ST Port, RoHS Compliant Fiber Optic Receivers
Receiver Type PIN Photodiode
Packaging Type Dual-In-Line Package
Photodiode Semiconductor Silicon
Cable Type Multimode
Connector Type ST
Unlock Full Specs
to access all available technical data

Similar Products

Fiber-Optic Receiver, Butterfly Package, InGaAS, 30 GHz, FC/APC - F-PD-30-A-H-FCA - Newport MKS
Specs
Receiver Type PIN Photodiode
Bandwidth 35000 MHz
View Details
Fibre Optic Receivers - 458678 - RS Components, Ltd.
Specs
Data Rate 16 Mbps
Rise Time 25 ns
View Details
DC-50MBd Miniature Link Fiber Optic Receiver with SMA Port - AFBR-2408Z - Broadcom Inc.
Specs
Receiver Type PIN Photodiode
Cable Type Multimode
Connector Type SMA
View Details
2 suppliers
Dual Channel Fiber Optic Isolators - F2900 Series - Versitron, Inc.
Specs
Cable Type Single Mode / Multimode
Connector Type ST
Data Rate 5.00E-5 to 10 Mbps
View Details