Broadcom Inc. 16MBd Metal Housing Optical Receiver for SERCOS Applications with SMA Port, RoHS Compliant HFBR-2506AFZ

Description
HFBR-2506AFZ is metal housing optical receiver for SERCOSapplication that allows data rates of 2,4,8 and 16 MBd. The metalhousing provides robust design that prevent optical port breakage inthe harsh environment with excellence ESD performance. The optical datais transferred between numerical controls and drives via fiber-opticrings, with voltage isolation and noise immunity. HFBR-2506AFZ is designed to operate with transmitter HFBR-1506AFZ.This part is characterized with 200î¼m HCS® and 1mm POF cable for wideoperating temperature from -40°C to +85°C
Request a Quote Datasheet
Description
HFBR-2506AFZ is metal housing optical receiver for SERCOSapplication that allows data rates of 2,4,8 and 16 MBd. The metalhousing provides robust design that prevent optical port breakage inthe harsh environment with excellence ESD performance. The optical datais transferred between numerical controls and drives via fiber-opticrings, with voltage isolation and noise immunity. HFBR-2506AFZ is designed to operate with transmitter HFBR-1506AFZ.This part is characterized with 200î¼m HCS® and 1mm POF cable for wideoperating temperature from -40°C to +85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16MBd Metal Housing Optical Receiver for SERCOS Applications with SMA Port, RoHS Compliant - HFBR-2506AFZ - Broadcom Inc.
San Jose, CA, USA
16MBd Metal Housing Optical Receiver for SERCOS Applications with SMA Port, RoHS Compliant
HFBR-2506AFZ
16MBd Metal Housing Optical Receiver for SERCOS Applications with SMA Port, RoHS Compliant HFBR-2506AFZ
HFBR-2506AFZ is metal housing optical receiver for SERCOSapplication that allows data rates of 2,4,8 and 16 MBd. The metalhousing provides robust design that prevent optical port breakage inthe harsh environment with excellence ESD performance. The optical datais transferred between numerical controls and drives via fiber-opticrings, with voltage isolation and noise immunity. HFBR-2506AFZ is designed to operate with transmitter HFBR-1506AFZ.This part is characterized with 200î¼m HCS® and 1mm POF cable for wideoperating temperature from -40°C to +85°C

HFBR-2506AFZ is metal housing optical receiver for SERCOSapplication that allows data rates of 2,4,8 and 16 MBd. The metalhousing provides robust design that prevent optical port breakage inthe harsh environment with excellence ESD performance. The optical datais transferred between numerical controls and drives via fiber-opticrings, with voltage isolation and noise immunity.
HFBR-2506AFZ is designed to operate with transmitter HFBR-1506AFZ.This part is characterized with 200μm HCS® and 1mm POF cable for wideoperating temperature from -40°C to +85°C

Supplier's Site
Fiber Optic Receivers - 516-3627-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Receivers
516-3627-ND
Fiber Optic Receivers 516-3627-ND
Fiber Optic Receiver General Purpose 16MBd 4.75V ~ 5.25V 19mA

Fiber Optic Receiver General Purpose 16MBd 4.75V ~ 5.25V 19mA

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey
Product Category Fiber Optic Receivers Fiber Optic Receivers
Product Number HFBR-2506AFZ 516-3627-ND
Product Name 16MBd Metal Housing Optical Receiver for SERCOS Applications with SMA Port, RoHS Compliant Fiber Optic Receivers
Receiver Type PIN Photodiode
Photodiode Semiconductor Silicon
Cable Type Multimode
Connector Type SMA
Data Rate 128 Mbps 16 Mbps
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Balanced Receiver, 320-1000 nm, 10 MHz, Free Space, M4 - 2107-FS-M - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 80 ns
Bandwidth 0.1500 to 10 MHz
View Details
Fibre Optic Receivers - 458677 - RS Components, Ltd.
Specs
Data Rate 16 Mbps
Rise Time 25 ns
View Details
1MBd 660nm Versatile Link Optical Receiver - HFBR-2532ETZ - Broadcom Inc.
Specs
Signal Output: Transistor-Transistor Logic
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
3 suppliers
2R14 – FOR, ANALOG DATA LINK, ST, 850NM, MM, 4-20MA -  - Ultra Energy
Specs
Cable Type Multimode
Connector Type ST
View Details