Broadcom Inc. 2 MBd Optical Receiver for INTERBUS-S Applications, 1x4, RoHS Compliant HFBR-2505CZ

Description
All HFBR-X5X5XZ series transmitters and receivers are housed in a low-cost, dual-in-line package that is made of high strength, heat resistant, chemically resistant and UL 94 V-O (UL file # E121562) flame retardant plastic. The transmitters are easily identified by the light grey colored connector port. The receivers are easily identified by the dark grey colored connector port. The package is designed for auto-insertion and wave soldering so it is ideal for high volume production applications.
Request a Quote Datasheet
Description
All HFBR-X5X5XZ series transmitters and receivers are housed in a low-cost, dual-in-line package that is made of high strength, heat resistant, chemically resistant and UL 94 V-O (UL file # E121562) flame retardant plastic. The transmitters are easily identified by the light grey colored connector port. The receivers are easily identified by the dark grey colored connector port. The package is designed for auto-insertion and wave soldering so it is ideal for high volume production applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 MBd Optical Receiver for INTERBUS-S Applications, 1x4, RoHS Compliant - HFBR-2505CZ - Broadcom Inc.
San Jose, CA, USA
2 MBd Optical Receiver for INTERBUS-S Applications, 1x4, RoHS Compliant
HFBR-2505CZ
2 MBd Optical Receiver for INTERBUS-S Applications, 1x4, RoHS Compliant HFBR-2505CZ
All HFBR-X5X5XZ series transmitters and receivers are housed in a low-cost, dual-in-line package that is made of high strength, heat resistant, chemically resistant and UL 94 V-O (UL file # E121562) flame retardant plastic. The transmitters are easily identified by the light grey colored connector port. The receivers are easily identified by the dark grey colored connector port. The package is designed for auto-insertion and wave soldering so it is ideal for high volume production applications.

All HFBR-X5X5XZ series transmitters and receivers are housed in a low-cost, dual-in-line package that is made of high strength, heat resistant, chemically resistant and UL 94 V-O (UL file # E121562) flame retardant plastic. The transmitters are easily identified by the light grey colored connector port. The receivers are easily identified by the dark grey colored connector port. The package is designed for auto-insertion and wave soldering so it is ideal for high volume production applications.

Supplier's Site
Fiber Optic Receivers - 516-3626-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Receivers
516-3626-ND
Fiber Optic Receivers 516-3626-ND
Fiber Optic Receiver General Purpose 2MBd 4.75V ~ 5.25V 6.2mA

Fiber Optic Receiver General Purpose 2MBd 4.75V ~ 5.25V 6.2mA

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey
Product Category Fiber Optic Receivers Fiber Optic Receivers
Product Number HFBR-2505CZ 516-3626-ND
Product Name 2 MBd Optical Receiver for INTERBUS-S Applications, 1x4, RoHS Compliant Fiber Optic Receivers
Receiver Type PIN Photodiode
Packaging Type Dual-In-Line Package
Photodiode Semiconductor Silicon
Cable Type Multimode
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

Fiber-Optic Receiver, DC Coupled, 800-1650 nm, 12 GHz, FC Singlemode - 1544-B - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 0.0320 ns
Bandwidth 0.0 to 12000 MHz
View Details
Fibre Optic Receivers - 458675 - RS Components, Ltd.
Specs
Data Rate 16 Mbps
Rise Time 25 ns
View Details
1 MBd Standard Link Receiver for Industrial Applications, Horizontal Package, 1x4, RoHS Compliant - HFBR-2524Z - Broadcom Inc.
Specs
Receiver Type PIN Photodiode
Packaging Type 1 x 4 Horizontal Package
Photodiode Semiconductor Silicon
View Details
3 suppliers
Dual Channel Fiber Optic Isolators - F2900 Series - Versitron, Inc.
Specs
Cable Type Single Mode / Multimode
Connector Type ST
Data Rate 5.00E-5 to 10 Mbps
View Details