Broadcom Inc. 2MBd Metal Housing Optical Receiver for Industrial Applications with SMA Port, RoHS Compliant HFBR-2505CFZ

Description
HFBR-2505CFZ is metal housing optical receiver suitable for opticalcommunication in industrial and harsh environment. It meets INTERBUS-Sapplicatio n that allows data transmission from DC to 2MBd. The metalhousing provides robust design that prevents optical port breakage inthe harsh environment with excellence ESD performance. The optical datais transferred between numerical controls and drives via fiber-opticrings, with voltage isolation and noise immunity. HFBR-2505CFZ is designed to operate with transmitter HFBR-1505CFZ.This part is characterized with 200î¼m HCS® and 1mm POF cable for wideoperating temperature from -40°C to +85°C
Request a Quote Datasheet
Description
HFBR-2505CFZ is metal housing optical receiver suitable for opticalcommunication in industrial and harsh environment. It meets INTERBUS-Sapplicatio n that allows data transmission from DC to 2MBd. The metalhousing provides robust design that prevents optical port breakage inthe harsh environment with excellence ESD performance. The optical datais transferred between numerical controls and drives via fiber-opticrings, with voltage isolation and noise immunity. HFBR-2505CFZ is designed to operate with transmitter HFBR-1505CFZ.This part is characterized with 200î¼m HCS® and 1mm POF cable for wideoperating temperature from -40°C to +85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2MBd Metal Housing Optical Receiver for Industrial Applications with SMA Port, RoHS Compliant - HFBR-2505CFZ - Broadcom Inc.
San Jose, CA, USA
2MBd Metal Housing Optical Receiver for Industrial Applications with SMA Port, RoHS Compliant
HFBR-2505CFZ
2MBd Metal Housing Optical Receiver for Industrial Applications with SMA Port, RoHS Compliant HFBR-2505CFZ
HFBR-2505CFZ is metal housing optical receiver suitable for opticalcommunication in industrial and harsh environment. It meets INTERBUS-Sapplicatio n that allows data transmission from DC to 2MBd. The metalhousing provides robust design that prevents optical port breakage inthe harsh environment with excellence ESD performance. The optical datais transferred between numerical controls and drives via fiber-opticrings, with voltage isolation and noise immunity. HFBR-2505CFZ is designed to operate with transmitter HFBR-1505CFZ.This part is characterized with 200î¼m HCS® and 1mm POF cable for wideoperating temperature from -40°C to +85°C

HFBR-2505CFZ is metal housing optical receiver suitable for opticalcommunication in industrial and harsh environment. It meets INTERBUS-Sapplication that allows data transmission from DC to 2MBd. The metalhousing provides robust design that prevents optical port breakage inthe harsh environment with excellence ESD performance. The optical datais transferred between numerical controls and drives via fiber-opticrings, with voltage isolation and noise immunity.
HFBR-2505CFZ is designed to operate with transmitter HFBR-1505CFZ.This part is characterized with 200μm HCS® and 1mm POF cable for wideoperating temperature from -40°C to +85°C

Supplier's Site
Optoelectronics - Fiber Optic Receivers - 1378561-HFBR-2505CFZ - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Fiber Optic Receivers
1378561-HFBR-2505CFZ
Optoelectronics - Fiber Optic Receivers 1378561-HFBR-2505CFZ
Win Source Part Number: 1378561-HFBR-2505CFZ Category: Optoelectronics - Fiber Optic Receivers Fake Threat In the Open Market: 43 pct. MSL Level: 3 (168 Hours) Mfr: Broadcom Limited Package: Bulk Product Status: Active Base Product Number: HFBR-2505 HTSUS: 8541.49.1050 Applications: General Purpose REACH Status: REACH Unaffected ECCN: 5A991B4B Voltage - Supply: 4.75V ~ 5.25V Current - Supply: 6.2 mA Data Rate: 2MBd

Win Source Part Number: 1378561-HFBR-2505CFZ
Category: Optoelectronics - Fiber Optic Receivers
Fake Threat In the Open Market: 43 pct.
MSL Level: 3 (168 Hours)
Mfr: Broadcom Limited
Package: Bulk
Product Status: Active
Base Product Number: HFBR-2505
HTSUS: 8541.49.1050
Applications: General Purpose
REACH Status: REACH Unaffected
ECCN: 5A991B4B
Voltage - Supply: 4.75V ~ 5.25V
Current - Supply: 6.2 mA
Data Rate: 2MBd

Buy Now Datasheet
Fiber Optic Receivers - 516-4078-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Receivers
516-4078-ND
Fiber Optic Receivers 516-4078-ND
Fiber Optic Receiver General Purpose 2MBd 4.75V ~ 5.25V 6.2mA

Fiber Optic Receiver General Purpose 2MBd 4.75V ~ 5.25V 6.2mA

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics DigiKey
Product Category Fiber Optic Receivers Fiber Optic Receivers Fiber Optic Receivers
Product Number HFBR-2505CFZ 1378561-HFBR-2505CFZ 516-4078-ND
Product Name 2MBd Metal Housing Optical Receiver for Industrial Applications with SMA Port, RoHS Compliant Optoelectronics - Fiber Optic Receivers Fiber Optic Receivers
Receiver Type PIN Photodiode
Packaging Type Dual-In-Line Package
Photodiode Semiconductor Silicon
Cable Type Multimode
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

Balanced Fiber-Optic Receiver, Adjustable, 800-1700 nm, 10 MHz, 8-32 [Phase out] - 2117-FC - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 80 ns
Bandwidth 0.1500 to 10 MHz
View Details
Fibre Optic Receivers - 458675 - RS Components, Ltd.
Specs
Data Rate 16 Mbps
Rise Time 25 ns
View Details
10MBd Metal Housing Optical Receiver for Industrial Applications with ST Port, RoHS Compliant - HFBR-2515BFZ - Broadcom Inc.
Specs
Receiver Type PIN Photodiode
Packaging Type Dual-In-Line Package
Photodiode Semiconductor Silicon
View Details
2 suppliers
Dual Channel Fiber Optic Isolators - F2900 Series - Versitron, Inc.
Specs
Cable Type Single Mode / Multimode
Connector Type ST
Data Rate 5.00E-5 to 10 Mbps
View Details