Broadcom Inc. Optical Receiver for Industrial Applications with SC Port, RoHS Compliant HFBR-24E2Z

Description
The HFBR-0400Z Series of components is designed to provide cost effective, high performance fiber optic communication links for industrial, power generation, power distribution, medical, transportation and gaming applications. The HFBR-24x2Z fiber optic receiver is designed to operate with the Avago Technologies HFBR-14x2Z and HFBR-14x4Z fiber optic transmitter up to 5MBd. This part is characterized with 50/125 μm, 62.5/125 μm, 100/140 μm, and 200 μm HCS® fiber optic cable. HFBR-24x2Z receiver incorporates an integrated photo IC containing a photodetector and dc amplifer driving an open-collector Schottky output transistor. This product is also available in other popular industry-standard connectors: ST, SMA and FC.
Request a Quote Datasheet
Description
The HFBR-0400Z Series of components is designed to provide cost effective, high performance fiber optic communication links for industrial, power generation, power distribution, medical, transportation and gaming applications. The HFBR-24x2Z fiber optic receiver is designed to operate with the Avago Technologies HFBR-14x2Z and HFBR-14x4Z fiber optic transmitter up to 5MBd. This part is characterized with 50/125 μm, 62.5/125 μm, 100/140 μm, and 200 μm HCS® fiber optic cable. HFBR-24x2Z receiver incorporates an integrated photo IC containing a photodetector and dc amplifer driving an open-collector Schottky output transistor. This product is also available in other popular industry-standard connectors: ST, SMA and FC.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Receiver for Industrial Applications with SC Port, RoHS Compliant - HFBR-24E2Z - Broadcom Inc.
San Jose, CA, USA
Optical Receiver for Industrial Applications with SC Port, RoHS Compliant
HFBR-24E2Z
Optical Receiver for Industrial Applications with SC Port, RoHS Compliant HFBR-24E2Z
The HFBR-0400Z Series of components is designed to provide cost effective, high performance fiber optic communication links for industrial, power generation, power distribution, medical, transportation and gaming applications. The HFBR-24x2Z fiber optic receiver is designed to operate with the Avago Technologies HFBR-14x2Z and HFBR-14x4Z fiber optic transmitter up to 5MBd. This part is characterized with 50/125 μm, 62.5/125 μm, 100/140 μm, and 200 μm HCS® fiber optic cable. HFBR-24x2Z receiver incorporates an integrated photo IC containing a photodetector and dc amplifer driving an open-collector Schottky output transistor. This product is also available in other popular industry-standard connectors: ST, SMA and FC.

The HFBR-0400Z Series of components is designed to provide cost effective, high performance fiber optic communication links for industrial, power generation, power distribution, medical, transportation and gaming applications.

The HFBR-24x2Z fiber optic receiver is designed to operate with the Avago Technologies HFBR-14x2Z and HFBR-14x4Z fiber optic transmitter up to 5MBd. This part is characterized with 50/125 μm, 62.5/125 μm, 100/140 μm, and 200 μm HCS® fiber optic cable. HFBR-24x2Z receiver incorporates an integrated photo IC containing a photodetector and dc amplifer driving an open-collector Schottky output transistor.

This product is also available in other popular industry-standard connectors: ST, SMA and FC.

Supplier's Site
Fibre Optic Receivers - 8019254 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Receivers
8019254
Fibre Optic Receivers 8019254
5MBd Fibre Optic Receiver, TTL, SC Port

5MBd Fibre Optic Receiver, TTL, SC Port

Supplier's Site
Fiber Optic Receivers - 516-2416-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Receivers
516-2416-ND
Fiber Optic Receivers 516-2416-ND
Fiber Optic Receiver General Purpose 5MBd 4.75V ~ 5.25V

Fiber Optic Receiver General Purpose 5MBd 4.75V ~ 5.25V

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. RS Components, Ltd. DigiKey
Product Category Fiber Optic Receivers Fiber Optic Receivers Fiber Optic Receivers
Product Number HFBR-24E2Z 8019254 516-2416-ND
Product Name Optical Receiver for Industrial Applications with SC Port, RoHS Compliant Fibre Optic Receivers Fiber Optic Receivers
Receiver Type PIN Photodiode
Packaging Type Dual-in-Line Package
Photodiode Semiconductor Silicon
Amplifier Type Transimpedance
Cable Type Multimode
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Receivers - 2707761 - RS Components, Ltd.
Specs
Data Rate 16 Mbps
Rise Time 25 ns
View Details
Optical Receiver for Industrial Applications with ST Port, RoHS Compliant - HFBR-2416Z - Broadcom Inc.
Specs
Receiver Type PIN Photodiode
Packaging Type Dual-in-Line Package
Photodiode Semiconductor Silicon
View Details
2 suppliers
Digital Opto-Electronic Transceivers, Transmitters and Receivers -  - Glenair, Inc.
Specs
Packaging Type PCB Mount, Cavity/Integrated
Data Rate 1000 to 10000 Mbps
View Details