Broadcom Inc. Optical Receiver for Industrial Applications with FC Port, RoHS Compliant HFBR-2422Z

Description
The HFBR-0400Z Series of components is designed to provide cost effective, high performance fiber optic communication links for industrial, power generation, power distribution, medical, transportation and gaming applications. The HFBR-24x2Z fiber optic receiver is designed to operate with the Avago Technologies HFBR-14x2Z and HFBR-14x4Z fiber optic transmitter up to 5MBd. This part is characterized with 50/125 μm, 62.5/125 μm, 100/140 μm, and 200 μm HCS® fiber optic cable. HFBR-24x2Z receiver incorporates an integrated photo IC containing a photodetector and dc amplifer driving an open-collector Schottky output transistor. This product is also available in other popular industry-standard connectors: ST, SC and SMA
Request a Quote Datasheet
Description
The HFBR-0400Z Series of components is designed to provide cost effective, high performance fiber optic communication links for industrial, power generation, power distribution, medical, transportation and gaming applications. The HFBR-24x2Z fiber optic receiver is designed to operate with the Avago Technologies HFBR-14x2Z and HFBR-14x4Z fiber optic transmitter up to 5MBd. This part is characterized with 50/125 μm, 62.5/125 μm, 100/140 μm, and 200 μm HCS® fiber optic cable. HFBR-24x2Z receiver incorporates an integrated photo IC containing a photodetector and dc amplifer driving an open-collector Schottky output transistor. This product is also available in other popular industry-standard connectors: ST, SC and SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Receiver for Industrial Applications with FC Port, RoHS Compliant - HFBR-2422Z - Broadcom Inc.
San Jose, CA, USA
Optical Receiver for Industrial Applications with FC Port, RoHS Compliant
HFBR-2422Z
Optical Receiver for Industrial Applications with FC Port, RoHS Compliant HFBR-2422Z
The HFBR-0400Z Series of components is designed to provide cost effective, high performance fiber optic communication links for industrial, power generation, power distribution, medical, transportation and gaming applications. The HFBR-24x2Z fiber optic receiver is designed to operate with the Avago Technologies HFBR-14x2Z and HFBR-14x4Z fiber optic transmitter up to 5MBd. This part is characterized with 50/125 μm, 62.5/125 μm, 100/140 μm, and 200 μm HCS® fiber optic cable. HFBR-24x2Z receiver incorporates an integrated photo IC containing a photodetector and dc amplifer driving an open-collector Schottky output transistor. This product is also available in other popular industry-standard connectors: ST, SC and SMA

The HFBR-0400Z Series of components is designed to provide cost effective, high performance fiber optic communication links for industrial, power generation, power distribution, medical, transportation and gaming applications.

The HFBR-24x2Z fiber optic receiver is designed to operate with the Avago Technologies HFBR-14x2Z and HFBR-14x4Z fiber optic transmitter up to 5MBd. This part is characterized with 50/125 μm, 62.5/125 μm, 100/140 μm, and 200 μm HCS® fiber optic cable. HFBR-24x2Z receiver incorporates an integrated photo IC containing a photodetector and dc amplifer driving an open-collector Schottky output transistor.

This product is also available in other popular industry-standard connectors: ST, SC and SMA

Supplier's Site
Fiber Optic Receivers - 516-2415-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Receivers
516-2415-ND
Fiber Optic Receivers 516-2415-ND
Fiber Optic Receiver General Purpose 5MBd 4.75V ~ 5.25V 6.2mA

Fiber Optic Receiver General Purpose 5MBd 4.75V ~ 5.25V 6.2mA

Buy Now Datasheet
Fibre Optic Receivers - 236694 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Receivers
236694
Fibre Optic Receivers 236694
Broadcom HFBR-2422Z Fibre Optic Receiver

Broadcom HFBR-2422Z Fibre Optic Receiver

Supplier's Site
Fibre Optic Receivers - 1894840 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Receivers
1894840
Fibre Optic Receivers 1894840
Broadcom HFBR-2422Z Fibre Optic Receiver

Broadcom HFBR-2422Z Fibre Optic Receiver

Supplier's Site

Technical Specifications

  Broadcom Inc. DigiKey RS Components, Ltd.
Product Category Fiber Optic Receivers Fiber Optic Receivers Fiber Optic Receivers
Product Number HFBR-2422Z 516-2415-ND 236694
Product Name Optical Receiver for Industrial Applications with FC Port, RoHS Compliant Fiber Optic Receivers Fibre Optic Receivers
Receiver Type PIN Photodiode
Packaging Type Dual-in-Line Package
Photodiode Semiconductor Silicon
Amplifier Type Transimpedance
Cable Type Multimode
Unlock Full Specs
to access all available technical data

Similar Products

Fiber-Optic Detector, Time Domain, 500-1630 nm, 12 ps, FC Singlemode - 1024 - Newport MKS
Specs
Bandwidth 0.0 to 26000 MHz
Operating Temperature 50 to 95 F (10 to 35 C)
View Details
Fibre Optic Receivers - 2707763 - RS Components, Ltd.
Specs
Data Rate 16 Mbps
Rise Time 25 ns
View Details
Fiber Optic Receivers - 516-3587-ND - DigiKey
Specs
Data Rate 10 Mbps
Sensitivity -43 dB
View Details
PINFET Optical Receiver Modules -  - OSI Optoelectronics
Specs
Receiver Type PIN Photodiode
Packaging Type Hermetic Package - Industry Standard 14 Pin DIP Package
Photodiode Semiconductor Indium Gallium Arsenic
View Details