Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FIBER OPTIC RECEIVERS
BROADCOM INC.
AFBR-2528CZ -- FIBER OPTIC RECEIVERS
Broadcom Inc.
Fiber Optic Receivers
AFBR-2528CZ
Description
Fiber Optic Receiver 10MBd -43dBm 3.3V, 5V 6mA
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Fiber Optic Receiver 10MBd -43dBm 3.3V, 5V 6mA
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Fiber Optic Receivers
516-3587-ND
Fiber Optic Receivers
516-3587-ND
Fiber Optic Receiver 10MBd -43dBm 3.3V, 5V 6mA
Fiber Optic Receiver 10MBd -43dBm 3.3V, 5V 6mA
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Fiber Optic Receivers
Product Number
516-3587-ND
Product Name
Fiber Optic Receivers
Data Rate
10 Mbps
Unlock Full Specs
to access all available technical data
Similar Products
Newport MKS
Balanced Fiber-Optic Receiver, Silicon, 320-1000 nm, 650 MHz, FC Connector
1607-AC-FC
Specs
Rise Time
0.8000 ns
Bandwidth
0.0400 to 650 MHz
View Details
RS Components, Ltd.
Fibre Optic Receivers
458678
Specs
Data Rate
16 Mbps
Rise Time
25 ns
View Details
Broadcom Inc.
12 Megabaud Versatile Link Fiber Optic Receiver
HFBR-2525EZ
Specs
Data Rate
12 Mbps
Signal Output:
Transistor-Transistor Logic; Complementary Metal Oxide Semiconductor
Stand Alone
Stand Alone
View Details
3
suppliers
OSI Optoelectronics
PINAMP Optical Receiver Modules
Specs
Receiver Type
PIN Photodiode
Photodiode Semiconductor
Indium Gallium Arsenic
Cable Type
Multimode
View Details