Broadcom Inc. DC-50MBd Miniature Link Fiber Optic Receiver with SMA Port AFBR-2408Z

Description
The AFBR-2408Z fiber optic receiver is designed to operate with the Avago Technologies HFBR-14xxZ fiber optic transmitters and multimode glass fiber cable. The receiver output is a digital CMOS/TTL signal. The AFBR-2408Z receiver contains an IC with integrated photodiode to convert the incoming optical signal to a digital output signal without requiring additional circuitry. Because of its integrated design, the receiver has very high EMC resistance. A wide receiver dynamic range and high sensitivity over temperature is achievable. The data rate goes from DC to 50MBd max. AFBR-2408Z is equipped with RSSI (Received Signal Strength Indication) feature, which delivers the signal strength of the incoming optical signal for diagnostic function.
Request a Quote Datasheet
Description
The AFBR-2408Z fiber optic receiver is designed to operate with the Avago Technologies HFBR-14xxZ fiber optic transmitters and multimode glass fiber cable. The receiver output is a digital CMOS/TTL signal. The AFBR-2408Z receiver contains an IC with integrated photodiode to convert the incoming optical signal to a digital output signal without requiring additional circuitry. Because of its integrated design, the receiver has very high EMC resistance. A wide receiver dynamic range and high sensitivity over temperature is achievable. The data rate goes from DC to 50MBd max. AFBR-2408Z is equipped with RSSI (Received Signal Strength Indication) feature, which delivers the signal strength of the incoming optical signal for diagnostic function.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-50MBd Miniature Link Fiber Optic Receiver with SMA Port - AFBR-2408Z - Broadcom Inc.
San Jose, CA, USA
DC-50MBd Miniature Link Fiber Optic Receiver with SMA Port
AFBR-2408Z
DC-50MBd Miniature Link Fiber Optic Receiver with SMA Port AFBR-2408Z
The AFBR-2408Z fiber optic receiver is designed to operate with the Avago Technologies HFBR-14xxZ fiber optic transmitters and multimode glass fiber cable. The receiver output is a digital CMOS/TTL signal. The AFBR-2408Z receiver contains an IC with integrated photodiode to convert the incoming optical signal to a digital output signal without requiring additional circuitry. Because of its integrated design, the receiver has very high EMC resistance. A wide receiver dynamic range and high sensitivity over temperature is achievable. The data rate goes from DC to 50MBd max. AFBR-2408Z is equipped with RSSI (Received Signal Strength Indication) feature, which delivers the signal strength of the incoming optical signal for diagnostic function.

The AFBR-2408Z fiber optic receiver is designed to operate with the Avago Technologies HFBR-14xxZ fiber optic transmitters and multimode glass fiber cable. The receiver output is a digital CMOS/TTL signal. The AFBR-2408Z receiver contains an IC with integrated photodiode to convert the incoming optical signal to a digital output signal without requiring additional circuitry. Because of its integrated design, the receiver has very high EMC resistance. A wide receiver dynamic range and high sensitivity over temperature is achievable. The data rate goes from DC to 50MBd max. AFBR-2408Z is equipped with RSSI (Received Signal Strength Indication) feature, which delivers the signal strength of the incoming optical signal for diagnostic function.

Supplier's Site
Fiber Optic Receivers - 516-3603-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Receivers
516-3603-ND
Fiber Optic Receivers 516-3603-ND
Fiber Optic Receiver Optical 50MBd -24dBm 3.135V ~ 5.25V 30mA

Fiber Optic Receiver Optical 50MBd -24dBm 3.135V ~ 5.25V 30mA

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey
Product Category Fiber Optic Receivers Fiber Optic Receivers
Product Number AFBR-2408Z 516-3603-ND
Product Name DC-50MBd Miniature Link Fiber Optic Receiver with SMA Port Fiber Optic Receivers
Receiver Type PIN Photodiode
Cable Type Multimode
Connector Type SMA
Rise Time 5 ns
Responsivity 0.7200 A/W
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Receivers - 458679 - RS Components, Ltd.
Specs
Data Rate 16 Mbps
Rise Time 25 ns
View Details
Optical Receiver, 900-1700 nm InGaAs Detector, 200 kHz Bandwidth, M4 - 2011-FS-M - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 2000 ns
Bandwidth 0.0 to 0.2000 MHz
View Details
Digital Opto-Electronic Transceivers, Transmitters and Receivers -  - Glenair, Inc.
Specs
Packaging Type PCB Mount, Cavity/Integrated
Data Rate 1000 to 10000 Mbps
View Details
PINFET Optical Receiver Modules -  - OSI Optoelectronics
Specs
Receiver Type PIN Photodiode
Packaging Type Hermetic Package - Industry Standard 14 Pin DIP Package
Photodiode Semiconductor Indium Gallium Arsenic
View Details