Broadcom Inc. Optical Receiver for Industrial Applications with ST-Threaded Port, RoHS Compliant HFBR-2416TZ

Description
The HFBR-2416xxZ fiber optic receiver series are designed to operate with the Avago Technologies HFBR-14x4Z fiber optic transmitter series up to 160MBd. This part is characterized with 50/125 μm, 62.5/125 μm, 100/140 μm, and 200 μm HCS® fiber optic cable. This product is also available in other popular industry-standard connector: SMA.
Request a Quote Datasheet
Description
The HFBR-2416xxZ fiber optic receiver series are designed to operate with the Avago Technologies HFBR-14x4Z fiber optic transmitter series up to 160MBd. This part is characterized with 50/125 μm, 62.5/125 μm, 100/140 μm, and 200 μm HCS® fiber optic cable. This product is also available in other popular industry-standard connector: SMA.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Receiver for Industrial Applications with ST-Threaded Port, RoHS Compliant - HFBR-2416TZ - Broadcom Inc.
San Jose, CA, USA
Optical Receiver for Industrial Applications with ST-Threaded Port, RoHS Compliant
HFBR-2416TZ
Optical Receiver for Industrial Applications with ST-Threaded Port, RoHS Compliant HFBR-2416TZ
The HFBR-2416xxZ fiber optic receiver series are designed to operate with the Avago Technologies HFBR-14x4Z fiber optic transmitter series up to 160MBd. This part is characterized with 50/125 μm, 62.5/125 μm, 100/140 μm, and 200 μm HCS® fiber optic cable. This product is also available in other popular industry-standard connector: SMA.

The HFBR-2416xxZ fiber optic receiver series are designed to operate with the Avago Technologies HFBR-14x4Z fiber optic transmitter series up to 160MBd. This part is characterized with 50/125 μm, 62.5/125 μm, 100/140 μm, and 200 μm HCS® fiber optic cable.

This product is also available in other popular industry-standard connector: SMA.

Supplier's Site
Fibre Optic Receivers - 8415031P - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Receivers
8415031P
Fibre Optic Receivers 8415031P
Avago, Fibre Optics, HFBR-2416TZ

Avago, Fibre Optics, HFBR-2416TZ

Supplier's Site
Fibre Optic Receivers - 8415031 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Receivers
8415031
Fibre Optic Receivers 8415031
Avago, Fibre Optics, HFBR-2416TZ

Avago, Fibre Optics, HFBR-2416TZ

Supplier's Site
Fibre Optic Receivers - 1894839 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Receivers
1894839
Fibre Optic Receivers 1894839
AVAGO, FIBRE OPTICS, HFBR-2416TZ

AVAGO, FIBRE OPTICS, HFBR-2416TZ

Supplier's Site
Fiber Optic Receivers - 516-2058-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Receivers
516-2058-ND
Fiber Optic Receivers 516-2058-ND
Fiber Optic Receiver 160MBd 1.84V 100mA

Fiber Optic Receiver 160MBd 1.84V 100mA

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey
Product Category Fiber Optic Receivers Fiber Optic Receivers Fiber Optic Receivers Fiber Optic Receivers Fiber Optic Receivers
Product Number HFBR-2416TZ 8415031P 8415031 1894839 516-2058-ND
Product Name Optical Receiver for Industrial Applications with ST-Threaded Port, RoHS Compliant Fibre Optic Receivers Fibre Optic Receivers Fibre Optic Receivers Fiber Optic Receivers
Receiver Type PIN Photodiode
Packaging Type Dual-in-Line Package
Photodiode Semiconductor Silicon
Amplifier Type Transimpedance
Cable Type Multimode
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Receivers - 458675 - RS Components, Ltd.
Specs
Data Rate 16 Mbps
Rise Time 25 ns
View Details
Fiber-Optic Receiver, DC-Coupled, 800-1650 nm, 12 GHz, FC Multimode - 1544-B-50 - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 0.0320 ns
Bandwidth 0.0 to 12000 MHz
View Details
20 GHz RF/Fiber Optic Receiver - MP-6000RX - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Receiver Type PIN Photodiode
Cable Type Single mode
Connector Type FC (optional feature); SC (optional feature)
View Details
5 MBd High Performance Link Transmitter for Industrial Applications, Vertical Package, 1x4, RoHS Compliant - HFBR-2531Z - Broadcom Inc.
Specs
Packaging Type 1 x 4 Vertical Package
Light Source Light Emitting Diode
Cable Type Multimode
View Details
4 suppliers