Broadcom Inc. Fiber Optic Receivers HFBR-2412MZ

Description
Fiber Optic Receiver General Purpose 5MBd 4.75V ~ 5.25V
Request a Quote Datasheet
Description
Fiber Optic Receiver General Purpose 5MBd 4.75V ~ 5.25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Receivers - HFBR-2412MZ-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Receivers
HFBR-2412MZ-ND
Fiber Optic Receivers HFBR-2412MZ-ND
Fiber Optic Receiver General Purpose 5MBd 4.75V ~ 5.25V

Fiber Optic Receiver General Purpose 5MBd 4.75V ~ 5.25V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Fiber Optic Receivers
Product Number HFBR-2412MZ-ND
Product Name Fiber Optic Receivers
Data Rate 5 Mbps
Unlock Full Specs
to access all available technical data

Similar Products

Auto-balanced Optical Receiver, Nirvana, 800-1700 nm, 125 kHz, 8-32 / M4 - 2017 - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 3000 ns
Bandwidth 0.0 to 0.1250 MHz
View Details
Fibre Optic Receivers - 458678 - RS Components, Ltd.
Specs
Data Rate 16 Mbps
Rise Time 25 ns
View Details
5 MBd High Performance Link Transmitter for Industrial Applications, Vertical Package, 1x4, RoHS Compliant - HFBR-2531Z - Broadcom Inc.
Specs
Packaging Type 1 x 4 Vertical Package
Light Source Light Emitting Diode
Cable Type Multimode
View Details
4 suppliers
Dual Channel Fiber Optic Isolators - F2900 Series - Versitron, Inc.
Specs
Cable Type Single Mode / Multimode
Connector Type ST
Data Rate 5.00E-5 to 10 Mbps
View Details