Broadcom Inc. 1 MBd High Performance Link Transmitter HFBR-1542ETZ

Description
Avago’s 1 MBd Robust Versatile Link Transmitter series is a complete family of fiber optic link components for applications requiring a low-cost solution. The HFBR-15xxETZ series includes transmitters, receivers, connectors and cable specified for easy design. This new 1 MBd Robust Versatile Link Transmitter series of components is suitable for helping to solve problems with voltage isolation and insulation, EMI/RFI immunity or data security. The design of our 5 MBd high-performance 1 MBd Robust Versatile Link Transmitter is simplified by the logic compatible receivers and complete specifications for each component. The key optical and electrical parameters of links configured with the HFBR-15xxETZ 1 MBd Robust Versatile Link Transmitter family are fully guaranteed from -40° to 85°C.
Request a Quote Datasheet
Description
Avago’s 1 MBd Robust Versatile Link Transmitter series is a complete family of fiber optic link components for applications requiring a low-cost solution. The HFBR-15xxETZ series includes transmitters, receivers, connectors and cable specified for easy design. This new 1 MBd Robust Versatile Link Transmitter series of components is suitable for helping to solve problems with voltage isolation and insulation, EMI/RFI immunity or data security. The design of our 5 MBd high-performance 1 MBd Robust Versatile Link Transmitter is simplified by the logic compatible receivers and complete specifications for each component. The key optical and electrical parameters of links configured with the HFBR-15xxETZ 1 MBd Robust Versatile Link Transmitter family are fully guaranteed from -40° to 85°C.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 MBd High Performance Link Transmitter - HFBR-1542ETZ - Broadcom Inc.
San Jose, CA, USA
1 MBd High Performance Link Transmitter
HFBR-1542ETZ
1 MBd High Performance Link Transmitter HFBR-1542ETZ
Avago’s 1 MBd Robust Versatile Link Transmitter series is a complete family of fiber optic link components for applications requiring a low-cost solution. The HFBR-15xxETZ series includes transmitters, receivers, connectors and cable specified for easy design. This new 1 MBd Robust Versatile Link Transmitter series of components is suitable for helping to solve problems with voltage isolation and insulation, EMI/RFI immunity or data security. The design of our 5 MBd high-performance 1 MBd Robust Versatile Link Transmitter is simplified by the logic compatible receivers and complete specifications for each component. The key optical and electrical parameters of links configured with the HFBR-15xxETZ 1 MBd Robust Versatile Link Transmitter family are fully guaranteed from -40° to 85°C.

Avago’s 1 MBd Robust Versatile Link Transmitter series is a complete family of fiber optic link components for applications requiring a low-cost solution. The HFBR-15xxETZ series includes transmitters, receivers, connectors and cable specified for easy design. This new 1 MBd Robust Versatile Link Transmitter series of components is suitable for helping to solve problems with voltage isolation and insulation, EMI/RFI immunity or data security.
The design of our 5 MBd high-performance 1 MBd Robust Versatile Link Transmitter is simplified by the logic compatible receivers and complete specifications for each component. The key optical and electrical parameters of links configured with the HFBR-15xxETZ 1 MBd Robust Versatile Link Transmitter family are fully guaranteed from -40° to 85°C.

Supplier's Site
Fiber Optic Transmitters - Discrete - 516-4077-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Transmitters - Discrete
516-4077-ND
Fiber Optic Transmitters - Discrete 516-4077-ND
Fiber Optic Transmitter 660nm 1.67V 60mA Versatile Link

Fiber Optic Transmitter 660nm 1.67V 60mA Versatile Link

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey
Product Category Fiber Optic Transmitters Fiber Optic Transmitters
Product Number HFBR-1542ETZ 516-4077-ND
Product Name 1 MBd High Performance Link Transmitter Fiber Optic Transmitters - Discrete
Data Rate 1.00E-3 Gbps
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Transmitters - 458687 - RS Components, Ltd.
Specs
Data Rate 0.0160 Gbps
Wavelength 670 nm (6700 Å)
Rise Time 30 ns
View Details
12 GHz RF/Fiber Optic Transmitter - MP-5000TX - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Light Source Laser Diode
Cable Type Single mode
Connector Type FC (optional feature); SC (optional feature)
View Details
Airpak Fiber Optic Transmitter Modules -  - OSI Optoelectronics
Specs
Light Source Laser Diode
Connector Type FC (optional feature)
Data Rate 0.1550 Gbps
View Details
10MBd Metal Housing Optical Transmitter for Industrial Applications with ST Port, RoHS Compliant - HFBR-1515BFZ - Broadcom Inc.
Specs
Cable Type Single mode
Connector Type ST
Data Rate 0.0800 Gbps
View Details
3 suppliers