Microwave Photonic Systems, Inc. 12 GHz RF/Fiber Optic Transmitter MP-5000TX

Description
The MP-5000TX is a RF/fiber optic Transmitter designed for antenna remoting and broadband RF transmission applications using singlemode fiber optic cable.The transmitter uses a high efficiency Distributed Feedback(DFB) laser diode with an operating wavelength selected from the ITU CWDM or DWDM grid. The transmitter provides low noise and high dynamic range performance over a wide operating temperature range. Temperature stability is controlled with an integrated thermo-electric cooler (TEC).The transmitter provides status monitoring through the use of an onboard processor that communicates with a host computer over an RS-232 I/O interface. The I/O parameters include laser bias current, temperature and alarm status. When the MP-5000TX RF/Fiber Optic Transmitter is linked with the MP-5000RX 12 GHz RF/Fiber Optic Receiver, the combination provides an excellent choice for your ultra-wideband RF to Fiber Optic conversion applications. The MP-5000TX can also be paired with the MP-2320RX to provide a high performance 3 GHz link with 0.0 dB link gain.
Datasheet
Description
The MP-5000TX is a RF/fiber optic Transmitter designed for antenna remoting and broadband RF transmission applications using singlemode fiber optic cable.The transmitter uses a high efficiency Distributed Feedback(DFB) laser diode with an operating wavelength selected from the ITU CWDM or DWDM grid. The transmitter provides low noise and high dynamic range performance over a wide operating temperature range. Temperature stability is controlled with an integrated thermo-electric cooler (TEC).The transmitter provides status monitoring through the use of an onboard processor that communicates with a host computer over an RS-232 I/O interface. The I/O parameters include laser bias current, temperature and alarm status. When the MP-5000TX RF/Fiber Optic Transmitter is linked with the MP-5000RX 12 GHz RF/Fiber Optic Receiver, the combination provides an excellent choice for your ultra-wideband RF to Fiber Optic conversion applications. The MP-5000TX can also be paired with the MP-2320RX to provide a high performance 3 GHz link with 0.0 dB link gain.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
12 GHz RF/Fiber Optic Transmitter - MP-5000TX - Microwave Photonic Systems, Inc.
WestChester, PA, USA
12 GHz RF/Fiber Optic Transmitter
MP-5000TX
12 GHz RF/Fiber Optic Transmitter MP-5000TX
The MP-5000TX is a RF/fiber optic Transmitter designed for antenna remoting and broadband RF transmission applications using singlemode fiber optic cable.The transmitter uses a high efficiency Distributed Feedback(DFB) laser diode with an operating wavelength selected from the ITU CWDM or DWDM grid. The transmitter provides low noise and high dynamic range performance over a wide operating temperature range. Temperature stability is controlled with an integrated thermo-electric cooler (TEC).The transmitter provides status monitoring through the use of an onboard processor that communicates with a host computer over an RS-232 I/O interface. The I/O parameters include laser bias current, temperature and alarm status. When the MP-5000TX RF/Fiber Optic Transmitter is linked with the MP-5000RX 12 GHz RF/Fiber Optic Receiver, the combination provides an excellent choice for your ultra-wideband RF to Fiber Optic conversion applications. The MP-5000TX can also be paired with the MP-2320RX to provide a high performance 3 GHz link with 0.0 dB link gain.

The MP-5000TX is a RF/fiber optic Transmitter designed for antenna remoting and broadband RF transmission applications using singlemode fiber optic cable.The transmitter uses a high efficiency Distributed Feedback(DFB) laser diode with an operating wavelength selected from the ITU CWDM or DWDM grid. The transmitter provides low noise and high dynamic range performance over a wide operating temperature range. Temperature stability is controlled with an integrated thermo-electric cooler (TEC).The transmitter provides status monitoring through the use of an onboard processor that communicates with a host computer over an RS-232 I/O interface. The I/O parameters include laser bias current, temperature and alarm status. When the MP-5000TX RF/Fiber Optic Transmitter is linked with the MP-5000RX 12 GHz RF/Fiber Optic Receiver, the combination provides an excellent choice for your ultra-wideband RF to Fiber Optic conversion applications. The MP-5000TX can also be paired with the MP-2320RX to provide a high performance 3 GHz link with 0.0 dB link gain.

Supplier's Site Datasheet

Technical Specifications

  Microwave Photonic Systems, Inc.
Product Category Fiber Optic Transmitters
Product Number MP-5000TX
Product Name 12 GHz RF/Fiber Optic Transmitter
Light Source Laser Diode
Cable Type Single mode
Connector Type FC (optional feature); SC (optional feature)
Maximum Optical Output Power 3 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Transmitters - 458683 - RS Components, Ltd.
Specs
Data Rate 0.0160 Gbps
Wavelength 670 nm (6700 Å)
Rise Time 30 ns
View Details
Plastic Optical Fiber (POF) -  - Capella Microsystems, Inc.
Capella Microsystems, Inc.
Specs
Light Source Light Emitting Diode
Data Rate 0.0250 to 0.0500 Gbps
Signal Input: Transistor-Transistor Logic
View Details
L-Band RF Analog Fiber Optic Transmitter - MP-2330TX - Microwave Photonic Systems, Inc.
Specs
Light Source Laser Diode
Connector Type FC (optional feature); SC (optional feature)
Wavelength 3110 to 1550 nm (31100 to 15500 Å)
View Details
MiniPOD™ 12x10G Transmitter Module - AFBR-811VxyZ - Broadcom Inc.
Specs
Packaging Type Flat Ribbon Cable Housing, Round Cable Housing
Light Source Laser Diode
Cable Type Multimode
View Details