HFBR-1515BFZ is metal housing optical transmitter suitable for optical communication in industrial and harsh environment. It meets PROFIBUS application that allows data transmission from DC to 10MBd. The metal housing provides robust design that prevents optical port breakage in the harsh environment with excellence ESD performance. The optical data is transferred between numerical controls and drives via fiber-optic rings, with voltage isolation and noise immunity.
HFBR-1515BFZ is designed to operate with receiver HFBR-2515BFZ. This part is characterized with 200μm HCS® and 1mm POF cable for wide operating temperature from -40°C to +85°C
Fiber Optic Transmitter 650nm 2.1V 60mA ST
Manufacturer: Broadcom Limited
Win Source Part Number: 1180195-HFBR-1515BFZ
Connector Type: ST
Capacitance: 60pF
Wavelength: 650nm
Spectral Bandwidth: 21nm
Categories: Optoelectronics
Manufacturer Homepage: www.avagotech.com
Voltage - DC Reverse (Vr) (Maximum): 3V
Current - DC Forward (If) (Maximum): 60mA
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 3 (168 Hours)
Voltage - Forward (Vf): 2.1V
| Broadcom Inc. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Fiber Optic Transceivers | Fiber Optic Transmitters | Fiber Optic Transmitters |
| Product Number | HFBR-1515BFZ | 516-3038-ND | 1180195-HFBR-1515BFZ |
| Product Name | 10MBd Metal Housing Optical Transmitter for Industrial Applications with ST Port, RoHS Compliant | Fiber Optic Transmitters - Discrete | Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1515BFZ |
| Cable Type | Single mode | ||
| Connector Type | ST | ST | |
| Data Rate | 0.0800 Gbps | ||
| Pigtail | Stand Alone | ||
| Signal Output: | Transistor-Transistor Logic |