Broadcom Inc. 5 MBd High Performance Link Transmitter HFBR-1541ETZ

Description
Avago's 5 MBd Robust Versatile Link Transmitter series is a complete family of fiber optic link components for applications requiring a low-cost solution. The HFBR-15xxETZ series includes transmitters, receivers, connectors and cable specified for easy design. This new 5 MBd Robust Versatile Link Transmitter series of components is suitable for helping to solve problems with voltage isolation and insulation, EMI/RFI immunity or data security. The design of our 5 MBd high-performance 5 MBd Robust Versatile Link Transmitter is simplified by the logic compatible receivers and complete specifications for each component. The key optical and electrical parameters of links configured with the HFBR-15xxETZ 5 MBd Robust Versatile Link Transmitter family are fully guaranteed from -40° to 85°C.
Request a Quote Datasheet
Description
Avago's 5 MBd Robust Versatile Link Transmitter series is a complete family of fiber optic link components for applications requiring a low-cost solution. The HFBR-15xxETZ series includes transmitters, receivers, connectors and cable specified for easy design. This new 5 MBd Robust Versatile Link Transmitter series of components is suitable for helping to solve problems with voltage isolation and insulation, EMI/RFI immunity or data security. The design of our 5 MBd high-performance 5 MBd Robust Versatile Link Transmitter is simplified by the logic compatible receivers and complete specifications for each component. The key optical and electrical parameters of links configured with the HFBR-15xxETZ 5 MBd Robust Versatile Link Transmitter family are fully guaranteed from -40° to 85°C.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5 MBd High Performance Link Transmitter - HFBR-1541ETZ - Broadcom Inc.
San Jose, CA, USA
5 MBd High Performance Link Transmitter
HFBR-1541ETZ
5 MBd High Performance Link Transmitter HFBR-1541ETZ
Avago's 5 MBd Robust Versatile Link Transmitter series is a complete family of fiber optic link components for applications requiring a low-cost solution. The HFBR-15xxETZ series includes transmitters, receivers, connectors and cable specified for easy design. This new 5 MBd Robust Versatile Link Transmitter series of components is suitable for helping to solve problems with voltage isolation and insulation, EMI/RFI immunity or data security. The design of our 5 MBd high-performance 5 MBd Robust Versatile Link Transmitter is simplified by the logic compatible receivers and complete specifications for each component. The key optical and electrical parameters of links configured with the HFBR-15xxETZ 5 MBd Robust Versatile Link Transmitter family are fully guaranteed from -40° to 85°C.

Avago's 5 MBd Robust Versatile Link Transmitter series is a complete family of fiber optic link components for applications requiring a low-cost solution. The HFBR-15xxETZ series includes transmitters, receivers, connectors and cable specified for easy design. This new 5 MBd Robust Versatile Link Transmitter series of components is suitable for helping to solve problems with voltage isolation and insulation, EMI/RFI immunity or data security.
The design of our 5 MBd high-performance 5 MBd Robust Versatile Link Transmitter is simplified by the logic compatible receivers and complete specifications for each component. The key optical and electrical parameters of links configured with the HFBR-15xxETZ 5 MBd Robust Versatile Link Transmitter family are fully guaranteed from -40° to 85°C.

Supplier's Site
Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1541ETZ - 853001-HFBR-1541ETZ - Win Source Electronics
Laguna Hills, CA, United States
Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1541ETZ
853001-HFBR-1541ETZ
Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1541ETZ 853001-HFBR-1541ETZ
Manufacturer: Broadcom Limited Win Source Part Number: 853001-HFBR-1541ETZ Series: Versatile Link Features: Fiber Optic Transmitter 660nm 5V Versatile Link Package: Tube Family Name: HFBR-1541 Categories: Optoelectronics ECCN: 5A991B4A Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 160 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8517.62.0090 Other Part Number: 516-3524, HFBR-1541ETZ-ND

Manufacturer: Broadcom Limited
Win Source Part Number: 853001-HFBR-1541ETZ
Series: Versatile Link
Features: Fiber Optic Transmitter 660nm 5V Versatile Link
Package: Tube
Family Name: HFBR-1541
Categories: Optoelectronics
ECCN: 5A991B4A
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 160
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8517.62.0090
Other Part Number: 516-3524, HFBR-1541ETZ-ND

Buy Now Datasheet
Fiber Optic Transmitters - Discrete - 516-3524-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Transmitters - Discrete
516-3524-ND
Fiber Optic Transmitters - Discrete 516-3524-ND
Fiber Optic Transmitter 660nm 5V 60mA Versatile Link

Fiber Optic Transmitter 660nm 5V 60mA Versatile Link

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics DigiKey
Product Category Fiber Optic Transmitters Fiber Optic Transmitters Fiber Optic Transmitters
Product Number HFBR-1541ETZ 853001-HFBR-1541ETZ 516-3524-ND
Product Name 5 MBd High Performance Link Transmitter Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1541ETZ Fiber Optic Transmitters - Discrete
Data Rate 0.0050 Gbps
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Transmitters - 2707764 - RS Components, Ltd.
Specs
Data Rate 0.0160 Gbps
Wavelength 670 nm (6700 Å)
Rise Time 40 ns
View Details
SFH551/1-1 - 5MBd Receiver Diode with TTL out - SP000063860 - Broadcom Inc.
Specs
Packaging Type Transparent Plastic Package
Photodiode Semiconductor Silicon
Data Rate 5 Mbps
View Details
3 suppliers
L-Band RF Analog Fiber Optic Transmitter - MPS-2310TX - Microwave Photonic Systems, Inc.
Specs
Light Source Laser Diode
Connector Type FC (optional feature); SC (optional feature)
Wavelength 1310 to 1550 nm (13100 to 15500 Å)
View Details
Dual Channel Fiber Optic Isolators - F2900 Series - Versitron, Inc.
Specs
Light Source Light Emitting Diode
Cable Type Single Mode / Multimode
Connector Type ST
View Details