Broadcom Inc. Fiber Optic Transmitters - Discrete HFBR-1532Z

Description
Fiber Optic Transmitter 600nm 2.02V 80mA Versatile Link
Request a Quote Datasheet
Description
Fiber Optic Transmitter 600nm 2.02V 80mA Versatile Link
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Transmitters - Discrete - 516-2049-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Transmitters - Discrete
516-2049-ND
Fiber Optic Transmitters - Discrete 516-2049-ND
Fiber Optic Transmitter 600nm 2.02V 80mA Versatile Link

Fiber Optic Transmitter 600nm 2.02V 80mA Versatile Link

Buy Now Datasheet
Fibre Optic Transmitters - 8019241P - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Transmitters
8019241P
Fibre Optic Transmitters 8019241P
Broadcom HFBR-1532Z

Broadcom HFBR-1532Z

Supplier's Site
Fibre Optic Transmitters - 8019241 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Transmitters
8019241
Fibre Optic Transmitters 8019241
Broadcom HFBR-1532Z

Broadcom HFBR-1532Z

Supplier's Site
Fibre Optic Transmitters - 1894826 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Transmitters
1894826
Fibre Optic Transmitters 1894826
Broadcom HFBR-1532Z

Broadcom HFBR-1532Z

Supplier's Site
Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1532Z - 204776-HFBR-1532Z - Win Source Electronics
Laguna Hills, CA, United States
Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1532Z
204776-HFBR-1532Z
Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1532Z 204776-HFBR-1532Z
Manufacturer: Broadcom Limited Win Source Part Number: 204776-HFBR-1532Z Connector Type: Versatile Link Capacitance: 86pF Voltage - DC Reverse (Vr) (Max): 5V Forward Voltage: 2.02V Wavelength: 600nm Categories: Optoelectronics Status: Active Continuous forward current- Max: 80mA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 200

Manufacturer: Broadcom Limited
Win Source Part Number: 204776-HFBR-1532Z
Connector Type: Versatile Link
Capacitance: 86pF
Voltage - DC Reverse (Vr) (Max): 5V
Forward Voltage: 2.02V
Wavelength: 600nm
Categories: Optoelectronics
Status: Active
Continuous forward current- Max: 80mA
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 200

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics
Product Category Fiber Optic Transmitters Fiber Optic Transmitters Fiber Optic Transmitters Fiber Optic Transmitters
Product Number 516-2049-ND 8019241P 8019241 204776-HFBR-1532Z
Product Name Fiber Optic Transmitters - Discrete Fibre Optic Transmitters Fibre Optic Transmitters Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1532Z
Wavelength 600 nm (6000 Å) 660 nm (6600 Å) 660 nm (6600 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Transmitters - 458687 - RS Components, Ltd.
Specs
Data Rate 0.0160 Gbps
Wavelength 670 nm (6700 Å)
Rise Time 30 ns
View Details
Plastic Optical Fiber (POF) -  - Capella Microsystems, Inc.
Capella Microsystems, Inc.
Specs
Light Source Light Emitting Diode
Data Rate 0.0250 to 0.0500 Gbps
Signal Input: Transistor-Transistor Logic
View Details
Fiber Optic Transmitters - Discrete - 5073-FOTX31DMAC1SC-12-ND - DigiKey
Specs
Wavelength 1310 nm (13100 Å)
View Details
MiniPOD™ 12x14G Transmitter Module - AFBR-814VxyZ - Broadcom Inc.
Specs
Packaging Type Flat Ribbon Cable Housing, Round Cable Housing
Cable Type Multimode
Data Rate 10.31 to 14.06 Gbps
View Details