Broadcom Inc. 125 MBd Optical Transmitter for Industrial Applications HFBR-1527ETZ

Description
Avago’s 125 MBd Robust Versatile Link Transmitter series offers a cost-effective fiber optic solution for transmission of 125 MBd data over 100 m. Our 125 MBd Robust Versatile Link Transmitter consists of an LED transmitter, HFBR-1527ETZ, and a PIN/preamp receiver, HFBR-2526ETZ. These can be used with low-cost plastic or silica fiber. Plastic fiber, with a 1 mm diameter, provides the lowest cost solution for distances under 25 m. The lower attenuation of silica fiber allows data transmission, over longer distances, for a small difference in cost. These components can be used for high-speed data links without the problems common with copper wire solutions, at a competitive cost. The HFBR-1527ETZ 125 MBd Robust Versatile Link Transmitter is a high-power 650 nm LED in a low-cost plastic housing used to efficiently couple power into 1 mm diameter plastic optical fiber and 200 µm Hard Clad Silica (HCS®) fiber. With the recommended drive circuit, the LED operates at speeds from 1-125 MBd.
Request a Quote Datasheet
Description
Avago’s 125 MBd Robust Versatile Link Transmitter series offers a cost-effective fiber optic solution for transmission of 125 MBd data over 100 m. Our 125 MBd Robust Versatile Link Transmitter consists of an LED transmitter, HFBR-1527ETZ, and a PIN/preamp receiver, HFBR-2526ETZ. These can be used with low-cost plastic or silica fiber. Plastic fiber, with a 1 mm diameter, provides the lowest cost solution for distances under 25 m. The lower attenuation of silica fiber allows data transmission, over longer distances, for a small difference in cost. These components can be used for high-speed data links without the problems common with copper wire solutions, at a competitive cost. The HFBR-1527ETZ 125 MBd Robust Versatile Link Transmitter is a high-power 650 nm LED in a low-cost plastic housing used to efficiently couple power into 1 mm diameter plastic optical fiber and 200 µm Hard Clad Silica (HCS®) fiber. With the recommended drive circuit, the LED operates at speeds from 1-125 MBd.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
125 MBd Optical Transmitter for Industrial Applications - HFBR-1527ETZ - Broadcom Inc.
San Jose, CA, USA
125 MBd Optical Transmitter for Industrial Applications
HFBR-1527ETZ
125 MBd Optical Transmitter for Industrial Applications HFBR-1527ETZ
Avago’s 125 MBd Robust Versatile Link Transmitter series offers a cost-effective fiber optic solution for transmission of 125 MBd data over 100 m. Our 125 MBd Robust Versatile Link Transmitter consists of an LED transmitter, HFBR-1527ETZ, and a PIN/preamp receiver, HFBR-2526ETZ. These can be used with low-cost plastic or silica fiber. Plastic fiber, with a 1 mm diameter, provides the lowest cost solution for distances under 25 m. The lower attenuation of silica fiber allows data transmission, over longer distances, for a small difference in cost. These components can be used for high-speed data links without the problems common with copper wire solutions, at a competitive cost. The HFBR-1527ETZ 125 MBd Robust Versatile Link Transmitter is a high-power 650 nm LED in a low-cost plastic housing used to efficiently couple power into 1 mm diameter plastic optical fiber and 200 µm Hard Clad Silica (HCS®) fiber. With the recommended drive circuit, the LED operates at speeds from 1-125 MBd.

Avago’s 125 MBd Robust Versatile Link Transmitter series offers a cost-effective fiber optic solution for transmission of 125 MBd data over 100 m. Our 125 MBd Robust Versatile Link Transmitter consists of an LED transmitter, HFBR-1527ETZ, and a PIN/preamp receiver, HFBR-2526ETZ. These can be used with low-cost plastic or silica fiber. Plastic fiber, with a 1 mm diameter, provides the lowest cost solution for distances under 25 m. The lower attenuation of silica fiber allows data transmission, over longer distances, for a small difference in cost. These components can be used for high-speed data links without the problems common with copper wire solutions, at a competitive cost.
The HFBR-1527ETZ 125 MBd Robust Versatile Link Transmitter is a high-power 650 nm LED in a low-cost plastic housing used to efficiently couple power into 1 mm diameter plastic optical fiber and 200 µm Hard Clad Silica (HCS®) fiber. With the recommended drive circuit, the LED operates at speeds from 1-125 MBd.

Supplier's Site
Fiber Optic Transmitters - Discrete - 516-2302-5-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Transmitters - Discrete
516-2302-5-ND
Fiber Optic Transmitters - Discrete 516-2302-5-ND
Fiber Optic Transmitter 660nm 1.67V 60mA Versatile Link

Fiber Optic Transmitter 660nm 1.67V 60mA Versatile Link

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey
Product Category Fiber Optic Transmitters Fiber Optic Transmitters
Product Number HFBR-1527ETZ 516-2302-5-ND
Product Name 125 MBd Optical Transmitter for Industrial Applications Fiber Optic Transmitters - Discrete
Light Source Light Emitting Diode
Data Rate 0.1250 Gbps
Wavelength 635 to 662 nm (6350 to 6620 Å) 660 nm (6600 Å)
Rise Time 10 ns
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Transmitters - 458681 - RS Components, Ltd.
Specs
Data Rate 0.0160 Gbps
Wavelength 670 nm (6700 Å)
Rise Time 30 ns
View Details
Plastic Optical Fiber (POF) -  - Capella Microsystems, Inc.
Capella Microsystems, Inc.
Specs
Light Source Light Emitting Diode
Data Rate 0.0250 to 0.0500 Gbps
Signal Input: Transistor-Transistor Logic
View Details
Fiber Optic Transmitters - Discrete - 5073-FOTX31DMAC1SC-12-ND - DigiKey
Specs
Wavelength 1310 nm (13100 Å)
View Details
MicroPOD 12x10G Transmitter Module (300m) - AFBR-77D13SZ - Broadcom Inc.
Specs
Light Source Laser Diode
Cable Type Multimode
Data Rate 10 Gbps
View Details