Broadcom Inc. DC to 50 Megabaud Versatile Link Fiber Optic Transmitter for 1 mm POF AFBR-1629Z

Description
The AFBR-1629Z transmitter utilizes a 650 nm LED source with integrated optics and driver IC for efficient coupling into 1 mm Polymer Optical Fiber (POF). The transmitter input are compatible with TTL logic families. The transmitter operates any type of signal from DC up to 50 MBd at distances up to 50 meters with 1 mm POF. The transmitter is a 3-pin device, packed in Versatile Link housing. Versatile Link components can be interlocked (N-plexed together) to minimize space and to provide dual connections with the duplex connectors. Various simplex and duplex connectors, as well as POF cables are available for Versatile Link components.
Request a Quote Datasheet
Description
The AFBR-1629Z transmitter utilizes a 650 nm LED source with integrated optics and driver IC for efficient coupling into 1 mm Polymer Optical Fiber (POF). The transmitter input are compatible with TTL logic families. The transmitter operates any type of signal from DC up to 50 MBd at distances up to 50 meters with 1 mm POF. The transmitter is a 3-pin device, packed in Versatile Link housing. Versatile Link components can be interlocked (N-plexed together) to minimize space and to provide dual connections with the duplex connectors. Various simplex and duplex connectors, as well as POF cables are available for Versatile Link components.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC to 50  Megabaud Versatile Link Fiber Optic Transmitter for 1 mm POF - AFBR-1629Z - Broadcom Inc.
San Jose, CA, USA
DC to 50 Megabaud Versatile Link Fiber Optic Transmitter for 1 mm POF
AFBR-1629Z
DC to 50 Megabaud Versatile Link Fiber Optic Transmitter for 1 mm POF AFBR-1629Z
The AFBR-1629Z transmitter utilizes a 650 nm LED source with integrated optics and driver IC for efficient coupling into 1 mm Polymer Optical Fiber (POF). The transmitter input are compatible with TTL logic families. The transmitter operates any type of signal from DC up to 50 MBd at distances up to 50 meters with 1 mm POF. The transmitter is a 3-pin device, packed in Versatile Link housing. Versatile Link components can be interlocked (N-plexed together) to minimize space and to provide dual connections with the duplex connectors. Various simplex and duplex connectors, as well as POF cables are available for Versatile Link components.

The AFBR-1629Z transmitter utilizes a 650 nm LED source with integrated optics and driver IC for efficient coupling into 1 mm Polymer Optical Fiber (POF).
The transmitter input are compatible with TTL logic families. The transmitter operates any type of signal from DC up to 50 MBd at distances up to 50 meters with 1 mm POF.
The transmitter is a 3-pin device, packed in Versatile Link housing. Versatile Link components can be interlocked (N-plexed together) to minimize space and to provide dual connections with the duplex connectors. Various simplex and duplex connectors, as well as POF cables are available for Versatile Link components.

Supplier's Site
Fiber Optic Transmitters - Drive Circuitry Integrated - 516-2921-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Transmitters - Drive Circuitry Integrated
516-2921-ND
Fiber Optic Transmitters - Drive Circuitry Integrated 516-2921-ND
Fiber Optic Transmitter with Driver 650nm 50MBd 3.135V ~ 3.465V, 4.75V ~ 5.25V 21mA

Fiber Optic Transmitter with Driver 650nm 50MBd 3.135V ~ 3.465V, 4.75V ~ 5.25V 21mA

Buy Now Datasheet
Fibre Optic Transmitters - 8305016P - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Transmitters
8305016P
Fibre Optic Transmitters 8305016P
Broadcom AFBR-1629Z

Broadcom AFBR-1629Z

Supplier's Site
Fibre Optic Transmitters - 8305016 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Transmitters
8305016
Fibre Optic Transmitters 8305016
Broadcom AFBR-1629Z

Broadcom AFBR-1629Z

Supplier's Site
Fibre Optic Transmitters - 1894752 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Transmitters
1894752
Fibre Optic Transmitters 1894752
Broadcom AFBR-1629Z

Broadcom AFBR-1629Z

Supplier's Site

Technical Specifications

  Broadcom Inc. DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd.
Product Category Fiber Optic Transmitters Fiber Optic Transmitters Fiber Optic Transmitters Fiber Optic Transmitters Fiber Optic Transmitters
Product Number AFBR-1629Z 516-2921-ND 8305016P 8305016 1894752
Product Name DC to 50 Megabaud Versatile Link Fiber Optic Transmitter for 1 mm POF Fiber Optic Transmitters - Drive Circuitry Integrated Fibre Optic Transmitters Fibre Optic Transmitters Fibre Optic Transmitters
Data Rate 0.0500 Gbps 0.0500 Gbps 0.0500 Gbps
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Transmitters - 458683 - RS Components, Ltd.
Specs
Data Rate 0.0160 Gbps
Wavelength 670 nm (6700 Å)
Rise Time 30 ns
View Details
Dual Channel Fiber Optic Isolators - F2900 Series - Versitron, Inc.
Specs
Light Source Light Emitting Diode
Cable Type Single Mode / Multimode
Connector Type ST
View Details
Digital Opto-Electronic Transceivers, Transmitters and Receivers -  - Glenair, Inc.
Specs
Packaging Type PCB Mount, Cavity/Integrated
Data Rate 1 to 10 Gbps
View Details
SFH551/1-1 - 5MBd Receiver Diode with TTL out - SP000063860 - Broadcom Inc.
Specs
Packaging Type Transparent Plastic Package
Photodiode Semiconductor Silicon
Data Rate 5 Mbps
View Details
3 suppliers