Broadcom Inc. Fibre Optic Transmitters HFBR-1415TZ

Description
Fibre Optic Transmitter,Threaded ST Port
Request a Quote Datasheet
Description
Fibre Optic Transmitter,Threaded ST Port
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fibre Optic Transmitters - 8019223P - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Transmitters
8019223P
Fibre Optic Transmitters 8019223P
Fibre Optic Transmitter,Threaded ST Port

Fibre Optic Transmitter,Threaded ST Port

Supplier's Site
Fibre Optic Transmitters - 8019223 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Transmitters
8019223
Fibre Optic Transmitters 8019223
Fibre Optic Transmitter,Threaded ST Port

Fibre Optic Transmitter,Threaded ST Port

Supplier's Site
Fibre Optic Transmitters - 1894814 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Transmitters
1894814
Fibre Optic Transmitters 1894814
FIBRE OPTIC TRANSMITTER,THREADED ST PORT

FIBRE OPTIC TRANSMITTER,THREADED ST PORT

Supplier's Site
Fiber Optic Transmitters - Discrete - 516-2249-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Transmitters - Discrete
516-2249-ND
Fiber Optic Transmitters - Discrete 516-2249-ND
Fiber Optic Transmitter 820nm 1.7V 60mA ST

Fiber Optic Transmitter 820nm 1.7V 60mA ST

Buy Now Datasheet
Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1415TZ - 1180189-HFBR-1415TZ - Win Source Electronics
Laguna Hills, CA, United States
Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1415TZ
1180189-HFBR-1415TZ
Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1415TZ 1180189-HFBR-1415TZ
Manufacturer: Broadcom Limited Win Source Part Number: 1180189-HFBR-1415TZ Connector Type: ST Wavelength: 820nm Categories: Optoelectronics Manufacturer Homepage: www.avagotech.com Voltage - DC Reverse (Vr) (Maximum): 3.8V Current - DC Forward (If) (Maximum): 60mA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 1.7V

Manufacturer: Broadcom Limited
Win Source Part Number: 1180189-HFBR-1415TZ
Connector Type: ST
Wavelength: 820nm
Categories: Optoelectronics
Manufacturer Homepage: www.avagotech.com
Voltage - DC Reverse (Vr) (Maximum): 3.8V
Current - DC Forward (If) (Maximum): 60mA
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 60
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf): 1.7V

Buy Now

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics
Product Category Fiber Optic Transmitters Fiber Optic Transmitters Fiber Optic Transmitters Fiber Optic Transmitters Fiber Optic Transmitters
Product Number 8019223P 8019223 1894814 516-2249-ND 1180189-HFBR-1415TZ
Product Name Fibre Optic Transmitters Fibre Optic Transmitters Fibre Optic Transmitters Fiber Optic Transmitters - Discrete Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1415TZ
Connector Type ST ST
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Transmitters - 458681 - RS Components, Ltd.
Specs
Data Rate 0.0160 Gbps
Wavelength 670 nm (6700 Å)
Rise Time 30 ns
View Details
Plastic Optical Fiber (POF) -  - Capella Microsystems, Inc.
Capella Microsystems, Inc.
Specs
Light Source Light Emitting Diode
Data Rate 0.0250 to 0.0500 Gbps
Signal Input: Transistor-Transistor Logic
View Details
3 GHz RF Analog Fiber Optic Transmitter - MP-2320TX - Microwave Photonic Systems, Inc.
Specs
Light Source Laser Diode
Connector Type FC (optional feature); SC (optional feature)
Wavelength 1310 to 1550 nm (13100 to 15500 Å)
View Details
Transmitter Optical Sub-Assembly (TOSA) -  - MACOM
Specs
Light Source Laser Diode
Connector Type LC
Data Rate 25.8 to 28 Gbps
View Details