Broadcom Inc. Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1526 HFBR-1526

Description
Manufacturer: Broadcom Limited Win Source Part Number: 731191-HFBR-1526 Categories: Optoelectronics Status: Obsolete Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 200 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 731191-HFBR-1526 Categories: Optoelectronics Status: Obsolete Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 200 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1526 - 731191-HFBR-1526 - Win Source Electronics
Laguna Hills, CA, United States
Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1526
731191-HFBR-1526
Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1526 731191-HFBR-1526
Manufacturer: Broadcom Limited Win Source Part Number: 731191-HFBR-1526 Categories: Optoelectronics Status: Obsolete Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 200 MSL Level: 1 (Unlimited)

Manufacturer: Broadcom Limited
Win Source Part Number: 731191-HFBR-1526
Categories: Optoelectronics
Status: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 200
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Transmitters
Product Number 731191-HFBR-1526
Product Name Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1526
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Transmitters - 458685 - RS Components, Ltd.
Specs
Data Rate 0.0160 Gbps
Wavelength 670 nm (6700 Å)
Rise Time 30 ns
View Details
Fiber Optic Transmitters - Discrete - 516-2033-ND - DigiKey
Specs
Connector Type SMA
Wavelength 820 nm (8200 Å)
View Details
3 suppliers
Airpak Fiber Optic Transmitter Modules -  - OSI Optoelectronics
Specs
Light Source Laser Diode
Connector Type FC (optional feature)
Data Rate 0.1550 Gbps
View Details
Digital Opto-Electronic Transceivers, Transmitters and Receivers -  - Glenair, Inc.
Specs
Packaging Type PCB Mount, Cavity/Integrated
Data Rate 1 to 10 Gbps
View Details