Broadcom Inc. Optical Transmitter for Industrial Applications with ST Port, Standard Power, RoHS Compliant HFBR-1412Z

Description
The HFBR-0400Z Series of components is designed to provide cost effective, high performance fiber optic communication links for industrial, power generation, power distribution, medical, transportation and gaming applications. The HFBR-1412xxZ fiber optic transmitter is designed to operate with the Avago Technologies HFBR-24x2Z fiber optic receiver up to 5MBd. This part is characterized with 50/125 μm, 62.5/125 μm, 100/140 μm, and 200 μm HCS® fiber optic cable. This product is also available in other popular industry-standard connectors: SMA, SC and FC.
Request a Quote Datasheet
Description
The HFBR-0400Z Series of components is designed to provide cost effective, high performance fiber optic communication links for industrial, power generation, power distribution, medical, transportation and gaming applications. The HFBR-1412xxZ fiber optic transmitter is designed to operate with the Avago Technologies HFBR-24x2Z fiber optic receiver up to 5MBd. This part is characterized with 50/125 μm, 62.5/125 μm, 100/140 μm, and 200 μm HCS® fiber optic cable. This product is also available in other popular industry-standard connectors: SMA, SC and FC.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Transmitter for Industrial Applications with ST Port, Standard Power, RoHS Compliant - HFBR-1412Z - Broadcom Inc.
San Jose, CA, USA
Optical Transmitter for Industrial Applications with ST Port, Standard Power, RoHS Compliant
HFBR-1412Z
Optical Transmitter for Industrial Applications with ST Port, Standard Power, RoHS Compliant HFBR-1412Z
The HFBR-0400Z Series of components is designed to provide cost effective, high performance fiber optic communication links for industrial, power generation, power distribution, medical, transportation and gaming applications. The HFBR-1412xxZ fiber optic transmitter is designed to operate with the Avago Technologies HFBR-24x2Z fiber optic receiver up to 5MBd. This part is characterized with 50/125 μm, 62.5/125 μm, 100/140 μm, and 200 μm HCS® fiber optic cable. This product is also available in other popular industry-standard connectors: SMA, SC and FC.

The HFBR-0400Z Series of components is designed to provide cost effective, high performance fiber optic communication links for industrial, power generation, power distribution, medical, transportation and gaming applications.
The HFBR-1412xxZ fiber optic transmitter is designed to operate with the Avago Technologies HFBR-24x2Z fiber optic receiver up to 5MBd. This part is characterized with 50/125 μm, 62.5/125 μm, 100/140 μm, and 200 μm HCS® fiber optic cable.
This product is also available in other popular industry-standard connectors: SMA, SC and FC.

Supplier's Site
Fibre Optic Transmitters - 2407021 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Transmitters
2407021
Fibre Optic Transmitters 2407021
Broadcom HFBR-1412Z

Broadcom HFBR-1412Z

Supplier's Site
Fibre Optic Transmitters - 2407021P - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Transmitters
2407021P
Fibre Optic Transmitters 2407021P
Broadcom HFBR-1412Z

Broadcom HFBR-1412Z

Supplier's Site
Fibre Optic Transmitters - 1894810 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Transmitters
1894810
Fibre Optic Transmitters 1894810
Broadcom HFBR-1412Z

Broadcom HFBR-1412Z

Supplier's Site
Fiber Optic Transmitters - Discrete - 516-2037-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Transmitters - Discrete
516-2037-ND
Fiber Optic Transmitters - Discrete 516-2037-ND
Fiber Optic Transmitter 820nm 1.7V 100mA ST

Fiber Optic Transmitter 820nm 1.7V 100mA ST

Buy Now Datasheet
Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1412Z - 1180186-HFBR-1412Z - Win Source Electronics
Laguna Hills, CA, United States
Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1412Z
1180186-HFBR-1412Z
Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1412Z 1180186-HFBR-1412Z
Manufacturer: AVAGO TECHNOLOGIES LIMITED Win Source Part Number: 1180186-HFBR-1412Z Manufacturer Homepage: www.avagotech.com Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: AVAGO TECHNOLOGIES LIMITED
Win Source Part Number: 1180186-HFBR-1412Z
Manufacturer Homepage: www.avagotech.com
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Broadcom Inc. RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics
Product Category Fiber Optic Transmitters Fiber Optic Transmitters Fiber Optic Transmitters Fiber Optic Transmitters Fiber Optic Transmitters Fiber Optic Transmitters
Product Number HFBR-1412Z 2407021 2407021P 1894810 516-2037-ND 1180186-HFBR-1412Z
Product Name Optical Transmitter for Industrial Applications with ST Port, Standard Power, RoHS Compliant Fibre Optic Transmitters Fibre Optic Transmitters Fibre Optic Transmitters Fiber Optic Transmitters - Discrete Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1412Z
Packaging Type Dual-in-Line Package
Light Source Light Emitting Diode
Cable Type Multimode
Connector Type FC; SC; SMA; ST ST
Wavelength 820 nm (8200 Å) 865 nm (8650 Å) 865 nm (8650 Å) 865 nm (8650 Å) 820 nm (8200 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Transmitters - 458681 - RS Components, Ltd.
Specs
Data Rate 0.0160 Gbps
Wavelength 670 nm (6700 Å)
Rise Time 30 ns
View Details
MiniPOD™ 12x10G Transmitter Module - AFBR-811VxyZ - Broadcom Inc.
Specs
Packaging Type Flat Ribbon Cable Housing, Round Cable Housing
Light Source Laser Diode
Cable Type Multimode
View Details
L-Band RF Analog Fiber Optic Transmitter - MP-2330TX - Microwave Photonic Systems, Inc.
Specs
Light Source Laser Diode
Connector Type FC (optional feature); SC (optional feature)
Wavelength 3110 to 1550 nm (31100 to 15500 Å)
View Details
Transmitter Optical Sub-Assembly (TOSA) -  - MACOM
Specs
Light Source Laser Diode
Connector Type LC
Data Rate 25.8 to 28 Gbps
View Details