Broadcom Inc. MiniPOD™ 12x10G Transmitter Module AFBR-811VxyZ

Description
The AFBR-811VxyZ and AFBR-821VxyZ are a set of 12-channel parallel optics transmitter and receiver modules optimized for short-range parallel multi-lane data communication and interconnect applications. These high-speed, high-density optical modules are designed to operate over multimode fiber systems using a nominal wavelength of 850 nm. Avago’s MiniPOD solution offers system designers two module package options to optimize their cable management and board layout. AFBR-811RxyZ Tx/AFBR-821RxyZ Rx is used with round multi-lane cable assemblies for applications requiring multiple turns of the jumper cable inside the chassis. AFBR-811FxyZ Tx/AFBR-821FxyZ Rx is used with flat ribbon cable assemblies, allowing dense tiling of the modules as the jumper cables can be thread under the dust-cap of the next module. This top mounted optical connection maximizes board layout density by eliminating board space lost to the optical connector and strain relief. The electrical interface uses a 9×9 MEG-Array connector with 1.27 mm pitch: http://portal.fcicon nect.com/Comergent// fci/drawing/ 55714.pdf The optical interface requires the user to provide a custom designed optical turn 1×12 ribbon cable PRIZM® LightTurn® connector. The thermal interface provided can require either a user provided heat sink or use of the Avago general purpose clip on heat sink, to maintain the module case temperature to be between 0 °C to 70 °C during continuous operation.
Description
The AFBR-811VxyZ and AFBR-821VxyZ are a set of 12-channel parallel optics transmitter and receiver modules optimized for short-range parallel multi-lane data communication and interconnect applications. These high-speed, high-density optical modules are designed to operate over multimode fiber systems using a nominal wavelength of 850 nm. Avago’s MiniPOD solution offers system designers two module package options to optimize their cable management and board layout. AFBR-811RxyZ Tx/AFBR-821RxyZ Rx is used with round multi-lane cable assemblies for applications requiring multiple turns of the jumper cable inside the chassis. AFBR-811FxyZ Tx/AFBR-821FxyZ Rx is used with flat ribbon cable assemblies, allowing dense tiling of the modules as the jumper cables can be thread under the dust-cap of the next module. This top mounted optical connection maximizes board layout density by eliminating board space lost to the optical connector and strain relief. The electrical interface uses a 9×9 MEG-Array connector with 1.27 mm pitch: http://portal.fcicon nect.com/Comergent// fci/drawing/ 55714.pdf The optical interface requires the user to provide a custom designed optical turn 1×12 ribbon cable PRIZM® LightTurn® connector. The thermal interface provided can require either a user provided heat sink or use of the Avago general purpose clip on heat sink, to maintain the module case temperature to be between 0 °C to 70 °C during continuous operation.

Suppliers

Company
Product
Description
Supplier Links
MiniPOD™ 12x10G Transmitter Module - AFBR-811VxyZ - Broadcom Inc.
San Jose, CA, USA
MiniPOD™ 12x10G Transmitter Module
AFBR-811VxyZ
MiniPOD™ 12x10G Transmitter Module AFBR-811VxyZ
The AFBR-811VxyZ and AFBR-821VxyZ are a set of 12-channel parallel optics transmitter and receiver modules optimized for short-range parallel multi-lane data communication and interconnect applications. These high-speed, high-density optical modules are designed to operate over multimode fiber systems using a nominal wavelength of 850 nm. Avago’s MiniPOD solution offers system designers two module package options to optimize their cable management and board layout. AFBR-811RxyZ Tx/AFBR-821RxyZ Rx is used with round multi-lane cable assemblies for applications requiring multiple turns of the jumper cable inside the chassis. AFBR-811FxyZ Tx/AFBR-821FxyZ Rx is used with flat ribbon cable assemblies, allowing dense tiling of the modules as the jumper cables can be thread under the dust-cap of the next module. This top mounted optical connection maximizes board layout density by eliminating board space lost to the optical connector and strain relief. The electrical interface uses a 9×9 MEG-Array connector with 1.27 mm pitch: http://portal.fcicon nect.com/Comergent// fci/drawing/ 55714.pdf The optical interface requires the user to provide a custom designed optical turn 1×12 ribbon cable PRIZM® LightTurn® connector. The thermal interface provided can require either a user provided heat sink or use of the Avago general purpose clip on heat sink, to maintain the module case temperature to be between 0 °C to 70 °C during continuous operation.

The AFBR-811VxyZ and AFBR-821VxyZ are a set of 12-channel parallel optics transmitter and receiver modules optimized for short-range parallel multi-lane data communication and interconnect applications. These high-speed, high-density optical modules are designed to operate over multimode fiber systems using a nominal wavelength of 850 nm.

Avago’s MiniPOD solution offers system designers two module package options to optimize their cable management and board layout. AFBR-811RxyZ Tx/AFBR-821RxyZ Rx is used with round multi-lane cable assemblies for applications requiring multiple turns of the jumper cable inside the chassis. AFBR-811FxyZ Tx/AFBR-821FxyZ Rx is used with flat ribbon cable assemblies, allowing dense tiling of the modules as the jumper cables can be thread under the dust-cap of the next module. This top mounted optical connection maximizes board layout density by eliminating board space lost to the optical connector and strain relief.

The electrical interface uses a 9×9 MEG-Array connector with 1.27 mm pitch:

http://portal.fciconnect.com/Comergent//fci/drawing/ 55714.pdf

The optical interface requires the user to provide a custom designed optical turn 1×12 ribbon cable PRIZM® LightTurn® connector. The thermal interface provided can require either a user provided heat sink or use of the Avago general purpose clip on heat sink, to maintain the module case temperature to be between 0 °C to 70 °C during continuous operation.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Fiber Optic Transmitters
Product Number AFBR-811VxyZ
Product Name MiniPOD™ 12x10G Transmitter Module
Packaging Type Flat Ribbon Cable Housing, Round Cable Housing
Light Source Laser Diode
Cable Type Multimode
Data Rate 10.31 Gbps
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Transmitters - 458683 - RS Components, Ltd.
Specs
Data Rate 0.0160 Gbps
Wavelength 670 nm (6700 Å)
Rise Time 30 ns
View Details
DC to 50  Megabaud Versatile Link Fiber Optic Transmitter, Vertical Package for 1 mm POF - AFBR-1639Z - Broadcom Inc.
Specs
Packaging Type Vertical Package
Light Source Light Emitting Diode
Wavelength 630 to 685 nm (6300 to 6850 Å)
View Details
3 suppliers
Airpak Fiber Optic Transmitter Modules -  - OSI Optoelectronics
Specs
Light Source Laser Diode
Connector Type FC (optional feature)
Data Rate 0.1550 Gbps
View Details
Digital Opto-Electronic Transceivers, Transmitters and Receivers -  - Glenair, Inc.
Specs
Packaging Type PCB Mount, Cavity/Integrated
Data Rate 1 to 10 Gbps
View Details