Microwave Photonic Systems, Inc. L-Band RF Analog Fiber Optic Transmitter MP-2330TX

Description
The MP-2330TX is a comprehensive family of RF/Fiber Optic Transmitters that are designed to provide electrical-to-optica l (E/O) conversion of L-Band RF signals over a frequency range of 800 MHz to 2250 MHz. The transmitter family is comprised of four model variants that each operate over a unique frequency range as indicated in the part number generator tool on page two.The utilization of the MP-2330TX, in conjunction with the appropriate MP-2320RX RF/Fiber Optic Receiver, forms a broadband link capable of supporting the transmission of RF signals over singlemode optical fiber for use in a wide array of communication applications. The link applications include antenna remoting, time and frequency reference distribution, RF delay lines, telemetry tracking, and point-to-point RF transmission.The transmitter utilizes a low noise, high dynamic range Distributed Feedback (DFB) laser with intergrated temperature stability control. The transmitter operates over link distances up to 50 km. An optional long-haul Distributed Feedback (DFB) laser can be specified that extends the link range to 80 km. The unit provides the user with status monitoring through the use of an onboard processor that communicates to a host computer over an RS-232 I/O interface. In addition, an optional built in Bias-T for LNB powering may be specified
Datasheet
Description
The MP-2330TX is a comprehensive family of RF/Fiber Optic Transmitters that are designed to provide electrical-to-optica l (E/O) conversion of L-Band RF signals over a frequency range of 800 MHz to 2250 MHz. The transmitter family is comprised of four model variants that each operate over a unique frequency range as indicated in the part number generator tool on page two.The utilization of the MP-2330TX, in conjunction with the appropriate MP-2320RX RF/Fiber Optic Receiver, forms a broadband link capable of supporting the transmission of RF signals over singlemode optical fiber for use in a wide array of communication applications. The link applications include antenna remoting, time and frequency reference distribution, RF delay lines, telemetry tracking, and point-to-point RF transmission.The transmitter utilizes a low noise, high dynamic range Distributed Feedback (DFB) laser with intergrated temperature stability control. The transmitter operates over link distances up to 50 km. An optional long-haul Distributed Feedback (DFB) laser can be specified that extends the link range to 80 km. The unit provides the user with status monitoring through the use of an onboard processor that communicates to a host computer over an RS-232 I/O interface. In addition, an optional built in Bias-T for LNB powering may be specified
Datasheet

Suppliers

Company
Product
Description
Supplier Links
L-Band RF Analog Fiber Optic Transmitter - MP-2330TX - Microwave Photonic Systems, Inc.
WestChester, PA, USA
L-Band RF Analog Fiber Optic Transmitter
MP-2330TX
L-Band RF Analog Fiber Optic Transmitter MP-2330TX
The MP-2330TX is a comprehensive family of RF/Fiber Optic Transmitters that are designed to provide electrical-to-optica l (E/O) conversion of L-Band RF signals over a frequency range of 800 MHz to 2250 MHz. The transmitter family is comprised of four model variants that each operate over a unique frequency range as indicated in the part number generator tool on page two.The utilization of the MP-2330TX, in conjunction with the appropriate MP-2320RX RF/Fiber Optic Receiver, forms a broadband link capable of supporting the transmission of RF signals over singlemode optical fiber for use in a wide array of communication applications. The link applications include antenna remoting, time and frequency reference distribution, RF delay lines, telemetry tracking, and point-to-point RF transmission.The transmitter utilizes a low noise, high dynamic range Distributed Feedback (DFB) laser with intergrated temperature stability control. The transmitter operates over link distances up to 50 km. An optional long-haul Distributed Feedback (DFB) laser can be specified that extends the link range to 80 km. The unit provides the user with status monitoring through the use of an onboard processor that communicates to a host computer over an RS-232 I/O interface. In addition, an optional built in Bias-T for LNB powering may be specified

The MP-2330TX is a comprehensive family of RF/Fiber Optic Transmitters that are designed to provide electrical-to-optical (E/O) conversion of L-Band RF signals over a frequency range of 800 MHz to 2250 MHz. The transmitter family is comprised of four model variants that each operate over a unique frequency range as indicated in the part number generator tool on page two.The utilization of the MP-2330TX, in conjunction with the appropriate MP-2320RX RF/Fiber Optic Receiver, forms a broadband link capable of supporting the transmission of RF signals over singlemode optical fiber for use in a wide array of communication applications. The link applications include antenna remoting, time and frequency reference distribution, RF delay lines, telemetry tracking, and point-to-point RF transmission.The transmitter utilizes a low noise, high dynamic range Distributed Feedback (DFB) laser with intergrated temperature stability control. The transmitter operates over link distances up to 50 km. An optional long-haul Distributed Feedback (DFB) laser can be specified that extends the link range to 80 km. The unit provides the user with status monitoring through the use of an onboard processor that communicates to a host computer over an RS-232 I/O interface. In addition, an optional built in Bias-T for LNB powering may be specified

Supplier's Site Datasheet

Technical Specifications

  Microwave Photonic Systems, Inc.
Product Category Fiber Optic Transmitters
Product Number MP-2330TX
Product Name L-Band RF Analog Fiber Optic Transmitter
Light Source Laser Diode
Connector Type FC (optional feature); SC (optional feature)
Wavelength 3110 to 1550 nm (31100 to 15500 Å)
Maximum Optical Output Power 3 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Transmitters - 458683 - RS Components, Ltd.
Specs
Data Rate 0.0160 Gbps
Wavelength 670 nm (6700 Å)
Rise Time 30 ns
View Details
Dual Channel Fiber Optic Isolators - F2900 Series - Versitron, Inc.
Specs
Light Source Light Emitting Diode
Cable Type Single Mode / Multimode
Connector Type ST
View Details
Transmitter Optical Sub-Assembly (TOSA) -  - MACOM
Specs
Light Source Laser Diode
Connector Type LC
Data Rate 25.8 to 28 Gbps
View Details