Broadcom Inc. 266 MBd Optical Transmitter for Fibre Channel/Storage, 2x8, RoHS Compliant HFBR-1119TZ

Description
The HFBR-1119TZ/-2119TZ series of data links are high-performance, cost-efficient, transmitter and receiver modules for serial optical data communication applications specified at 266 MBd for Fibre Channel applications or for general-purpose fiber optic data link transmission. These modules are designed for 50 or 62.5 μm core multimode optical fiber and operate at a nominal wavelength of 1300 nm. They incorporate our highperformance, reliable, long-wavelength, optical devices and proven circuit technology to give long life and consistent performance.
Request a Quote Datasheet
Description
The HFBR-1119TZ/-2119TZ series of data links are high-performance, cost-efficient, transmitter and receiver modules for serial optical data communication applications specified at 266 MBd for Fibre Channel applications or for general-purpose fiber optic data link transmission. These modules are designed for 50 or 62.5 μm core multimode optical fiber and operate at a nominal wavelength of 1300 nm. They incorporate our highperformance, reliable, long-wavelength, optical devices and proven circuit technology to give long life and consistent performance.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
266 MBd Optical Transmitter for Fibre Channel/Storage, 2x8, RoHS Compliant - HFBR-1119TZ - Broadcom Inc.
San Jose, CA, USA
266 MBd Optical Transmitter for Fibre Channel/Storage, 2x8, RoHS Compliant
HFBR-1119TZ
266 MBd Optical Transmitter for Fibre Channel/Storage, 2x8, RoHS Compliant HFBR-1119TZ
The HFBR-1119TZ/-2119TZ series of data links are high-performance, cost-efficient, transmitter and receiver modules for serial optical data communication applications specified at 266 MBd for Fibre Channel applications or for general-purpose fiber optic data link transmission. These modules are designed for 50 or 62.5 μm core multimode optical fiber and operate at a nominal wavelength of 1300 nm. They incorporate our highperformance, reliable, long-wavelength, optical devices and proven circuit technology to give long life and consistent performance.

The HFBR-1119TZ/-2119TZ series of data links are high-performance, cost-efficient, transmitter and receiver modules for serial optical data communication applications specified at 266 MBd for Fibre Channel applications or for general-purpose fiber optic data link transmission.
These modules are designed for 50 or 62.5 μm core multimode optical fiber and operate at a nominal wavelength of 1300 nm. They incorporate our highperformance, reliable, long-wavelength, optical devices and proven circuit technology to give long life and consistent performance.

Supplier's Site
Fiber Optic Transmitters - Discrete - 516-2031-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Transmitters - Discrete
516-2031-ND
Fiber Optic Transmitters - Discrete 516-2031-ND
Fiber Optic Transmitter 1300nm 7V 185mA ST

Fiber Optic Transmitter 1300nm 7V 185mA ST

Buy Now Datasheet
Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1119TZ - 1180185-HFBR-1119TZ - Win Source Electronics
Laguna Hills, CA, United States
Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1119TZ
1180185-HFBR-1119TZ
Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1119TZ 1180185-HFBR-1119TZ
Manufacturer: Broadcom Limited Win Source Part Number: 1180185-HFBR-1119TZ Connector Type: ST Wavelength: 1300nm Spectral Bandwidth: 137nm Categories: Optoelectronics Status: Obsolete Manufacturer Homepage: www.avagotech.com Current - DC Forward (If) (Maximum): 185mA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 7V

Manufacturer: Broadcom Limited
Win Source Part Number: 1180185-HFBR-1119TZ
Connector Type: ST
Wavelength: 1300nm
Spectral Bandwidth: 137nm
Categories: Optoelectronics
Status: Obsolete
Manufacturer Homepage: www.avagotech.com
Current - DC Forward (If) (Maximum): 185mA
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 10
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf): 7V

Buy Now

Technical Specifications

  Broadcom Inc. DigiKey Win Source Electronics
Product Category Fiber Optic Transmitters Fiber Optic Transmitters Fiber Optic Transmitters
Product Number HFBR-1119TZ 516-2031-ND 1180185-HFBR-1119TZ
Product Name 266 MBd Optical Transmitter for Fibre Channel/Storage, 2x8, RoHS Compliant Fiber Optic Transmitters - Discrete Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1119TZ
Packaging Type Compact 16-Pin DIP
Light Source Light Emitting Diode
Cable Type Single Mode / Multimode
Connector Type FDDI (optional feature); ST ST
Wavelength 1280 to 1380 nm (12800 to 13800 Å) 1300 nm (13000 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Transmitters - 458681 - RS Components, Ltd.
Specs
Data Rate 0.0160 Gbps
Wavelength 670 nm (6700 Å)
Rise Time 30 ns
View Details
L-Band RF Analog Fiber Optic Transmitter - MPS-2310TX - Microwave Photonic Systems, Inc.
Specs
Light Source Laser Diode
Connector Type FC (optional feature); SC (optional feature)
Wavelength 1310 to 1550 nm (13100 to 15500 Å)
View Details
Airpak Fiber Optic Transmitter Modules -  - OSI Optoelectronics
Specs
Light Source Laser Diode
Connector Type FC (optional feature)
Data Rate 0.1550 Gbps
View Details
MicroPOD 12x12.5G Transmitter Module - AFBR-77D2SZ - Broadcom Inc.
Specs
Cable Type Multimode
Data Rate 10.31 to 12.5 Gbps
Wavelength 850 nm (8500 Å)
View Details