Broadcom Inc. MicroPOD 12x10G Transmitter Module AFBR-77D1SZ

Description
The AFBR-77D1SZ and AFBR-78D1SZ are a set of 12-channel parallel optics transmitter and receiver modules optimized for short-range parallel multi-lane data communication and interconnect applications. These high-speed, high-density optical modules are designed to operate over multimode fiber systems using a nominal wavelength of 850 nm. The optical interface requires the user to provide a custom designed optical turn 1×12 ribbon cable PRIZM® LightTurn® connector.
Description
The AFBR-77D1SZ and AFBR-78D1SZ are a set of 12-channel parallel optics transmitter and receiver modules optimized for short-range parallel multi-lane data communication and interconnect applications. These high-speed, high-density optical modules are designed to operate over multimode fiber systems using a nominal wavelength of 850 nm. The optical interface requires the user to provide a custom designed optical turn 1×12 ribbon cable PRIZM® LightTurn® connector.

Suppliers

Company
Product
Description
Supplier Links
MicroPOD 12x10G Transmitter Module - AFBR-77D1SZ - Broadcom Inc.
San Jose, CA, USA
MicroPOD 12x10G Transmitter Module
AFBR-77D1SZ
MicroPOD 12x10G Transmitter Module AFBR-77D1SZ
The AFBR-77D1SZ and AFBR-78D1SZ are a set of 12-channel parallel optics transmitter and receiver modules optimized for short-range parallel multi-lane data communication and interconnect applications. These high-speed, high-density optical modules are designed to operate over multimode fiber systems using a nominal wavelength of 850 nm. The optical interface requires the user to provide a custom designed optical turn 1×12 ribbon cable PRIZM® LightTurn® connector.

The AFBR-77D1SZ and AFBR-78D1SZ are a set of 12-channel parallel optics transmitter and receiver modules optimized for short-range parallel multi-lane data communication and interconnect applications. These high-speed, high-density optical modules are designed to operate over multimode fiber systems using a nominal wavelength of 850 nm.

The optical interface requires the user to provide a custom designed optical turn 1×12 ribbon cable PRIZM® LightTurn® connector.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Fiber Optic Transmitters
Product Number AFBR-77D1SZ
Product Name MicroPOD 12x10G Transmitter Module
Light Source Laser Diode
Cable Type Multimode
Data Rate 10.31 Gbps
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Transmitters - 2707764 - RS Components, Ltd.
Specs
Data Rate 0.0160 Gbps
Wavelength 670 nm (6700 Å)
Rise Time 40 ns
View Details
10MBd Metal Housing Optical Transmitter for Industrial Applications with SMA Port, RoHS Compliant - HFBR-1505AFZ - Broadcom Inc.
Specs
Cable Type Single mode
Connector Type SMA
Data Rate 0.0800 Gbps
View Details
3 suppliers
Plastic Optical Fiber (POF) -  - Capella Microsystems, Inc.
Capella Microsystems, Inc.
Specs
Light Source Light Emitting Diode
Data Rate 0.0250 to 0.0500 Gbps
Signal Input: Transistor-Transistor Logic
View Details
Digital Opto-Electronic Transceivers, Transmitters and Receivers -  - Glenair, Inc.
Specs
Packaging Type PCB Mount, Cavity/Integrated
Data Rate 1 to 10 Gbps
View Details