Broadcom Inc. Optoelectronics - Fiber Optics - Transmitters - Discrete HFBR-1115TZ

Description
Win Source Part Number: 1028082-HFBR-1115TZ Category: Optoelectronics>Fibe r Optics - Transmitters - Discrete Connector Type: ST Package: Tube Standard Package: 10 Wavelength: 1300nm Spectral Bandwidth: 137nm Alternative Parts (Cross-Reference): HFBR-1115TZHFBR1115T Z; ECCN: 5A991B5A Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.1050 Mfr: Broadcom Limited Other Names: HFBR-1115TZ-ND,516-2 199,HFBR1115TZ Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1028082-HFBR-1115TZ Category: Optoelectronics>Fibe r Optics - Transmitters - Discrete Connector Type: ST Package: Tube Standard Package: 10 Wavelength: 1300nm Spectral Bandwidth: 137nm Alternative Parts (Cross-Reference): HFBR-1115TZHFBR1115T Z; ECCN: 5A991B5A Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.1050 Mfr: Broadcom Limited Other Names: HFBR-1115TZ-ND,516-2 199,HFBR1115TZ Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - Fiber Optics - Transmitters - Discrete - 1028082-HFBR-1115TZ - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Fiber Optics - Transmitters - Discrete
1028082-HFBR-1115TZ
Optoelectronics - Fiber Optics - Transmitters - Discrete 1028082-HFBR-1115TZ
Win Source Part Number: 1028082-HFBR-1115TZ Category: Optoelectronics>Fibe r Optics - Transmitters - Discrete Connector Type: ST Package: Tube Standard Package: 10 Wavelength: 1300nm Spectral Bandwidth: 137nm Alternative Parts (Cross-Reference): HFBR-1115TZHFBR1115T Z; ECCN: 5A991B5A Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.1050 Mfr: Broadcom Limited Other Names: HFBR-1115TZ-ND,516-2 199,HFBR1115TZ Product Status: Obsolete

Win Source Part Number: 1028082-HFBR-1115TZ
Category: Optoelectronics>Fiber Optics - Transmitters - Discrete
Connector Type: ST
Package: Tube
Standard Package: 10
Wavelength: 1300nm
Spectral Bandwidth: 137nm
Alternative Parts (Cross-Reference): HFBR-1115TZHFBR1115TZ;
ECCN: 5A991B5A
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.1050
Mfr: Broadcom Limited
Other Names: HFBR-1115TZ-ND,516-2199,HFBR1115TZ
Product Status: Obsolete

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Transmitters
Product Number 1028082-HFBR-1115TZ
Product Name Optoelectronics - Fiber Optics - Transmitters - Discrete
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Transmitters - 458684 - RS Components, Ltd.
Specs
Data Rate 0.0160 Gbps
Wavelength 670 nm (6700 Å)
Rise Time 30 ns
View Details
DC to 50  Megabaud Versatile Link Fiber Optic Transmitter, Vertical Package for 1 mm POF - AFBR-1639Z - Broadcom Inc.
Specs
Packaging Type Vertical Package
Light Source Light Emitting Diode
Wavelength 630 to 685 nm (6300 to 6850 Å)
View Details
3 suppliers
2.5GHz RF Analog Fiber Optic Transmitter - MPS-2300TX - Microwave Photonic Systems, Inc.
Specs
Light Source Laser Diode
Connector Type FC (optional feature); SC (optional feature)
Wavelength 1310 to 1550 nm (13100 to 15500 Å)
View Details
Dual Channel Fiber Optic Isolators - F2900 Series - Versitron, Inc.
Specs
Light Source Light Emitting Diode
Cable Type Single Mode / Multimode
Connector Type ST
View Details