Broadcom Inc. 14.2 mm (0.56 inch) General Purpose Two Digit Seven Segment Displays HDSP-523G

Description
This 14.2 mm (0.56 inch) two digit display use industry standard size and pin-out. This is a common cathode device. This gray-faced display is Green. The HDSP-521G is suitable for indoor use. This part is subjected to Outgoing Quality Assurance (OQA) inspection with AQL of 0.065% for functional and visual/ cosmetic rejects.
Request a Quote Datasheet
Description
This 14.2 mm (0.56 inch) two digit display use industry standard size and pin-out. This is a common cathode device. This gray-faced display is Green. The HDSP-521G is suitable for indoor use. This part is subjected to Outgoing Quality Assurance (OQA) inspection with AQL of 0.065% for functional and visual/ cosmetic rejects.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
14.2 mm (0.56 inch) General Purpose Two Digit Seven Segment Displays - HDSP-523G - Broadcom Inc.
San Jose, CA, USA
14.2 mm (0.56 inch) General Purpose Two Digit Seven Segment Displays
HDSP-523G
14.2 mm (0.56 inch) General Purpose Two Digit Seven Segment Displays HDSP-523G
This 14.2 mm (0.56 inch) two digit display use industry standard size and pin-out. This is a common cathode device. This gray-faced display is Green. The HDSP-521G is suitable for indoor use. This part is subjected to Outgoing Quality Assurance (OQA) inspection with AQL of 0.065% for functional and visual/ cosmetic rejects.

This 14.2 mm (0.56 inch) two digit display use industry standard size and pin-out. This is a common cathode device. This gray-faced display is Green. The HDSP-521G is suitable for indoor use. This part is subjected to Outgoing Quality Assurance (OQA) inspection with AQL of 0.065% for functional and visual/ cosmetic rejects.

Supplier's Site
LED Character and Numeric - 516-1209-5-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
516-1209-5-ND
LED Character and Numeric 516-1209-5-ND
"Display Modules - LED Character and Numeric Green 7-Segment 2 Character Common Cathode 2V 10mA 0.732"" H x 0.984"" W x 0.315"" D (18.60mm x 25.00mm x 8.00mm) 18-DIP (0.600"", 15.24mm)"

"Display Modules - LED Character and Numeric Green 7-Segment 2 Character Common Cathode 2V 10mA 0.732"" H x 0.984"" W x 0.315"" D (18.60mm x 25.00mm x 8.00mm) 18-DIP (0.600"", 15.24mm)"

Buy Now Datasheet
Display, Seven Segment, 14.2Mm, Green; Led Color Broadcom - 27C2528 - Newark, An Avnet Company
Chicago, IL, United States
Display, Seven Segment, 14.2Mm, Green; Led Color Broadcom
27C2528
Display, Seven Segment, 14.2Mm, Green; Led Color Broadcom 27C2528
DISPLAY, SEVEN SEGMENT, 14.2MM, GREEN; LED Color:Green; Forward Current If:10mA; Forward Voltage:2V; Luminous Intensity:3.5mcd; No. of Digits / Alpha:2; Character Size:14.2mm; Common Connection:Common Cathode; Product Range:- RoHS Compliant: Yes

DISPLAY, SEVEN SEGMENT, 14.2MM, GREEN; LED Color:Green; Forward Current If:10mA; Forward Voltage:2V; Luminous Intensity:3.5mcd; No. of Digits / Alpha:2; Character Size:14.2mm; Common Connection:Common Cathode; Product Range:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSP-523G
LED Displays & Accessories HDSP-523G
LED Displays & Accessories Green 571nm 0.56in 7 Segment

LED Displays & Accessories Green 571nm 0.56in 7 Segment

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HDSP-523G 516-1209-5-ND 27C2528 HDSP-523G
Product Name 14.2 mm (0.56 inch) General Purpose Two Digit Seven Segment Displays LED Character and Numeric Display, Seven Segment, 14.2Mm, Green; Led Color Broadcom LED Displays & Accessories
Display Type Segmented Segmented Segmented
Character Type Numeric
Common Common Cathode Common Cathode
LED Color Green Green Green
Face & Segment Colors Gray
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 6 inches (150 mm), 4 Digit Display - M64MCRMT2 - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
LED Character and Numeric - 516-1234-5-ND - DigiKey
Specs
Display Type Segmented
Common Common Anode
LED Color Green
View Details
2 suppliers